Tube Ferrite Beads
from DigiKey
FERRITE 250 OHM TUBULAR 6.35MM [See More]
- Bead Form Factor: Tube
- Impedance: 250
- Packing Method: Bulk
from DigiKey
FERRITE 110 OHM TUBULAR 5.10MM [See More]
- Bead Form Factor: Tube
- Impedance: 110
- Packing Method: Bulk
from DigiKey
"Tubular Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.071"" Dia (1.80mm) OD 0.116"" Dia (2.90mm) Length 3.281' (1.00m)" [See More]
- Bead Form Factor: Tube
- Impedance: 140
- Packing Method: Bulk
from DigiKey
"Tubular Free Hanging Ferrite Core 138Ohm @ 100MHz ID 0.157"" Dia (4.00mm) OD 0.197"" Dia (5.00mm) Length 3.281' (1.00m)" [See More]
- Bead Form Factor: Tube
- Impedance: 138
- Packing Method: Bulk
from DigiKey
"Tubular Free Hanging Ferrite Core ID 0.197"" Dia (5.00mm) OD 0.255"" Dia (6.50mm) Length 3.281' (1.00m)" [See More]
- Bead Form Factor: Tube
- Packing Method: Bulk
from DigiKey
"Tubular Free Hanging Ferrite Core 134Ohm @ 100MHz ID 0.236"" Dia (6.00mm) OD 0.354"" Dia (9.00mm) Length 3.281' (1.00m)" [See More]
- Bead Form Factor: Tube
- Impedance: 134
- Packing Method: Bulk
from DigiKey
"Tubular Free Hanging Ferrite Core 137Ohm @ 100MHz ID 0.276"" Dia (7.00mm) OD 0.430"" Dia (11.00mm) Length 3.281' (1.00m)" [See More]
- Bead Form Factor: Tube
- Impedance: 137
- Packing Method: Bulk
from DigiKey
"Tubular Free Hanging Ferrite Core 149Ohm @ 100MHz ID 0.394"" Dia (10.00mm) OD 0.551"" Dia (14.00mm) Length 3.281' (1.00m)" [See More]
- Bead Form Factor: Tube
- Impedance: 149
- Packing Method: Bulk
from KITAGAWA INDUSTRIES America, Inc.
High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression on flat cable data lines. Original clip holders with various mounting options insure convenient positioning of the cores and prevent the ferrites from sliding along the cables. Customized sizes available. [See More]
- Bead Form Factor: Tube
- Standards and Certifications: RoHS
- Technology: Split Ferrite Core
- Impedance: 30 to 90
from KITAGAWA INDUSTRIES America, Inc.
High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Suitable for insertion on round cables and wire bundles, in a single or multiple turns, before the final cable assembly. The sleeve cores can be permanently attached to cables by thermostatic resin molding or heat... [See More]
- Bead Form Factor: Tube
- Standards and Certifications: RoHS
- Technology: Toroid
- Impedance: 40 to 175
from KITAGAWA INDUSTRIES America, Inc.
High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Suitable for insertion on cables and wire bundles, in a single or multiple turns, before the final cable assembly. Impedance performance ratio is proportional to the square of number of turns. All toroids are... [See More]
- Bead Form Factor: Tube
- Standards and Certifications: RoHS
- Technology: Toroid
- Impedance: 20 to 100
from KITAGAWA INDUSTRIES America, Inc.
High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Toroids are encased in a removable 2-piece Nylon enclosure. [See More]
- Bead Form Factor: Tube
- Standards and Certifications: RoHS
- Technology: Toroid
- Impedance: 55
from KITAGAWA INDUSTRIES America, Inc.
High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Suitable for insertion on cables and wire bundles, in a single or multiple turns, before the final cable assembly. Impedance performance ratio is proportional to the square of number of turns. All toroids are... [See More]
- Bead Form Factor: Tube; Oval
- Standards and Certifications: RoHS
- Technology: Toroid
- Impedance: 45 to 50
from KITAGAWA INDUSTRIES America, Inc.
High Impedance noise filter for low frequency, KHz to MHz range By looping the cable around, effectiveness is increased to the 2nd power of 10 Ferrite core is epoxy coated with rounded corner to prevent damage to cable Material: Mn-Zn soft ferrite with epoxy coating [See More]
- Bead Form Factor: Tube
- Standards and Certifications: RoHS
- Technology: Toroid
- Testing Frequency: 100000
from KITAGAWA INDUSTRIES America, Inc.
Employ high-performance ferrites (Nickel-Zinc) effective against high frequency noise. Ferrite assembly in fully enclosed Nylon 6/6 case, can be installed as a single add-on component by snapping. Design to help provide cost and time-to-market saving. Can be installed in its intended location before... [See More]
- Bead Form Factor: Tube
- Standards and Certifications: RoHS
- Technology: Toroid
from KITAGAWA INDUSTRIES America, Inc.
High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression on round cables. Split sleeve core fully enclosed in a Nylon 6/6 snap-on clamp case. Material flammability rating: UL94-V0. Standard case colors available: off-white and black. [See More]
- Bead Form Factor: Tube
- Standards and Certifications: RoHS
- Technology: Toroid
- Impedance: 45 to 140
from KITAGAWA INDUSTRIES America, Inc.
High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Split toroidal core fully enclosed in a Nylon 6/6 snap-on clamp case. Material flammability rating: UL94-V0. Incorporated spring (stainless steel-SUS 304-CSP) insures permanent tight contact of the two-sleeve core... [See More]
- Bead Form Factor: Tube
- Standards and Certifications: RoHS
- Technology: Toroid
- Impedance: 40 to 75
from KITAGAWA INDUSTRIES America, Inc.
Suitable for bundle diameter up to 6mm. Cable guide provides easy cable winding and prevents cable pinching. For easy installation on enclosures and other applications, screw and snap-fit types are also available. [See More]
- Bead Form Factor: Tube
- Standards and Certifications: RoHS
- Technology: Toroid
- Impedance: 60 to 75
from KITAGAWA INDUSTRIES America, Inc.
Snap-fit-type ferrite clamp is easy to attach and remove from enclosures and cases. Can be attached and removed with one hand, no screw needed. Easy assembly and disassembly. Easily detachable at maintenance. [See More]
- Bead Form Factor: Tube
- Standards and Certifications: RoHS
- Technology: Toroid
- Impedance: 40 to 75