DC Powered Sewage Pumps
from Godwin, a xylem brand
Godwin Rotary Lobe pumps serve a range of on-site dewatering applications, including wellpointing and sock dewatering. The GRL Series positive displacement-style rotary lobe pump is available up to a 12-inch (300 mm) size, which offers long life and performance in minimally abrasive pumping... [See More]
- Power Source: DC; Gasoline or Diesel Engine
- Discharge Pressure: 45.0 to 425.0
- Pump Type: Positive Displacement Pump
- HP: 31.00 to 75.00
from Johnson Pump, An SPX Brand
These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications. Sampling, refuelling of diesel, spraying of... [See More]
- Power Source: DC; 12 VDC, 24 VDC, 230 VAC
- Discharge Pressure: 8.7
- Pump Type: Positive Displacement Pump
- Liquid Flow: 4.0
from Godwin, a xylem brand
The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m ³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel... [See More]
- Power Source: DC; Gasoline or Diesel Engine
- Discharge Pressure: ? to 482.1
- Pump Type: Centrifugal Pump
- Liquid Flow: 920.0 to 5500.0
from Johnson Pump, An SPX Brand
The Johnson Pump brand TA3P10-19 Macerator pump takes care of the toilet waste, shredding it before it is pumped into or out from the holding tank. Features. Ignition protected motor, conforming with ISO 8846 Marine. Mounting bracket for easy replacement. Extremely energy efficient. Rotary cutter... [See More]
- Power Source: DC; 12 VDC, 24 VDC
- Discharge Size: 1.000
- Pump Type: Macerator Pump
- Industry Served: Maritime
from Godwin, a xylem brand
The Godwin Dri-Prime ® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m ³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high efficiency... [See More]
- Power Source: DC; Gasoline or Diesel Engine
- Liquid Flow: 520.0 to 6530.0
- Pump Type: Centrifugal Pump
- Discharge Size: 3.000 to 10.000
from Johnson Pump, An SPX Brand
The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world ’s leading manufacturers of boats, recreational vehicles and busses. Thanks to its single-chamber design and non-choke valves, the Viking Power 32, can be used to pump... [See More]
- Power Source: DC; 12 VDC, 24 VDC
- Liquid Flow: 7.9 to 8.4
- Pump Type: Positive Displacement Pump; Diaphragm Pump
- Discharge Size: 1.496
from Godwin, a xylem brand
The Godwin Dri-Prime ® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m ³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping... [See More]
- Power Source: DC; Gasoline or Diesel Engine
- Liquid Flow: 370.0 to 5080.0
- Pump Type: Centrifugal Pump
- Industry Served: Construction, Mining
from Johnson Pump, An SPX Brand
The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world ’s leading manufacturers of boats, recreational vehicles and busses. The Viking Power Vacuum has double check-valves and can therefore also be used in vacuum toilet systems. [See More]
- Power Source: DC; 12 VDC, 24 VDC
- Liquid Flow: 7.9 to 8.4
- Pump Type: Positive Displacement Pump; Diaphragm Pump
- Discharge Size: 1.496
from Godwin, a xylem brand
Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids handling capability. [See More]
- Power Source: DC; Gasoline or Diesel Engine
- Discharge Pressure: 196.1 to 431.3
- Pump Type: Trash Pump; Centrifugal Pump
- Liquid Flow: 238.0 to 425.0
from Godwin, a xylem brand
The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m ³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven vacuum pump and... [See More]
- Power Source: DC; Gasoline or Diesel Engine
- Liquid Flow: 860.0 to 3100.0
- Pump Type: Centrifugal Pump
- Industry Served: Construction, Mining