Sump Pumps Sewage Pumps
from Sulzer Ltd.
Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]
- Pump Type: Utility Pump; Centrifugal Pump; Grinder Pump; Sump Pump; Submersible Pump
- Discharge Pressure: 64.6 to 226.1
- Power Source: AC
- Liquid Flow: 52.0 to 480.0
from EBARA Pumps Americas Corporation
The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight... [See More]
- Pump Type: Fountain Pump; Centrifugal Pump; Sump Pump; Submersible Pump
- Discharge Pressure: 18.5 to 170.7
- Power Source: 115 VAC
- Liquid Flow: 8.0 to 235.0
from Cornell Pump Company
Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell ’s auto-coupling system includes a cast iron discharge elbow, bronze guide claw... [See More]
- Pump Type: Centrifugal Pump; Sump Pump; Submersible Pump
- Discharge Size: 4.000 to 18.000
- Liquid Flow: 80.0 to 20000.0
- Industry Served: Flood Control, Municiple
from Yeomans Chicago Corporation
Vertical Suspended Screened-Inlet Wet-Pit Pumps [See More]
- Pump Type: Centrifugal Pump; Sump Pump; Submersible Pump
- Discharge Size: 1.500
- Liquid Flow: 3000.0
- HP: 125.00
from Myers by Pentair
A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection. Cord Design -- Easily replacable with optional lengths available. Serviceability -- Heavy-duty lift out ring,... [See More]
- Pump Type: Centrifugal Pump; Sump Pump
- Discharge Pressure: ? to 286.0
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: ? to 110.0
from STA-RITE by Pentair
STA-RITE brings commercial grade, dependable Sump Pumps, Sewage Pumps, and Effluent Pumps and associated products to an ever-changing market. Customers know that a one-size-fits-all approach just is not going to satisfy today ’s demanding consumer. STA-RITE ’s industry leading molding... [See More]
- Pump Type: Centrifugal Pump; Sump Pump; Submersible Pump
- Power Source: AC; 115 VAC
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Type: Positive Displacement Pump; Centrifugal Pump; Sump Pump; Submersible Pump
- Liquid Flow: 616.4
- Power Source: AC
- HP: 15.81
from Industrial Flow Solutions
Hydraulically driven version of KZN Series. Abrasion-resistant, solids handling, hard metal slurry pump with agitator and top discharge. Semi-open impeller handles high concentration of abrasive solids. High-chrome iron impeller (28%), wear plate and agitator. Hardened ductile iron volute. Pump RPM... [See More]
- Pump Type: Agitator Pump; Sump Pump
- Liquid Flow: 460.0 to 1240.0
- Power Source: AC
- Discharge Size: 3.000 to 6.000
from Mercury Displacement Industries, Inc. (MDI, Inc.)
Continuous duty, thermally protected - split capacitor motor. Rugged cast iron construction. Capacities up to 80 gallons per minute. Cast aluminum, non-clogging Vortex impeller. Will easily handle 2" solids. Pump will lift water up to 25' of vertical height. Large 2" discharge for high capacity... [See More]
- Pump Type: Sump Pump
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash Water. Boiler Pit Service. Condensate Service. Light Duty Sump Service. Dirty... [See More]
- Pump Type: Centrifugal Pump; Sump Pump
- Liquid Flow: 110.0
- Discharge Pressure: 17.3
- Industry Served: Wastewater Treatment Pump; Commerical, Municiple
from Myers by Pentair
Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of passing... [See More]
- Pump Type: Centrifugal Pump; Sump Pump; Submersible Pump
- Discharge Pressure: 115.3 to 392.1
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Liquid Flow: 280.0 to 7750.0
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Type: Positive Displacement Pump; Centrifugal Pump; Sump Pump; Submersible Pump
- Liquid Flow: 158.5
- Power Source: AC
- HP: 2.01
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Pump Type: Centrifugal Pump; Sump Pump
- Liquid Flow: 350.0
- Discharge Pressure: 39.0
- Discharge Size: 2.000 to 4.000
from KSB AG
Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels, drainage of... [See More]
- Pump Type: Positive Displacement Pump; Centrifugal Pump; Sump Pump; Submersible Pump
- Liquid Flow: 72.6
- Power Source: AC; 230 VAC
- HP: 1.41
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Pump Type: Centrifugal Pump; Sump Pump
- Liquid Flow: 1000.0
- Discharge Pressure: 34.7
- Discharge Size: 4.000 to 6.000
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 /... [See More]
- Pump Type: Positive Displacement Pump; Centrifugal Pump; Sump Pump; Submersible Pump
- Liquid Flow: 96.9
- Power Source: AC
- HP: 5.63
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Pump Type: Centrifugal Pump; Sump Pump
- Liquid Flow: 350.0
- Discharge Pressure: 39.0
- Discharge Size: 2.000 to 4.000
from KSB AG
Design. Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications. Wash-basins,... [See More]
- Pump Type: Positive Displacement Pump; Centrifugal Pump; Sump Pump; Submersible Pump
- Liquid Flow: 154.1
- Power Source: AC
- HP: 5.29