Immersible Pumps Sewage Pumps

2 Results
Drum Pump -- Group D - Range MDF
from SEEPEX Inc.

SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]

  • Pump Type: Positive Displacement Pump; Progressing Cavity Pump; Immersible Pump; Metering Pump; Submersible Pump
  • Liquid Flow: 5.4
  • Discharge Pressure: 175.0
  • Discharge Size: 1.000
Vertical Pump -- Group E - Range BE
from SEEPEX Inc.

SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps... [See More]

  • Pump Type: Positive Displacement Pump; Progressing Cavity Pump; Immersible Pump; Submersible Pump
  • Liquid Flow: 1300.0
  • Discharge Pressure: 180.0
  • Discharge Size: 8.000