Grinder Pumps Sewage Pumps
from EBARA Pumps Americas Corporation
The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for smooth,... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
- Liquid Flow: 5.0 to 80.0
- Discharge Pressure: 62.3 to 341.4
- Discharge Size: 1.250 to 2.000
from Sulzer Ltd.
Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from areas below the... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Pump Lift Station
- Industry Served: Construction, Municiple
- Power Source: AC
from SEEPEX Inc.
SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal and industrial waste water sectors as well as in other industrial branches. [See More]
- Pump Type: Grinder Pump
- Liquid Flow: 660.0
- Discharge Pressure: 30.0
- Discharge Size: 6.000
from Lowara
The new DOMO GRI is designed to pump domestic sewage, liquids containing solids or fibres, and wastewater from residential buildings to the sewer mains or a pressurized sewer network. [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
- Liquid Flow: 29.1
- Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
- HP: 1.47
from Myers by Pentair
Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball valve... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Pump Lift Station
- Discharge Size: 1.250
- Power Source: 115 VAC
- HP: 2.00
from Liberty Pumps
1 hp. 1 Discharge. Designed for residential sewage applications. Higher flow rates allow use with 2" discharge lines. Operates on standard 115 or 230 volt 20 amp circuits. Features: • Heavy cast iron construction. • 115V or 230V single phase. • Patented V-Slice ® cutter... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
- Discharge Size: 2.000
- Power Source: 100V / 200V, Single Phase
- HP: 1.00
from Hydromatic by Pentair
Today, one of the biggest problems facing professional plumbing contractors is the clogging, roping and binding caused by ever-increasing amounts of disposable consumer products entering the waste stream. Hydromatic is proud to now include new commercial grade Grinder Pumps and Solids Handling... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump
- Liquid Flow: 40.0 to 75.0
- Power Source: 230V to 460V, Three Phase, 230 VAC
- Discharge Size: 1.250
from Environment One Corporation
The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]
- Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
- Discharge Pressure: 60.0
- Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 2.1
from EBARA Pumps Americas Corporation
The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The pump is small and... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
- Liquid Flow: 20.0 to 180.0
- Discharge Pressure: 18.5 to 392.1
- Discharge Size: 1.250 to 3.000
from Sulzer Ltd.
Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]
- Pump Type: Utility Pump; Centrifugal Pump; Grinder Pump; Sump Pump; Submersible Pump
- Discharge Pressure: 64.6 to 226.1
- Power Source: AC
- Liquid Flow: 52.0 to 480.0
from Myers by Pentair
The Myers ® submersible grinder pumps are designed specifically for use in today's complex wastewater environment. They features an advanced cutting technology and semi-open impeller design to effectively macerate typical domestic sewage solids into a fine slurry. Grinder assembly. Rotating... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Submersible Pump
- Discharge Pressure: 318.3 to 396.7
- Power Source: 115 VAC
- Liquid Flow: 70.0
from Liberty Pumps
1 hp. 2 Discharge. Compact simplex system -designed for residential sewage applications. Perfect for basement bathroom additions and remodeling projects. Features: • Compact heavy-duty polyethylene basin and cover. IAPMO listed. • System can be installed above or below floor level. •... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump
- Discharge Size: 2.000
- Power Source: 100V / 200V, Single Phase
- HP: 1.00
from Hydromatic by Pentair
Today, one of the biggest problems facing professional plumbing contractors is the clogging, roping and binding caused by ever-increasing amounts of disposable consumer products entering the waste stream. Hydromatic is proud to now include new commercial grade Grinder Pumps and Solids Handling... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump
- Liquid Flow: 125.0 to 748.0
- Power Source: 230V to 460V, Three Phase, 230 VAC
- Discharge Size: 4.000
from Environment One Corporation
The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]
- Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
- Discharge Pressure: 60.0
- Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 3.5
from Liberty Pumps
1 hp. 2 Discharge. Compact duplex system - designed for residential sewage applications. Perfect for basement bathroom additions and remodeling projects. Features: • Compact heavy-duty polyethylene basin and cover. IAPMO listed. • 46 Gallon capacity. • System can be installed above or... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump
- Discharge Size: 2.000
- Power Source: 100V / 200V, Single Phase
- HP: 1.00
from Hydromatic by Pentair
Today, one of the biggest problems facing professional plumbing contractors is the clogging, roping and binding caused by ever-increasing amounts of disposable consumer products entering the waste stream. Hydromatic is proud to now include new commercial grade Grinder Pumps and Solids Handling... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump
- Liquid Flow: 45.0 to 58.0
- Power Source: 230 VAC
- Discharge Size: 1.250
from Environment One Corporation
The E/One model DH502 duplex grinder pump station is an ideal choice for multiple single-family homes and l. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH502 offers a high level... [See More]
- Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
- Discharge Pressure: 60.0
- Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 4.2
from Hydromatic by Pentair
A complete turn key package lift out rail system for centrifugal grinders provides ease of installation and removal for the pump. The TL-Pro System uses a cast iron discharge elbow with integrated ball check valve and is available with spark-proof rails for hazardous locations. Flexible piping... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump
- Discharge Size: 1.250
- Power Source: 230 VAC
- HP: 2.00
from Environment One Corporation
Once again, we're going places. A place where other grinder pumps just can't go. Inside. With an indoor unit that installs in a matter of minutes, has a clean design and seems at home with other household appliances. The IH091 grinder pump station consists of a pump and tank. The grinder pump, motor... [See More]
- Pump Type: Progressing Cavity Pump; Grinder Pump; Indoor Home Wastewater Disposal
- Discharge Pressure: 60.0
- Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 15.0