AC Powered Sewage Pumps

34 Results
Sewage Lift Stations -- For The Removal of Wastewater
from Sulzer Ltd.

Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from areas below the... [See More]

  • Power Source: AC
  • Industry Served: Construction, Municiple
  • Pump Type: Centrifugal Pump; Grinder Pump; Pump Lift Station
Sewage, Sump, and Effluent Pumps
from STA-RITE by Pentair

STA-RITE brings commercial grade, dependable Sump Pumps, Sewage Pumps, and Effluent Pumps and associated products to an ever-changing market. Customers know that a one-size-fits-all approach just is not going to satisfy today ’s demanding consumer. STA-RITE ’s industry leading molding... [See More]

  • Power Source: AC; 115 VAC
  • Pump Type: Centrifugal Pump; Sump Pump; Submersible Pump
Sewage Pumping Station -- Wilo-EMUport FTS
from Wilo AG

Sewage lifting unit with solids separation system for installation in a building or concrete sump. Connection-ready fully submersible sewage pumping station with solids separation system and a gas- and watertight collection tank. Equipped as a double-pump system with submersible sewage pumps,... [See More]

  • Power Source: AC; 50 Hz, 230V to 460V, Three Phase
  • Discharge Pressure: 113.8
  • Pump Type: Pump Lift Station
  • Liquid Flow: 2641.7
1/2 HP Cast Iron Sewage Pump -- 8038205
from Princess Auto Limited

1/2 HP Cast Iron Sewage Pump [See More]

  • Power Source: AC; 115 VAC
  • HP: 0.50
  • Discharge Size: 2.000
Submersible Effluent Pumps
from Myers by Pentair

A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection. Cord Design -- Easily replacable with optional lengths available. Serviceability -- Heavy-duty lift out ring,... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: ? to 286.0
  • Pump Type: Centrifugal Pump; Sump Pump
  • Liquid Flow: ? to 110.0
NEMO® Standard Close Coupled Pump -- NM003-NM011BY
from NETZSCH Pumps North America, LLC

This reliable series is ideal for a wide variety of applications where cost effectiveness is paramount, installation space is limited and delivery is critical. [See More]

  • Power Source: AC
  • Industry Served: Food Processing, Mining, Municiple, Petrochemical, Pulp & Paper
  • Pump Type: Positive Displacement Pump; Progressing Cavity Pump
Floodable Single-pump or Dual-pump Sewage Lifting Unit -- Compacta®
from KSB AG

Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]

  • Power Source: AC
  • Liquid Flow: 616.4
  • Pump Type: Positive Displacement Pump; Centrifugal Pump; Sump Pump; Submersible Pump
  • HP: 15.81
BJM HydraulicDriven Hard Metal Slurry Pump -- KZN-HYD
from Industrial Flow Solutions

Hydraulically driven version of KZN Series. Abrasion-resistant, solids handling, hard metal slurry pump with agitator and top discharge. Semi-open impeller handles high concentration of abrasive solids. High-chrome iron impeller (28%), wear plate and agitator. Hardened ductile iron volute. Pump RPM... [See More]

  • Power Source: AC
  • Liquid Flow: 460.0 to 1240.0
  • Pump Type: Agitator Pump; Sump Pump
  • Discharge Size: 3.000 to 6.000
Solids Handling - Submersible Pumps -- SE Series
from Crane Pumps & Systems

Barnes Solids Handling pump series are commonly found in applications involving sewage, effluent, wastewater processing and solids laden media. Available in both standard and explosion proof configurations. Barnes Solids Handling pumps are constructed of durable cast iron with oil-filled motors to... [See More]

  • Power Source: AC; 575 V, 115 VAC
  • Liquid Flow: 4600.0
  • Pump Type: Submersible Pump
  • Discharge Size: 3.000 to 8.000
Duplex Grinder Pump Station (3000 GPD) -- DH152
from Environment One Corporation

The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]

  • Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
  • Liquid Flow: 2.1
Single Stage Centrifugal Pumps -- Wide Range of Pumps Including API610 / ISO 13709, ASMEB73.1, ISO5199
from Sulzer Ltd.

Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping processes. Applications. Low... [See More]

  • Power Source: AC
  • Discharge Pressure: 3460.0
  • Pump Type: Centrifugal Pump
  • Liquid Flow: 4.0 to 22000.0
Submersible Sewage Pumps -- Wilo-Rexa PRO
from Wilo AG

Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application. For pumping in continuous duty of: Wastewater. Sewage containing faeces. Sludges up to max. 8 % dry matter (depending on the... [See More]

  • Power Source: AC; 50 Hz, 230V to 460V, Three Phase
  • Discharge Pressure: 4.3 to 29.9
  • Pump Type: Centrifugal Pump; Submersible Pump
  • Liquid Flow: 792.5
1/2 HP Cast Iron Sewage Pump -- 8184939
from Princess Auto Limited

1/2 HP Cast Iron Sewage Pump [See More]

  • Power Source: AC; 115 VAC
  • HP: 0.50
  • Discharge Size: 2.000
Submersible Solids Handling Pumps
from Myers by Pentair

Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of passing... [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 115.3 to 392.1
  • Pump Type: Centrifugal Pump; Sump Pump; Submersible Pump
  • Liquid Flow: 280.0 to 7750.0
Tornado® Rotary Lube Pump
from NETZSCH Pumps North America, LLC

In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe pumps. Compact in design, NETZSCH TORNADO® pumps offer... [See More]

  • Power Source: AC
  • Discharge Pressure: 170.0
  • Pump Type: Positive Displacement Pump
  • Liquid Flow: 3100.0
Floodable Single-pump or Dual-pump Sewage Lifting Unit -- Mini-Compacta
from KSB AG

Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]

  • Power Source: AC
  • Liquid Flow: 158.5
  • Pump Type: Positive Displacement Pump; Centrifugal Pump; Sump Pump; Submersible Pump
  • HP: 2.01
BJM Sumbmersible Vortex Pump -- SV
from Industrial Flow Solutions

Abrasion-resistant, non-clog, solids handling pump with vortex impeller. Non-clog design for sewage, viscous liquids, rags, effluent water • Abrasion-resistant, non-clog, solids handling pump with vortex impeller. Abrasion resistance through hardened ductile iron. Oil-lubricated, double... [See More]

  • Power Source: AC; 115 / 230 V 1ph-60 Hz; 208 / 230 / 460 / 575 V, 3ph-60 Hz
  • Liquid Flow: 59.0 to 726.0
  • Pump Type: Trash Pump; Submersible Pump
  • Discharge Size: 2.000 to 4.000
Duplex Grinder Pump Station (5000 GPD) -- DH272
from Environment One Corporation

The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]

  • Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
  • Liquid Flow: 3.5
Submersible Pumps -- Wide Range of Light, Medium and Heavy Duty Pumps
from Sulzer Ltd.

Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]

  • Power Source: AC
  • Discharge Pressure: 64.6 to 226.1
  • Pump Type: Utility Pump; Centrifugal Pump; Grinder Pump; Sump Pump; Submersible Pump
  • Liquid Flow: 52.0 to 480.0
Submersible Sewage Pumps with Stainless Steel Motor -- Wilo-Rexa FIT
from Wilo AG

Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application. For pumping in intermittent operation of: Waste water and sewage. Waste water containing... [See More]

  • Power Source: AC; 50 Hz, 230V to 460V, Three Phase, 230 VAC
  • Discharge Pressure: 38.4
  • Pump Type: Centrifugal Pump; Submersible Pump
  • Liquid Flow: 396.3
Fully Floodable, Vertical, Close-coupled Single-stage Submersible Motor Pump -- Ama-Drainer N 358
from KSB AG

Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels, drainage of... [See More]

  • Power Source: AC; 230 VAC
  • Liquid Flow: 72.6
  • Pump Type: Positive Displacement Pump; Centrifugal Pump; Sump Pump; Submersible Pump
  • HP: 1.41
BJM Sumbmersible Vortex Pump -- SVF
from Industrial Flow Solutions

Fahrenheit ® High Temperature, Solids Handling, recessed vortex impeller. HIGH TEMPERATURE up to 200 °F (93 °C). Oil-lubricated, double mechanical seals. 304 stainless steel motor housing. Seal Minder ® Moisture detection system. Built-in thermal protection. Class R motor insulation. [See More]

  • Power Source: AC; 115 / 230 V 1ph-60 Hz; 208 / 230 / 460 / 575 V, 3ph-60 Hz
  • Liquid Flow: 59.0 to 726.0
  • Pump Type: Trash Pump; Submersible Pump
  • Discharge Size: 2.000 to 4.000
Duplex Grinder Pump Station (6000 GPD -- DH502
from Environment One Corporation

The E/One model DH502 duplex grinder pump station is an ideal choice for multiple single-family homes and l. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH502 offers a high level... [See More]

  • Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
  • Liquid Flow: 4.2
Horizontal or Vertical Volute Casing Pump -- Sewabloc
from KSB AG

Design. Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications. Handling of sewage and all types of waste water in waste... [See More]

  • Power Source: AC
  • Discharge Pressure: 145.0
  • Pump Type: Positive Displacement Pump; Centrifugal Pump
  • Liquid Flow: 44.0 to 3654.4
Stancor™ Solid Handling Pump -- SG
from Industrial Flow Solutions

Grinding solids handling wastewater pump. Heavy-duty, cast iron construction. Chrome impeller and shredding ring. Double mechanical seals (SIC/SIC + CA/CE). Available in freestanding or guide rail configurations. 3 phase. Built-in thermal protection. SUS 410 motor shaft. 2 pole motors. Class B motor... [See More]

  • Power Source: AC
  • Discharge Size: 1.250 to 2.000
  • Pump Type: Submersible Pump
  • HP: 1.50 to 7.50
Indoor Grinder Pump Station -- IH091
from Environment One Corporation

Once again, we're going places. A place where other grinder pumps just can't go. Inside. With an indoor unit that installs in a matter of minutes, has a clean design and seems at home with other household appliances. The IH091 grinder pump station consists of a pump and tank. The grinder pump, motor... [See More]

  • Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Pump Type: Progressing Cavity Pump; Grinder Pump; Indoor Home Wastewater Disposal
  • Liquid Flow: 15.0
Horizontal, Long-coupled, Self-priming Volute Casing Pump -- Etaprime L
from KSB AG

Design. Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data. [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 145.0
  • Pump Type: Positive Displacement Pump; Centrifugal Pump
  • Liquid Flow: 17.6 to 748.5
Open Wetwell Grinder Pump Station (2000 GPD) -- WH471
from Environment One Corporation

The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH471 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 476 gallons and can handle flows of up to 2000 GPD. [See More]

  • Power Source: AC; 120V/240V single phase, 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
  • Liquid Flow: 1.4
Horizontal, Long-coupled, Single-stage Volute Casing Pump -- Etanorm / Etanorm-R
from KSB AG

Design. Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage, district heating,... [See More]

  • Power Source: AC
  • Discharge Pressure: 232.1
  • Pump Type: Positive Displacement Pump; Centrifugal Pump
  • Liquid Flow: 10.0 to 220.1
Open Wetwell Grinder Pump Station (3500 GPD) -- WH482
from Environment One Corporation

The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH482 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 486 gallons and can handle flows of up to 3500 GPD. [See More]

  • Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
  • Liquid Flow: 2.4
Ready-to-connect Package Single or Dual Pumping Station -- Amarex N CK Pumping Station
from KSB AG

Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN... [See More]

  • Power Source: AC
  • Liquid Flow: 220.1
  • Pump Type: Positive Displacement Pump; Centrifugal Pump; Submersible Pump
  • HP: 5.63
Open Wetwell Grinder Pump Station (700 GPD) -- WH101
from Environment One Corporation

The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]

  • Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
  • Liquid Flow: 0.5
Wet-installed Submersible Motor Pump -- Amacan P
from KSB AG

Design. Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications. Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean... [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Liquid Flow: 111.0
  • Pump Type: Positive Displacement Pump; Centrifugal Pump; Submersible Pump
  • HP: 938.15
Open Wetwell Grinder Pump Station (700 GPD) -- WH101F (flood conditions)
from Environment One Corporation

The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available.The WH101F is suitable for installation in flood-prone areas. Featuring the E/One Extreme grinder pump, the WH101F offers a new high of reliability and... [See More]

  • Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
  • Liquid Flow: 0.5