Lift Stations Sewage Pumps
from Wilo AG
Sewage lifting unit with solids separation system for installation in a building or concrete sump. Connection-ready fully submersible sewage pumping station with solids separation system and a gas- and watertight collection tank. Equipped as a double-pump system with submersible sewage pumps,... [See More]
- Pump Type: Pump Lift Station
- Discharge Pressure: 113.8
- Power Source: AC; 50 Hz, 230V to 460V, Three Phase
- Liquid Flow: 2641.7
from Myers by Pentair
Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball valve... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Pump Lift Station
- Discharge Size: 1.250
- Power Source: 115 VAC
- HP: 2.00
from Environment One Corporation
The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]
- Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
- Discharge Pressure: 60.0
- Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 2.1
from Cornell Pump Company
Cornell ’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is built to tackle hard jobs, from the replaceable cutter bar made of T1 tool steel heat treated to a... [See More]
- Pump Type: Centrifugal Pump; Submersible Pump; Pump Lift Station
- Discharge Size: 4.000 to 6.000
- Liquid Flow: 0.0 to 2000.0
- Industry Served: Wastewater Treatment Pump; Automotive, Food Processing, Mining
from Sulzer Ltd.
Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from areas below the... [See More]
- Pump Type: Centrifugal Pump; Grinder Pump; Pump Lift Station
- Industry Served: Construction, Municiple
- Power Source: AC
from Lowara
The ideal solution when clean water, rain water, gray water and waste water must be delivered to sewer mains located at a higher level, or where gravity drainage is not possible. [See More]
- Pump Type: Pump Lift Station
- Industry Served: Wastewater Treatment Pump; Commerical, Municiple
from Environment One Corporation
The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]
- Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
- Discharge Pressure: 60.0
- Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 3.5
from Cornell Pump Company
Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in a wide range of applications in the Municipal, Agricultural, and Industrial markets; and available in a... [See More]
- Pump Type: Centrifugal Pump; Pump Lift Station
- Discharge Size: 3.000 to 30.000
- Liquid Flow: 2500.0 to 40000.0
- Industry Served: Wastewater Treatment Pump; Agriculture, Construction, Food Processing, Machine Tool, Mining, Municiple
from Lowara
he ideal solution when domestic clean water, rain water, gray water and waste water must be delivered to sewer mains located at a higher level, or where gravity drainage is not possible. [See More]
- Pump Type: Pump Lift Station
- Industry Served: Wastewater Treatment Pump; Commerical
from Environment One Corporation
The E/One model DH502 duplex grinder pump station is an ideal choice for multiple single-family homes and l. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH502 offers a high level... [See More]
- Pump Type: Progressing Cavity Pump; Grinder Pump; Pump Lift Station
- Discharge Pressure: 60.0
- Power Source: AC; 120V/240V Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 4.2
from Lowara
Minibox is a complete lifting station designed for removing domestic effluent excluding toilet waste where gravity drainage is not possible [See More]
- Pump Type: Pump Lift Station
- Industry Served: Wastewater Treatment Pump; Commerical