Macerator Pumps Sewage Pumps

2 Results
Macerator - Grinder -- Group M - Range U
from SEEPEX Inc.

SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal and industrial waste water sectors as well as in other industrial branches. [See More]

  • Pump Type: Grinder Pump; Macerator Pump
  • Liquid Flow: 660.0
  • Discharge Pressure: 30.0
  • Discharge Size: 6.000
Lavatory System - Macerator Pump -- TA3P10-19
from Johnson Pump, An SPX Brand

The Johnson Pump brand TA3P10-19 Macerator pump takes care of the toilet waste, shredding it before it is pumped into or out from the holding tank. Features. Ignition protected motor, conforming with ISO 8846 Marine. Mounting bracket for easy replacement. Extremely energy efficient. Rotary cutter... [See More]

  • Pump Type: Macerator Pump
  • Discharge Size: 1.000
  • Power Source: DC; 12 VDC, 24 VDC
  • Industry Served: Maritime