Air / Pneumatic Sanitary Pumps
2 Results
AODD Stainless Steel ASTRAFOOD Pumps -- DFA50 C
from ARGAL s.r.l.
from ARGAL s.r.l.
Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are weld free, micro casted SUS X5CrNiMo 17-12-2 solid parts. . SUS parts are electo polished to reduce... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: ? to 13.2
- Pump Type: Metering Pump; Centrifugal Pump; Chemical Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Water Pump; Submersible Pump (optional feature); Positive Displacement Pump
- Discharge Size: 1.000
720RE Close-Coupled Pump -- Model 701PB/R
from Watson Marlow Pumps Group
from Watson Marlow Pumps Group
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 7.7
- Pump Type: Peristaltic Pump; Injection Pump; Positive Displacement Pump
- Discharge Pressure: 100.0