Stainless Steel Sanitary Pumps
from Xylem Applied Water Systems
15170 Bulkhead/Milk Tanker Pump. Flow rate: Up to 90 USgallons/min (397 Litres/min). Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 15170 Series. Handles soft solids - max. 18mm diameter. Certified to US 3A Standard 02-09. Clean-In-Place (CIP) or easy strip clean. [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 90.0
- Pump Type: Flexible Impeller
- Discharge Pressure: 21.8
from KSB AG
Design. Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, **** Übersetzen*** certified by TNO according to EHEDG requirements (Vitacast E). Applications. Hygienic handling of fluids in the food and beverages industry... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 4.4 to 2465.6
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
from Witte Pumps & Technology GmbH
PURO – Precision gear pump for the food Industries. Easy to clean and individually tunable. Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials, this type of pump... [See More]
- Pump Housing Material: Stainless Steel; Tantalum, Titanium, Hastelloy®
- Liquid Flow: 2.0 to 20.0
- Pump Type: Injection Pump; Metering Pump; Dosing Pump; Gear Pump; Positive Displacement Pump
- Discharge Pressure: 1958.0
from NETZSCH Pumps North America, LLC
NEMO® Aseptic pumps are ideal for all pure and sterile pumping applications. NEMO® meets the most demanding aseptic requirements in the industry as well as 3A, FDA and EHEDG standards, and are CIP and SIP able. All sealing points are designed as sterile intersections to completely ensure against... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 620.0
- Pump Type: Chemical Pump; Positive Displacement Pump; Progressing Cavity Pump
- Discharge Pressure: 340.0
from Watson-Marlow Fluid Technology Group
MasoSine's EcoSine pump satis fies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. This model is a sanitary pump for pressures to 6bar (90 psi)and bi-directional operation. The sine-wave-shaped rotor creates four moving chambers which gently... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 50.7
- Pump Type: Rotary Lobe Pump; Positive Displacement Pump
- Discharge Pressure: 87.0
from ARGAL s.r.l.
Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are weld free, micro casted SUS X5CrNiMo 17-12-2 solid parts. . SUS parts are electo polished to reduce... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: ? to 13.2
- Pump Type: Metering Pump; Centrifugal Pump; Chemical Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Water Pump; Submersible Pump (optional feature); Positive Displacement Pump
- Discharge Size: 1.000
from Xylem Applied Water Systems
22060 Bulkhead/Milk Tanker Pump. Jabsco 22060 Bulkhead/Milk Tanker Pump. Flow rate Nominal 128 GPM (484 LPM) at 1450 rpm. Self-priming from dry up to 2.4 m (7.8ft). Pressure up to 36.3 psi (2.5 bar). Model No.: 22060 Series. Handles soft solids - max. .7 in (18mm) diameter. Certified to US 3A... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 128.0
- Pump Type: Flexible Impeller
- Discharge Pressure: 36.3
from KSB AG
Design. Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, **** Übersetzen*** certified by TNO according to EHEDG requirements. Applications. Hygienic handling of fluids in the food and beverages industry and in the... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 4.4 to 1541.0
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
from NETZSCH Pumps North America, LLC
NEMO® Sanitary pumps are suitable for CIP processes when provided with optional flushing connections. These pumps meet 3A, FDA and EHEDG standard requirements and can be disassembled quickly for easy cleaning. The exclusive NEMO® modular pump design, combined with food grade Nitrile or EPDM stators... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 620.0
- Pump Type: Chemical Pump; Positive Displacement Pump; Progressing Cavity Pump
- Discharge Pressure: 340.0
from Watson-Marlow Fluid Technology Group
MasoSine's MR pump satis fies demanding processing requirements cost-effectively,. using the unique MasoSine pumping principle. Design advantages. Powerful suction even for viscous products. Low pulsation for smooth, consistent flow. Low-shear action does not damage fragile and... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 434.0
- Pump Type: Rotary Lobe Pump; Positive Displacement Pump
- Discharge Pressure: 145.0
from Xylem Applied Water Systems
23930 Bulkhead/Milk Tanker Pump. Flow rate Nominal 185 GPM (700 LPM) at 1750 rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 21.7 psi (1.5 bar). Model No.: 23930 Series. Handles soft solids - max. .7 in (18mm) diameter. Certified to US 3A Standard 02-10. CleanIn-Place (CIP) or easy... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 185.0
- Pump Type: Flexible Impeller
- Discharge Pressure: 21.8
from KSB AG
Design. Easy-to-service annular casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, suitability for handling foodstuffs certified by TNO according to EHEDG requirements (TNO G96-143 certificate). Applications. Hygienic handling of fluids in the... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 4.4 to 1497.0
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 174.0
from Watson-Marlow Fluid Technology Group
Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise. cost of ownership. The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 21.1
- Pump Type: Rotary Lobe Pump; Positive Displacement Pump
- Discharge Pressure: 145.0
from Xylem Applied Water Systems
24 Series Hygienic Rotary Lobe Pump. Tri Lobe. Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects the advanced hygienic design and manufacturing methods brought in by Jabsco at the time of its... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 9.5
- Pump Type: Rotary Lobe Pump; Positive Displacement Pump
- Discharge Pressure: 101.5
from KSB AG
Design. Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications. Water supply, spray irrigation and irrigation systems, washing plants, rainwater harvesting systems, water... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 35.2
- Pump Type: Centrifugal Pump; Water Pump; Submersible Pump; Positive Displacement Pump
- HP: 1.47
from Xylem Applied Water Systems
28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump. P40 Hygienic Stainless Steel Pedestal Pump. Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 4 bar. Model No.: 28200 Series. Handles soft solids - max. 12mm... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 10.6
- Pump Type: Flexible Impeller
- Discharge Pressure: 43.5
from KSB AG
Design. Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor lead. Applications. Domestic water supply, irrigation and spray irrigation systems, lowering of... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 2.2 to 66.0
- Pump Type: Centrifugal Pump; Water Pump; Submersible Pump; Positive Displacement Pump
- HP: 10.05
from Xylem Applied Water Systems
28320 Sanitary Flexible Impeller Stainless Steel Pump Head Kit. P80 Hygienic Stainless Steel Head Kit Pump. Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 2.5 bar. Model No.: 28320 Series. Handles soft solids - max. 12mm... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 21.1
- Pump Type: Flexible Impeller
- Discharge Pressure: 72.5
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design. Applications. Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data. Type of bearing. Ball... [See More]
- Pump Housing Material: Cast Iron; Stainless Steel
- Liquid Flow: 35.2
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 145.0
from Xylem Applied Water Systems
28400 Sanitary Flexible Impeller Stainless Steel Pedestal Pump. P200 Hygienic Stainless Steel Pedestal Pump. Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 4 bar. Model No.: 28400 Series. Handles soft solids - max. 16mm... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 52.8
- Pump Type: Flexible Impeller
- Discharge Pressure: 72.5
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design, with power cable, plug and Controlmatic E automatic control unit switching the pump on and off as consumers are opened / closed and protecting the pump against dry running. Automated with automatic control unit. Applications. [See More]
- Pump Housing Material: Cast Iron; Stainless Steel
- Liquid Flow: 35.2
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 145.0
from Xylem Applied Water Systems
28420 Sanitary Flexible Impeller Stainless Steel Pump Head Kit. P200 Hygienic Stainless Steel Head Kit Pump. Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 2 bar. Model No.: 28420 Series. Handles soft solids - max. 16mm... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 52.8
- Pump Type: Flexible Impeller
- Discharge Pressure: 72.5
from KSB AG
Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for CIP/SIP routines; FDA-approved elastomers. Can be combined with all... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 4.4 to 242.2
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Media Temperature: 212
from Xylem Applied Water Systems
28500 Sanitary Flexible Impeller Stainless Steel Pedestal Pump. P370 Hygienic Stainless Steel Pedestal Pump. Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 3 bar. Model No.: 28500 Series. Handles soft solids - max. 18mm... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 96.4
- Pump Type: Flexible Impeller
- Discharge Pressure: 43.5
from Xylem Applied Water Systems
Hy~Line Hygienic Rotary Lobe Pump. JABSCO Hy~Line Rotary Lobe pumps are robust, durable machines designed for long life in demanding applications. Modular construction, using interchangeable parts, enables pumps with a wide range of seal, port and rotor configurations to be built and motorised on... [See More]
- Pump Housing Material: Stainless Steel
- Liquid Flow: 13.7
- Pump Type: Rotary Lobe Pump; Positive Displacement Pump
- Discharge Pressure: 217.6