AC Powered Sanitary Pumps
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions. 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful... [See More]
- Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Discharge Size: 0.020 to 0.378
from Watson Marlow Pumps Group
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 0.5
- Pump Housing Material: Plastic
from NETZSCH Pumps North America, LLC
NEMO® Aseptic pumps are ideal for all pure and sterile pumping applications. NEMO® meets the most demanding aseptic requirements in the industry as well as 3A, FDA and EHEDG standards, and are CIP and SIP able. All sealing points are designed as sterile intersections to completely ensure against... [See More]
- Pump Type: Chemical Pump; Positive Displacement Pump; Progressing Cavity Pump
- Discharge Pressure: 340.0
- Liquid Flow: 620.0
- Pump Housing Material: Stainless Steel
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 174.0
- Liquid Flow: 8.8 to 1100.7
- HP: 60.31
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads. 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. [See More]
- Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 100.0
- Liquid Flow: 0.0 to 0.1
- Discharge Size: 0.126
from Watson Marlow Pumps Group
Ultra-compact with single control for direction, speed, start/stop. Analogue speed control and remote switching via a 15D connectorThe 401U/D1 accepts standard 1.6mm wall tubing up to 3.2mm bore in seven different tube materials and has sprung quick-release tube clamps. [See More]
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Power Source: 115 VAC
- Liquid Flow: 0.0
- Pump Housing Material: Aluminum
from NETZSCH Pumps North America, LLC
NEMO® Sanitary pumps are suitable for CIP processes when provided with optional flushing connections. These pumps meet 3A, FDA and EHEDG standard requirements and can be disassembled quickly for easy cleaning. The exclusive NEMO® modular pump design, combined with food grade Nitrile or EPDM stators... [See More]
- Pump Type: Chemical Pump; Positive Displacement Pump; Progressing Cavity Pump
- Discharge Pressure: 340.0
- Liquid Flow: 620.0
- Pump Housing Material: Stainless Steel
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 174.0
- Liquid Flow: 8.8 to 1100.7
- HP: 60.31
from Watson-Marlow Fluid Technology Group
Watson-Marlow 701FB/R : 0-2 bar fixed-speed IP55 pumps fitted with continuous tubing pumpheads; Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with tubing element pumpheads. 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged,... [See More]
- Pump Type: Peristaltic Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 8.4
- Discharge Size: 0.500 to 0.748
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Power Source: 115 VAC, 230 VAC
from KSB AG
Design. Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools,... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 4.4 to 3152.5
- HP: 60.31
from Watson-Marlow Fluid Technology Group
Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off... [See More]
- Pump Type: Peristaltic Pump; Metering Pump; Explosion Proof Pumps (optional feature); Positive Displacement Pump
- Discharge Pressure: 29.0 to 50.8
- Liquid Flow: 0.7 to 9.1
- HP: 0.50 to 1.47
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Power Source: 115 VAC, 230 VAC
from KSB AG
Design. Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 4.4 to 2650.5
- HP: 60.31
from Watson-Marlow Fluid Technology Group
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps. 323U and 323U analog-auto and enhanced... [See More]
- Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.5
- Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 60.0
- Liquid Flow: 3.5
- Power Source: 115 VAC, 230 VAC
from KSB AG
Design. Dual-Pump booster set with redundant control unit. Applications. For fire fighting application according DIN 14462 [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 484.3
- HP: 29.48
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads. The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. [See More]
- Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.9
- Power Source: 115 VAC, 230 VAC
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 4.2
- Power Source: 115 VAC, 230 VAC
from KSB AG
Design. Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, **** Übersetzen*** certified by TNO according to EHEDG requirements (Vitacast E). Applications. Hygienic handling of fluids in the food and beverages industry... [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 4.4 to 2465.6
- Media Temperature: 374
from Watson-Marlow Fluid Technology Group
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,... [See More]
- Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 60.0
- Liquid Flow: 0.0 to 4.8
- Discharge Size: 0.472 to 0.669
from Watson Marlow Pumps Group
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 8.8
- Power Source: 115 VAC, 230 VAC
from KSB AG
Design. Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, **** Übersetzen*** certified by TNO according to EHEDG requirements. Applications. Hygienic handling of fluids in the food and beverages industry and in the... [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 4.4 to 1541.0
- Media Temperature: 374
from Watson-Marlow Fluid Technology Group
Watson-Marlow 720SN/R, 720UN/R, 720DuN/R: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure continuous tubing pumpheads. A extension pumphead is available for all models. Tough, rugged 720N cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]
- Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.0 to 8.8
- Discharge Size: 0.500 to 1.000
from Watson Marlow Pumps Group
25mm pump provides a maximum flow rate of 575 gph. Self-priming and dry running, with no valves, seals or glands. Hinged access door makes tube loading simple and safe. Long life USP Class VI Bioprene or STA-PURE tubing. Ideal for viscous or shear sensitive products. Motor/gearbox and control... [See More]
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Explosion Proof Pumps (optional feature); Positive Displacement Pump
- Discharge Pressure: 50.0
- Liquid Flow: 9.6
- HP: 2.00
from KSB AG
Design. Easy-to-service annular casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, suitability for handling foodstuffs certified by TNO according to EHEDG requirements (TNO G96-143 certificate). Applications. Hygienic handling of fluids in the... [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 174.0
- Liquid Flow: 4.4 to 1497.0
- Media Temperature: 230
from Watson-Marlow Fluid Technology Group
Watson-Marlow 720SN/RE, 720UN/RE, 720DuN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with continuous tubing element pumpheads. A extension pumphead is available for all models. Tough, rugged 720 cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]
- Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.0 to 8.8
- Discharge Size: 0.500 to 1.000
from Watson Marlow Pumps Group
Bredel engineering created an entirely new type of pump - the high-pressure hose pump. Its patented technology achieved what was believed to be impossible: the unbeatable simplicity, reliability and low maintenance needs of peristaltic pumping brought to high-flow, high-pressure duties. Today,... [See More]
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 232.0
- Liquid Flow: 39.0
- Power Source: 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
from KSB AG
Design. Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, standard version with volt-free changeover contact for general fault indication and live-zero monitoring of the connected sensors,... [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 145.0
- Liquid Flow: 308.2
- HP: 10.05
from Watson-Marlow Fluid Technology Group
Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of... [See More]
- Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.0 to 3.4
- Discharge Size: 0.472 to 0.669
from KSB AG
Design. Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps and continuously variable speed adjustmentof each pump for fully electronic control of the required supply pressure, with two standard volt-free changeover contacts for fault indication. Configuration... [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- HP: 10.05
- Liquid Flow: 308.2
- Pump Housing Material: Chrome Nickel Steel
from KSB AG
Design. Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, with volt-free changeover contact for generalfault indication and live-zero monitoring of the connected sensors, configuration and... [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 1981.3
- HP: 29.48
from KSB AG
Design. Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed adjustmentof one pump for fully electronic control of the required supply pressure. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl. [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 1981.3
- HP: 29.48
from KSB AG
Design. Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed control ofeach pump by PumpDrive speed control system. For fully electronic control of the required supply pressure. Configuration and functions to DIN 1988, Part 5. [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 704.5
- HP: 10.05
from KSB AG
Design. Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and stopping. Applications. For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater harvesting systems, service water... [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 286.2
- HP: 29.48
from KSB AG
Design. Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and flow-controlled stopping. Automated with automatic control unit. Applications. Water supply systems for residential and office buildings, irrigation/spray irrigation and rainwater... [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 145.0
- Liquid Flow: 35.2
- HP: 1.27
from KSB AG
Design. Fully automatic variable-speed package single-pump system with PumpDrive, pressure-controlled starting and flow-controlled stopping. Automated with PumpDrive. Applications. For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and... [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 286.2
- HP: 29.48
from KSB AG
Design. Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications. Water supply, spray irrigation and irrigation systems, washing plants, rainwater harvesting systems, water... [See More]
- Pump Type: Centrifugal Pump; Water Pump; Submersible Pump; Positive Displacement Pump
- HP: 1.47
- Liquid Flow: 35.2
- Media Temperature: 95
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage, district heating,... [See More]
- Pump Type: Sewage Pump; Centrifugal Pump; Condensate Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 10.0 to 220.1
- Media Temperature: 284
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system. Applications. Spray irrigation, irrigation,... [See More]
- Pump Type: Sewage Pump; Centrifugal Pump; Condensate Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1 to 884.7
- Liquid Flow: 6.6 to 2650.5
- Media Temperature: 230
from KSB AG
Design. Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings. Design to ATEX. Applications. Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water,... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Explosion Proof Pumps; Water Pump; Positive Displacement Pump
- Discharge Pressure: 174.0
- Liquid Flow: 8.8 to 1144.7
- HP: 60.31
from KSB AG
Design. Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system. Applications. Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 174.0
- Liquid Flow: 8.8 to 1144.7
- HP: 60.31
from KSB AG
Irrigation set for wells with a diameter of 4 inches, comprising a submersible borehole pump, type S 100D or UPA 100C, and control unit. Applications: general and domestic water supply, spray irrigation, general irrigation, artificial lowering of groundwater level, pressure boosting, fire... [See More]
- Pump Type: Water Pump; Submersible Pump; Positive Displacement Pump
- HP: 1.47
- Liquid Flow: 2.2 to 26.4
- Power Source: 230 VAC
from KSB AG
Design. Long-coupled, single-stage volute casing pump in back pull-out design. Applications. Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data. Type of bearing. Ball bearings. Casing partition. Radially split. Drive... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Water Pump; Submersible Pump; Sump Pump; Positive Displacement Pump
- HP: 1.61
- Discharge Pressure: 145.0
- Media Temperature: 221
from KSB AG
Design. Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 145.0
- Liquid Flow: 475.5
- Media Temperature: 14 to 230
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design. Applications. Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data. Type of bearing. Ball... [See More]
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 145.0
- Liquid Flow: 35.2
- HP: 1.74