Plastic Sanitary Pumps

20 Results
M025 Peristaltic Intermittent Duty Pump
from Clark Solutions

Model M025 Low flow DC powered peristaltic pump is designed for intermittent duty applications where economy is important. Continuous duty DC motors are available on a special basis. The molded case design features a hinged protective cover for easy tube change. The pump is an ideal dosing pump for... [See More]

  • Pump Housing Material: Plastic; Polycarbonate/ABS Blend
  • Liquid Flow: 0.1
  • Pump Type: Peristaltic Pump; Chemical Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Size: 0.063 to 0.189
300 Series Tube Pump -- Model 323Dz/D
from Watson Marlow Pumps Group

The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.5
  • Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC
520R2 NEMA 4X (IP66) Continuous Tubing Pump -- 520DuN/R2
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions. 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.9
  • Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 30.0
M045 Peristaltic Pump
from Clark Solutions

Model M045 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous slow feed applications. Designed with the Original Equipment Manufacturer in mind, these liquid peristaltic pumps are compactly packaged and light in weight. Model M045 peristaltic pumps offer a selection... [See More]

  • Pump Housing Material: Plastic; Polycarbonate/ABS Blend
  • Liquid Flow: 0.0
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Size: 0.063 to 0.157
520 NEMA 4X (IP66) Low-Pressure Pump -- Model 520DuN/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.9
  • Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 30.0
520REH NEMA 2 (IP31) High-Pressure Pump -- 520Du/REH
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads. 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.0 to 0.1
  • Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 100.0
M1500 Peristaltic Pump
from Clark Solutions

Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle. [See More]

  • Pump Housing Material: Plastic; Black Cycoloy
  • Liquid Flow: 0.4
  • Pump Type: Peristaltic Pump; Chemical Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Size: 0.252 to 0.315
520REL NEMA 2 (IP31) Low-Pressure Pump -- Model 520Du/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.9
  • Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 30.0
Base-plate Industrial Pump With 701RE Loadsure Element Pumphead -- 701FB/R
from Watson-Marlow Fluid Technology Group

Watson-Marlow 701FB/R : 0-2 bar fixed-speed IP55 pumps fitted with continuous tubing pumpheads; Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with tubing element pumpheads. 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged,... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 8.4
  • Pump Type: Peristaltic Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 29.0
M500 Peristaltic Pump
from Clark Solutions

Model M500 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous cycle applications. Designed with the Original Equipment Manufacturer in mind, the pump is compactly packaged and light in weight. A selection of tubing materials, motor choices and options address a... [See More]

  • Pump Housing Material: Plastic; Polycarbonate Standard, Noryl Optional
  • Liquid Flow: 0.2
  • Pump Type: Peristaltic Pump; Chemical Pump; Positive Displacement Pump
  • Discharge Size: 0.063 to 0.189
600 Series Mid-Flow Peristaltic Pump -- Model 620Di/LG
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 3.5
  • Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 60.0
Laboratory Pump With 313D Rapid Load Flip-top Pumphead -- 323E/D
from Watson-Marlow Fluid Technology Group

Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps. 323U and 323U analog-auto and enhanced... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.5
  • Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 29.0
620R NEMA 2 (IP31) Pump -- Model 620Du/R
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 4.2
  • Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 30.0
Process Pump With 520REL LoadSure Element Pumphead, IP66 -- 520DuN/REL
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads. The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.9
  • Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 30.0
720RE Close-Coupled Pump -- Model 701PB/R
from Watson Marlow Pumps Group

Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 7.7
  • Pump Type: Peristaltic Pump; Injection Pump; Positive Displacement Pump
  • Discharge Pressure: 100.0
Process Pump With 620RE Loadsure Element Pumphead, IP31 -- 620Di/RE
from Watson-Marlow Fluid Technology Group

620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.0 to 4.8
  • Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 60.0
Process Pump With 701R Continuous Tubing Pumphead -- 720SN/R
from Watson-Marlow Fluid Technology Group

Watson-Marlow 720SN/R, 720UN/R, 720DuN/R: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure continuous tubing pumpheads. A extension pumphead is available for all models. Tough, rugged 720N cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.0 to 8.8
  • Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 29.0
Process Pump With 701RE Loadsure Element Pumphead -- 720SN/RE
from Watson-Marlow Fluid Technology Group

Watson-Marlow 720SN/RE, 720UN/RE, 720DuN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with continuous tubing element pumpheads. A extension pumphead is available for all models. Tough, rugged 720 cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.0 to 8.8
  • Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 29.0
Process Pump With Four-roller Low Pulse Pumphead 620RE4, IP66 -- 620DuN/RE4
from Watson-Marlow Fluid Technology Group

Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.0 to 3.4
  • Pump Type: Peristaltic Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
  • Discharge Pressure: 30.0
Surgical Ablation Pumps -- 400RXMD
from Watson-Marlow Fluid Technology Group

New generation pumps, purpose-designed for incorporation in to your medical applications such as RF ablation or cardiac ablations. The 400RXMD pump delivers very low flows between 5-100 ml/min at pressures up to 6 bar (87psi) through catheters or needles in cooling applications. New double clamp... [See More]

  • Pump Housing Material: Plastic
  • Liquid Flow: 0.1
  • Pump Type: Peristaltic Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 87.0