Aluminum Sanitary Pumps
from Watson-Marlow Fluid Technology Group
Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off... [See More]
- Pump Housing Material: Aluminum
- Liquid Flow: 0.7 to 9.1
- Pump Type: Peristaltic Pump; Metering Pump; Explosion Proof Pumps (optional feature); Positive Displacement Pump
- Discharge Pressure: 29.0 to 50.8
from Watson Marlow Pumps Group
Ultra-compact with single control for direction, speed, start/stop. Analogue speed control and remote switching via a 15D connectorThe 401U/D1 accepts standard 1.6mm wall tubing up to 3.2mm bore in seven different tube materials and has sprung quick-release tube clamps. [See More]
- Pump Housing Material: Aluminum
- Liquid Flow: 0.0
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Dosing Pump; Positive Displacement Pump
- Power Source: 115 VAC
from Watson Marlow Pumps Group
25mm pump provides a maximum flow rate of 575 gph. Self-priming and dry running, with no valves, seals or glands. Hinged access door makes tube loading simple and safe. Long life USP Class VI Bioprene or STA-PURE tubing. Ideal for viscous or shear sensitive products. Motor/gearbox and control... [See More]
- Pump Housing Material: Aluminum
- Liquid Flow: 9.6
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Explosion Proof Pumps (optional feature); Positive Displacement Pump
- Discharge Pressure: 50.0