Cast Iron Sanitary Pumps
from Cornell Pump Company
Cornell's Hot Oil pumps are the pump of choice for food processors around the world. Enhanced vapor handling characteristics are the focal point on Cornell's latest hot cooking oil pump innovations. When fresh product passes through the fryers a great deal of water is involved. The water travels... [See More]
- Pump Housing Material: Cast Iron; Stainless Steel (optional feature); Ductile Iron
- Liquid Flow: 2400.0 to 7000.0
- Pump Type: Centrifugal Pump
- Discharge Size: 1.000 to 10.000
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage, district heating,... [See More]
- Pump Housing Material: Cast Iron
- Liquid Flow: 10.0 to 220.1
- Pump Type: Sewage Pump; Centrifugal Pump; Condensate Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
from Watson Marlow Pumps Group
Bredel engineering created an entirely new type of pump - the high-pressure hose pump. Its patented technology achieved what was believed to be impossible: the unbeatable simplicity, reliability and low maintenance needs of peristaltic pumping brought to high-flow, high-pressure duties. Today,... [See More]
- Pump Housing Material: Cast Iron
- Liquid Flow: 39.0
- Pump Type: Peristaltic Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 232.0
from Cornell Pump Company
Cornell introduced the first Hydro-Transport food process pump to the industry almost 40 years ago. Unlike Solids Handling pumps, or other types of pumps, that are sometimes used in the food industry the Cornell P and PP series pumps are designed and manufactured with the sole purpose of pumping... [See More]
- Pump Housing Material: Cast Iron
- Liquid Flow: 1700.0 to 8300.0
- Pump Type: Centrifugal Pump; Water Pump
- Discharge Size: 3.000 to 12.000
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design. Applications. Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data. Type of bearing. Ball... [See More]
- Pump Housing Material: Cast Iron; Stainless Steel
- Liquid Flow: 35.2
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 145.0
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design, with power cable, plug and Controlmatic E automatic control unit switching the pump on and off as consumers are opened / closed and protecting the pump against dry running. Automated with automatic control unit. Applications. [See More]
- Pump Housing Material: Cast Iron; Stainless Steel
- Liquid Flow: 35.2
- Pump Type: Centrifugal Pump; Water Pump; Positive Displacement Pump
- Discharge Pressure: 145.0