Dual Screen Operation Frame Grabbers

2 Results
Alta-AN2 -- ALT-PCE-AN2
from BitFlow, Inc.

The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers... [See More]

  • Features: Dual screen operation; Hardware image processor; Hardware scaling; Strobe output; Accepts video timing signals; Generates video timing signals
  • Analog / Digital: Analog camera inputs
  • Color / Mono: Monochrome; Color
  • Analog Input Pixel Depth: 24
Karbon 4D -- KBN-PCE-CL4-D
from BitFlow, Inc.

Karbon-CL is the world's first four-camera PCI Express frame grabber. It can simultaneously acquire from up to four Base CL cameras or two Full CL cameras (including 10-tap CL). It is built on top of BitFlow's FlowThru technology, which provides zero latency access to data, super low CPU usage, and... [See More]

  • Features: Dual screen operation; Hardware image processor; Accepts video timing signals; Generates video timing signals
  • Analog / Digital: Digital camera inputs
  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 160