Color Frame Grabbers

25 Results
External Frame Grabber -- iPORT™ SKB-GigE
from Pleora Technologies Inc.

Enhance the usability of Skoopia ® 21Z30S block cameras allowing designers to incorporate them as native GigE Vision ® cameras. Pleora ’s iPORT ™ SKB-GigE External Frame Grabber provides an intuitive approach to add GigE Vision ® connectivity to Skoopia ™ 21Z30S block... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 8 to 16
  • Analog / Digital: Digital camera inputs
  • Acquisition Features: Trigger Input
CameraLink HS Digital Frame Grabbers -- Xtium2-CLHS PX8
from Teledyne DALSA

The Next Generation of Frame Grabbers. Building on the field proven Teledyne DALSA ’s Xtium family of frame grabbers, the Xtium ™ 2 CLHS PX8 features CameraLink HS standard on the PCI Express ™ Gen 3.0 platform. The Xtium2-CLHS supports Active Optical Cable (AOC) and industry... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 16
  • Analog / Digital: Digital camera inputs
  • Acquisition Features: Trigger Input; Line scan capture
GigE External Frame Grabber -- iPORT™ CL-GigE
from Pleora Technologies Inc.

Pleora ’s iPORT ™ CL-GigE External Frame Grabbers allows designers to treat Camera Link ® Base configuration cameras as native GigE Vision ® cameras in vision systems operating in -40 °C to +60 °C environments. With these external frame grabbers, Camera Link cameras can... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 8 to 16
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: RS-422
Digital Frame Grabbers -- Xtium
from Teledyne DALSA

The Xtium series delivers higher bandwidth to sustain Camera Link 80-Bit modes over longer cable distances and supports a wide variety of area and line scan color and monochrome cameras, all in a compact, single slot solution. [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 80
  • Analog / Digital: Digital camera inputs
  • Acquisition Features: Line scan capture
HDMI/DVI External Frame Grabber -- vDisplay HDI-Pro
from Pleora Technologies Inc.

Pleora ’s vDisplay HDI-Pro External Frame Grabbers are compact, solid-state products that eliminate PCs at display monitors in applications where size, weight, power, or reliability are critical considerations. The vDisplay HDI-Pro receives video data from GigE Vision compliant cameras and... [See More]

  • Color / Mono: Monochrome; Color
  • Acquisition Features: Line scan capture
  • Analog / Digital: Analog camera inputs; Digital camera inputs
  • Operating Temp: 32 to 158
LVDS Camera External Frame Grabber -- iPORT™ PT1000-LV
from Pleora Technologies Inc.

Pleora ’s iPORT ™ PT1000-LV External Frame Grabbers allow system manufacturers and integrators to treat LVDS cameras as native GigE Vision ® cameras. With these external frame grabbers, LVDS cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) and can be mixed with native... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 16
  • Analog / Digital: Digital camera inputs
  • Acquisition Features: Trigger Input; Line scan capture
Ten Gigabit Ethernet External Frame Grabber -- iPORT™ CL-Ten
from Pleora Technologies Inc.

Pleora ’s iPORT ™ CL-Ten External Frame Grabbers use a high-performance GigE Vision ® 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low,... [See More]

  • Color / Mono: Color
  • Acquisition Features: Trigger Input; Line scan capture
  • Analog / Digital: Digital camera inputs
  • Video Inputs: 2
USB 3.0 External Frame Grabber -- iPORT™ CL-U3
from Pleora Technologies Inc.

Pleora ’s iPORT ™ CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera Link ® cameras into native USB3 Vision ™ cameras. [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 8 to 24
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: RS-422
Matrox Helios eA/XA -- HEL 2M QHAL
from Matrox Imaging

Matrox Helios eA/ XA is a high frequency and high fidelity analog x4 PCIe ™ / PCI-X ® frame grabber with powerful pre-processing capabilities. [See More]

  • Color / Mono: Monochrome; Color
  • Acquisition Formats: RGB
  • Analog / Digital: Analog camera inputs
  • Acquisition Features: Trigger Input; Line scan capture
Alta-AN1 -- ALT-PCE-AN1
from BitFlow, Inc.

The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers... [See More]

  • Color / Mono: Monochrome; Color
  • Analog Input Pixel Depth: 24
  • Analog / Digital: Analog camera inputs
  • Acquisition Formats: RGB; Non-standard/Other
Matrox Helios eCL/XCL -- HEL 2M SFCL
from Matrox Imaging

Matrox Helios eCL/XCL is a complete Camera Link ® x4 PCIe ™/PCI-X ® frame grabber that offers powerful pre-processing capabilities. [See More]

  • Color / Mono: Monochrome; Color
  • Acquisition Formats: RGB
  • Analog / Digital: Analog camera inputs
  • Acquisition Features: Trigger Input; Line scan capture
Karbon 2D -- KBN-PCE-CL2-D
from BitFlow, Inc.

Karbon-CL is the world's first four-camera PCI Express frame grabber. It can simultaneously acquire from up to four Base CL cameras or two Full CL cameras (including 10-tap CL). It is built on top of BitFlow's FlowThru technology, which provides zero latency access to data, super low CPU usage, and... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 160
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: Non-standard/Other
Matrox Morphis -- MOR/4VD
from Matrox Imaging

Matrox Morphis is a cost-effective peripheral board that features a dual or quad decoder design for fast camera switching or simultaneous acquisition of up to four live video streams, and includes real-time JPEG2000 compression/decompression. [See More]

  • Color / Mono: Monochrome; Color
  • Acquisition Formats: RS-170; CCIR; NTSC; Y/C; PAL
  • Analog / Digital: Analog camera inputs
  • Acquisition Features: Trigger Input
Neon-CL -- NEO-PCE-CLB
from BitFlow, Inc.

Simplify your industrial or semiconductor imaging application with BitFlow's new Neon-CL, the world's first Power over Camera Link (PoCL) frame grabber. PoCL is the new Camera Link (CL) standard for providing power to the camera over the CL cable. With the Neon-CL, Camera Link now supports simple,... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 24
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: Non-standard/Other
Matrox Morphis Evo -- MOREVOE
from Matrox Imaging

Matrox Morphis Evo is a cost-effective board for digital video recording (DVR) applications that require real-time capture and simultaneous compression of up to 16 standard video sources in full resolution and frame rate. [See More]

  • Color / Mono: Monochrome; Color
  • Acquisition Formats: RS-170; CCIR; RS-422; NTSC; PAL; Non-standard/Other
  • Analog / Digital: Analog camera inputs
  • Video Inputs: 16
R3-CL -- R3-PCI-CL13
from BitFlow, Inc.

The R3 frame grabber family has been designed to simplify the task of interfacing today's Camera Link cameras to a wide array of imaging applications. The R3-CL can acquire from almost every Base CL camera manufactured. Combining the power of a proven, sophisticated acquisition/DMA engine with a... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 24
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: Non-standard/Other
Matrox Morphis QxT -- MORQ/16VD/M4
from Matrox Imaging

Matrox Morphis QxT is the ideal video capture board for video surveillance applications. The board supports simultaneous acquisition and real-time MPEG-4 encoding of 16 independent standard video sources. [See More]

  • Color / Mono: Monochrome; Color
  • Acquisition Formats: RS-170; CCIR; NTSC; PAL
  • Analog / Digital: Analog camera inputs
  • Video Inputs: 16
R3-DIF -- R3-PCI-DIF
from BitFlow, Inc.

The R3 frame grabber family has been designed to simplify the task of interfacing today's digital cameras to a wide array of imaging applications. The R3-DIF can interface to almost every LVDS camera manufactured (up to 32 bits). Combining the power of a proven, sophisticated acquisition/DMA engine... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 32
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: RS-422; Non-standard/Other
Matrox Radient eCL -- RAD 1G QB 110400
from Matrox Imaging

Matrox Radient eCL-B quad-Base Camera Link ® frame grabber with 1 GB DDR2-667 SDRAM, Altera ® Stratix ® III EP3SL110-C4 processing FPGA and 0 MB SRAM. [See More]

  • Color / Mono: Color
  • Acquisition Formats: Non-standard/Other
  • Analog / Digital: Digital camera inputs
  • Acquisition Features: Trigger Input; Line scan capture; Gain scaling; Offset scaling
Road Runner 11 -- RUN-PCI-11
from BitFlow, Inc.

BitFlow designed the Road Runner from the ground up to support demanding digital imaging applications. Since it's initial development, the Road Runner has been designed into 100s of successful applications and continues to solve the most demanding interface and application requirements. The... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 8
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: RS-422
Matrox Solios eA/XA -- SOL 6M 4A
from Matrox Imaging

Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe ™ / PCI-X ® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks. [See More]

  • Color / Mono: Monochrome; Color
  • Acquisition Formats: RGB
  • Analog / Digital: Analog camera inputs
  • Acquisition Features: Trigger Input
Matrox Solios eCL/XCL -- SOL 6M CL
from Matrox Imaging

Matrox Solios eCL/XCL is a cost-effective Camera Link ® frame grabber with high-performance x4 PCIe ™ / PCI-X ® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks. [See More]

  • Color / Mono: Monochrome; Color
  • Acquisition Formats: RGB
  • Analog / Digital: Digital camera inputs
  • Acquisition Features: Line scan capture
Matrox Solios eCL/XCL-B -- SOL 6M CLB
from Matrox Imaging

Matrox Solios eCL/XCL-B is an entry-level single-Base Camera Link ® frame grabber available for x1 PCIe ™ or PCI-X ®. [See More]

  • Color / Mono: Monochrome; Color
  • Acquisition Formats: RGB
  • Analog / Digital: Analog camera inputs
  • Acquisition Features: Line scan capture
Matrox Solios eV-CL -- SOL 2M EV CLB
from Matrox Imaging

Matrox Solios eV-CL is a value-packed x4 PCIe ™ frame grabber that supports the full-range of Camera Link ® interfaces (dual-Base, single Medium/Full, 10-tap and PoCL) and offloads typical pixel pre-processing tasks. [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 24
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: Non-standard/Other
Matrox Vio -- VIO 7 IA OA
from Matrox Imaging

Matrox Vio is a family of PCIe ™ video capture and display boards for handling high-definition (HD) and standard-definition (SD) video in Serial Digital Interface (SDI) or analog formats. [See More]

  • Color / Mono: Monochrome; Color
  • Acquisition Formats: CCIR; NTSC; Y/C; PAL; RGB; Non-standard/Other
  • Analog / Digital: Analog camera inputs
  • Video Inputs: 1