RGB Frame Grabbers
3 Results
Matrox Radient eCL -- RAD 1G QB 110400
from Matrox Imaging
from Matrox Imaging
Matrox Radient eCL-B quad-Base Camera Link ® frame grabber with 1 GB DDR2-667 SDRAM, Altera ® Stratix ® III EP3SL110-C4 processing FPGA and 0 MB SRAM. [See More]
- Outputs: RGB
- Analog / Digital: Digital camera inputs
- Color / Mono: Color
- Acquisition Formats: Non-standard/Other
Alta-AN1 -- ALT-PCE-AN1
from BitFlow, Inc.
from BitFlow, Inc.
The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers... [See More]
- Outputs: RGB
- Analog / Digital: Analog camera inputs
- Color / Mono: Monochrome; Color
- Analog Input Pixel Depth: 24
Matrox Solios eV-CL -- SOL 2M EV CLB
from Matrox Imaging
from Matrox Imaging
Matrox Solios eV-CL is a value-packed x4 PCIe frame grabber that supports the full-range of Camera Link ® interfaces (dual-Base, single Medium/Full, 10-tap and PoCL) and offloads typical pixel pre-processing tasks. [See More]
- Outputs: RGB
- Analog / Digital: Digital camera inputs
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 24