Accepts Video Timing Signals Frame Grabbers
from Teledyne DALSA
The Next Generation of Frame Grabbers. Building on the field proven Teledyne DALSA ’s Xtium family of frame grabbers, the Xtium ™ 2 CLHS PX8 features CameraLink HS standard on the PCI Express ™ Gen 3.0 platform. The Xtium2-CLHS supports Active Optical Cable (AOC) and industry... [See More]
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 16
- Analog / Digital: Digital camera inputs
- Acquisition Features: Trigger Input; Line scan capture
from Matrox Imaging
Matrox Helios eA/ XA is a high frequency and high fidelity analog x4 PCIe / PCI-X ® frame grabber with powerful pre-processing capabilities. [See More]
- Color / Mono: Monochrome; Color
- Acquisition Formats: RGB
- Analog / Digital: Analog camera inputs
- Acquisition Features: Trigger Input; Line scan capture
from BitFlow, Inc.
The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers... [See More]
- Color / Mono: Monochrome; Color
- Analog Input Pixel Depth: 24
- Analog / Digital: Analog camera inputs
- Acquisition Formats: RGB; Non-standard/Other
from Matrox Imaging
Matrox Helios eCL/XCL is a complete Camera Link ® x4 PCIe /PCI-X ® frame grabber that offers powerful pre-processing capabilities. [See More]
- Color / Mono: Monochrome; Color
- Acquisition Formats: RGB
- Analog / Digital: Analog camera inputs
- Acquisition Features: Trigger Input; Line scan capture
from BitFlow, Inc.
Karbon-CL is the world's first four-camera PCI Express frame grabber. It can simultaneously acquire from up to four Base CL cameras or two Full CL cameras (including 10-tap CL). It is built on top of BitFlow's FlowThru technology, which provides zero latency access to data, super low CPU usage, and... [See More]
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 160
- Analog / Digital: Digital camera inputs
- Acquisition Formats: Non-standard/Other
from Matrox Imaging
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe / PCI-X ® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks. [See More]
- Color / Mono: Monochrome; Color
- Acquisition Formats: RGB
- Analog / Digital: Analog camera inputs
- Acquisition Features: Trigger Input
from BitFlow, Inc.
Simplify your industrial or semiconductor imaging application with BitFlow's new Neon-CL, the world's first Power over Camera Link (PoCL) frame grabber. PoCL is the new Camera Link (CL) standard for providing power to the camera over the CL cable. With the Neon-CL, Camera Link now supports simple,... [See More]
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 24
- Analog / Digital: Digital camera inputs
- Acquisition Formats: Non-standard/Other
from Matrox Imaging
Matrox Solios eV-CL is a value-packed x4 PCIe frame grabber that supports the full-range of Camera Link ® interfaces (dual-Base, single Medium/Full, 10-tap and PoCL) and offloads typical pixel pre-processing tasks. [See More]
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 24
- Analog / Digital: Digital camera inputs
- Acquisition Formats: Non-standard/Other
from Matrox Imaging
Matrox Vio is a family of PCIe video capture and display boards for handling high-definition (HD) and standard-definition (SD) video in Serial Digital Interface (SDI) or analog formats. [See More]
- Color / Mono: Monochrome; Color
- Acquisition Formats: CCIR; NTSC; Y/C; PAL; RGB; Non-standard/Other
- Analog / Digital: Analog camera inputs
- Video Inputs: 1