High Resolution Cameras (1k x 1k) Frame Grabbers

6 Results
Alta-AN1 -- ALT-PCE-AN1
from BitFlow, Inc.

The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers... [See More]

  • Color / Mono: Monochrome; Color
  • Analog Input Pixel Depth: 24
  • Analog / Digital: Analog camera inputs
  • Acquisition Formats: RGB; Non-standard/Other
Karbon 2D -- KBN-PCE-CL2-D
from BitFlow, Inc.

Karbon-CL is the world's first four-camera PCI Express frame grabber. It can simultaneously acquire from up to four Base CL cameras or two Full CL cameras (including 10-tap CL). It is built on top of BitFlow's FlowThru technology, which provides zero latency access to data, super low CPU usage, and... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 160
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: Non-standard/Other
Neon-CL -- NEO-PCE-CLB
from BitFlow, Inc.

Simplify your industrial or semiconductor imaging application with BitFlow's new Neon-CL, the world's first Power over Camera Link (PoCL) frame grabber. PoCL is the new Camera Link (CL) standard for providing power to the camera over the CL cable. With the Neon-CL, Camera Link now supports simple,... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 24
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: Non-standard/Other
R3-CL -- R3-PCI-CL13
from BitFlow, Inc.

The R3 frame grabber family has been designed to simplify the task of interfacing today's Camera Link cameras to a wide array of imaging applications. The R3-CL can acquire from almost every Base CL camera manufactured. Combining the power of a proven, sophisticated acquisition/DMA engine with a... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 24
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: Non-standard/Other
R3-DIF -- R3-PCI-DIF
from BitFlow, Inc.

The R3 frame grabber family has been designed to simplify the task of interfacing today's digital cameras to a wide array of imaging applications. The R3-DIF can interface to almost every LVDS camera manufactured (up to 32 bits). Combining the power of a proven, sophisticated acquisition/DMA engine... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 32
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: RS-422; Non-standard/Other
Road Runner 11 -- RUN-PCI-11
from BitFlow, Inc.

BitFlow designed the Road Runner from the ground up to support demanding digital imaging applications. Since it's initial development, the Road Runner has been designed into 100s of successful applications and continues to solve the most demanding interface and application requirements. The... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 8
  • Analog / Digital: Digital camera inputs
  • Acquisition Formats: RS-422