Strobe Output Frame Grabbers

2 Results
CameraLink HS Digital Frame Grabbers -- Xtium2-CLHS PX8
from Teledyne DALSA

The Next Generation of Frame Grabbers. Building on the field proven Teledyne DALSA ’s Xtium family of frame grabbers, the Xtium ™ 2 CLHS PX8 features CameraLink HS standard on the PCI Express ™ Gen 3.0 platform. The Xtium2-CLHS supports Active Optical Cable (AOC) and industry... [See More]

  • Color / Mono: Monochrome; Color
  • Digital Input Pixel Depth: 16
  • Analog / Digital: Digital camera inputs
  • Acquisition Features: Trigger Input; Line scan capture
Alta-AN1 -- ALT-PCE-AN1
from BitFlow, Inc.

The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers... [See More]

  • Color / Mono: Monochrome; Color
  • Analog Input Pixel Depth: 24
  • Analog / Digital: Analog camera inputs
  • Acquisition Formats: RGB; Non-standard/Other