Hardware Image Processor Frame Grabbers
from Teledyne DALSA
The Next Generation of Frame Grabbers. Building on the field proven Teledyne DALSA ’s Xtium family of frame grabbers, the Xtium ™ 2 CLHS PX8 features CameraLink HS standard on the PCI Express ™ Gen 3.0 platform. The Xtium2-CLHS supports Active Optical Cable (AOC) and industry... [See More]
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 16
- Analog / Digital: Digital camera inputs
- Acquisition Features: Trigger Input; Line scan capture
from Matrox Imaging
Matrox Helios eCL/XCL is a complete Camera Link ® x4 PCIe /PCI-X ® frame grabber that offers powerful pre-processing capabilities. [See More]
- Color / Mono: Monochrome; Color
- Acquisition Formats: RGB
- Analog / Digital: Analog camera inputs
- Acquisition Features: Trigger Input; Line scan capture
from BitFlow, Inc.
The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers... [See More]
- Color / Mono: Monochrome; Color
- Analog Input Pixel Depth: 24
- Analog / Digital: Analog camera inputs
- Acquisition Formats: RGB; Non-standard/Other
from Matrox Imaging
Matrox Morphis is a cost-effective peripheral board that features a dual or quad decoder design for fast camera switching or simultaneous acquisition of up to four live video streams, and includes real-time JPEG2000 compression/decompression. [See More]
- Color / Mono: Monochrome; Color
- Acquisition Formats: RS-170; CCIR; NTSC; Y/C; PAL
- Analog / Digital: Analog camera inputs
- Acquisition Features: Trigger Input
from BitFlow, Inc.
Karbon-CL is the world's first four-camera PCI Express frame grabber. It can simultaneously acquire from up to four Base CL cameras or two Full CL cameras (including 10-tap CL). It is built on top of BitFlow's FlowThru technology, which provides zero latency access to data, super low CPU usage, and... [See More]
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 160
- Analog / Digital: Digital camera inputs
- Acquisition Formats: Non-standard/Other
from Matrox Imaging
Matrox Morphis Evo is a cost-effective board for digital video recording (DVR) applications that require real-time capture and simultaneous compression of up to 16 standard video sources in full resolution and frame rate. [See More]
- Color / Mono: Monochrome; Color
- Acquisition Formats: RS-170; CCIR; RS-422; NTSC; PAL; Non-standard/Other
- Analog / Digital: Analog camera inputs
- Video Inputs: 16
from BitFlow, Inc.
Simplify your industrial or semiconductor imaging application with BitFlow's new Neon-CL, the world's first Power over Camera Link (PoCL) frame grabber. PoCL is the new Camera Link (CL) standard for providing power to the camera over the CL cable. With the Neon-CL, Camera Link now supports simple,... [See More]
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 24
- Analog / Digital: Digital camera inputs
- Acquisition Formats: Non-standard/Other
from Matrox Imaging
Matrox Morphis QxT is the ideal video capture board for video surveillance applications. The board supports simultaneous acquisition and real-time MPEG-4 encoding of 16 independent standard video sources. [See More]
- Color / Mono: Monochrome; Color
- Acquisition Formats: RS-170; CCIR; NTSC; PAL
- Analog / Digital: Analog camera inputs
- Video Inputs: 16
from BitFlow, Inc.
The R3 frame grabber family has been designed to simplify the task of interfacing today's Camera Link cameras to a wide array of imaging applications. The R3-CL can acquire from almost every Base CL camera manufactured. Combining the power of a proven, sophisticated acquisition/DMA engine with a... [See More]
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 24
- Analog / Digital: Digital camera inputs
- Acquisition Formats: Non-standard/Other
from Matrox Imaging
Matrox Radient eCL-B quad-Base Camera Link ® frame grabber with 1 GB DDR2-667 SDRAM, Altera ® Stratix ® III EP3SL110-C4 processing FPGA and 0 MB SRAM. [See More]
- Color / Mono: Color
- Acquisition Formats: Non-standard/Other
- Analog / Digital: Digital camera inputs
- Acquisition Features: Trigger Input; Line scan capture; Gain scaling; Offset scaling
from BitFlow, Inc.
The R3 frame grabber family has been designed to simplify the task of interfacing today's digital cameras to a wide array of imaging applications. The R3-DIF can interface to almost every LVDS camera manufactured (up to 32 bits). Combining the power of a proven, sophisticated acquisition/DMA engine... [See More]
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 32
- Analog / Digital: Digital camera inputs
- Acquisition Formats: RS-422; Non-standard/Other
from Matrox Imaging
Matrox Solios eV-CL is a value-packed x4 PCIe frame grabber that supports the full-range of Camera Link ® interfaces (dual-Base, single Medium/Full, 10-tap and PoCL) and offloads typical pixel pre-processing tasks. [See More]
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 24
- Analog / Digital: Digital camera inputs
- Acquisition Formats: Non-standard/Other
from BitFlow, Inc.
BitFlow designed the Road Runner from the ground up to support demanding digital imaging applications. Since it's initial development, the Road Runner has been designed into 100s of successful applications and continues to solve the most demanding interface and application requirements. The... [See More]
- Color / Mono: Monochrome; Color
- Digital Input Pixel Depth: 8
- Analog / Digital: Digital camera inputs
- Acquisition Formats: RS-422
from Matrox Imaging
Matrox Vio is a family of PCIe video capture and display boards for handling high-definition (HD) and standard-definition (SD) video in Serial Digital Interface (SDI) or analog formats. [See More]
- Color / Mono: Monochrome; Color
- Acquisition Formats: CCIR; NTSC; Y/C; PAL; RGB; Non-standard/Other
- Analog / Digital: Analog camera inputs
- Video Inputs: 1