Brass Pulsation Dampeners
from Ashcroft Inc.
The Ashcroft ® 1112 pressure snubber is used for protecting measurement instruments from sudden pressure increases or fluctuations. This enables sensing instruments to provide consistent readings, while extending product service life. An ideal solution for satisfying applications with... [See More]
- Housing Material: Brass; Stainless (optional feature); Monel
- Maximum Pressure: 15000
- Type: Snubber
- Type: ThreadedInlet
from Mid-West Instrument
The Model 150 “Vari-Damp ® ” all purpose pulsation dampener features both a fine thread needle valve for adjusting dampening characteristics and a Precision Controlled Flow Rate Ball Check to block line surges, shock waves, or fluid hammer. This adjustment can be performed with the... [See More]
- Housing Material: Brass
- Maximum Pressure: 5000
- Type: Adjustable
- Size: 0.5000
from Ashcroft Inc.
The Ashcroft ® 1106 pulsation dampener is used to protect measuring instruments from sudden increases and fluctuations of pressure. This enables consistent readings from sensing instruments, and serves to extend service life. An ideal solution for satisfying applications with challenging... [See More]
- Housing Material: Brass; Stainless (optional feature)
- Maximum Pressure: 5000
- Type: Snubber
- Type: ThreadedInlet