Pressure Snubber Pulsation Dampeners

3 Results
Pulsation Dampeners -- Selene PDA (200) Series
from ARGAL s.r.l.

APPLICATIONS. The pulsation dampeners Selene, model PDA are installed in proximity of the delivery of the pump and remarkably reduce the amplitude of the pulsations, the liquid hammers and the vibration of the pump. Use is advisable in presence of random peaks of pressure, thermal expansions,... [See More]

  • Type: LiquidFilled; Snubber
  • Bladder / Bellows Material: PTFE; Santoprene; Keyflex
  • Size: 2
  • Housing Material: PVDF; Polypropylene; Stainless
Pressure Snuibber to Protect Measuring Instruments
from Ashcroft Inc.

The Ashcroft ® 1112 pressure snubber is used for protecting measurement instruments from sudden pressure increases or fluctuations. This enables sensing instruments to provide consistent readings, while extending product service life. An ideal solution for satisfying applications with... [See More]

  • Type: Snubber
  • Type: ThreadedInlet
  • Maximum Pressure: 15000
  • Housing Material: Brass; Stainless (optional feature); Monel
Pulsation Dampener to Protect Measuring Instruments
from Ashcroft Inc.

The Ashcroft ® 1106 pulsation dampener is used to protect measuring instruments from sudden increases and fluctuations of pressure. This enables consistent readings from sensing instruments, and serves to extend service life. An ideal solution for satisfying applications with challenging... [See More]

  • Type: Snubber
  • Type: ThreadedInlet
  • Maximum Pressure: 5000
  • Housing Material: Brass; Stainless (optional feature)