Threaded Inlet Pulsation Dampeners
from Plast-O-Matic Valves, Inc.
PDS is available in three capacities/sizes: 10 cubic inch capacity with a 1" NPT process connection, 50 cubic inch capacity with a 2" NPT process connection, and 180 cubic inch capacity with a 3" NPT process connection. Body materials are choice of Geon PVC, CPVC, Natural Polypropylene, or Kynar... [See More]
- Type: ThreadedInlet; NPT
- Maximum Pressure: 150
- Type: Chargeable; Water Hammer Arrestor
- Dampener Volume: 180
from Clark Solutions
Model EQ 100 Automatic Diaphragm Pulsation Dampener. Use with MICR, B50, B80/81 Air Operated Diaphragm Pumps. DESCRIPTION. EQ 100 automatic diaphragm pulsation dampeners feature solid construction and high performance. They are fitted to the discharge line of diaphragm pumps in order to smooth... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 102
- Type: Automatic
- Size: 1
from CoorsTek
Pulsation Dampeners (often referred to as dampers) are hydro-pneumatic devices designed to remove pulsations, vibrations, and noise caused by positive displacement pumps in fluid systems. Using pulsation dampeners on positive displacement pumped systems will result in improved instrument readings,... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 15000
- Type: Chargeable; LiquidFilled
- Bladder / Bellows Material: PTFE (optional feature); 10 Types of Rubber
from Mid-West Instrument
The Model 150 “Vari-Damp ® ” all purpose pulsation dampener features both a fine thread needle valve for adjusting dampening characteristics and a Precision Controlled Flow Rate Ball Check to block line surges, shock waves, or fluid hammer. This adjustment can be performed with the... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 3000
- Type: Adjustable
- Size: 0.2500
from General Pump
Industrial pulsation dampener, forged steel. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as... [See More]
- Type: ThreadedInlet
- Size: 0.7500
- Maximum Pressure: 4750
- Housing Material: Forged Steel
from Watts
Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working pressure. TEMPERATURE... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 150
- Type: Chargeable
- Housing Material: Copper
from Ashcroft Inc.
The Ashcroft ® 1112 pressure snubber is used for protecting measurement instruments from sudden pressure increases or fluctuations. This enables sensing instruments to provide consistent readings, while extending product service life. An ideal solution for satisfying applications with... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 15000
- Type: Snubber
- Housing Material: Brass; Stainless (optional feature); Monel
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. Only the Lower Body is 316SS. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It will prolong the life of the pump and system components by... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 2600
- Type: Chargeable
- Dampener Volume: 45
from Clark Solutions
Model EQ 200 Automatic Diaphragm Pulsation Dampener. Use with B100, B150, B251 Air Operated Diaphragm Pumps. DESCRIPTION. EQ 200 automatic diaphragm pulsation dampeners feature solid construction and high performance. They are fitted to the discharge line of diaphragm pumps in order to smooth... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 102
- Type: Automatic
- Size: 1.5
from General Pump
Industrial pulsation dampener, forged steel. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as... [See More]
- Type: ThreadedInlet
- Size: 0.7500
- Maximum Pressure: 2150
- Housing Material: Stainless
from Watts
Series LF05 Lead Free* Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series LF05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 150
- Type: Chargeable
- Size: 0.3750 to 0.7500
from Ashcroft Inc.
The Ashcroft ® 1106 pulsation dampener is used to protect measuring instruments from sudden increases and fluctuations of pressure. This enables consistent readings from sensing instruments, and serves to extend service life. An ideal solution for satisfying applications with challenging... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 5000
- Type: Snubber
- Housing Material: Brass; Stainless (optional feature)
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an NBR bladder for special fluid... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 3000
- Type: Chargeable
- Dampener Volume: 10
from Clark Solutions
Model EQ 302 Automatic Diaphragm Pulsation Dampener. Use with B502 Air Operated Diaphragm Pumps. DESCRIPTION. EQ 302 automatic diaphragm pulsation dampeners feature solid construction and high performance. They are fitted to the discharge line of diaphragm pumps in order to smooth pulsating flows,... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 102
- Type: Automatic
- Size: 2
from General Pump
Industrial pulsation dampener, 316 Stainless Steel. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle... [See More]
- Type: ThreadedInlet
- Size: 0.5000
- Maximum Pressure: 3050
- Bladder / Bellows Material: Nitrile Rubber
from Watts
Lead Free* Series LF150A Water Hammer Arrestors are used in residential applications to control water pressure shock and prevent water hammer conditions. It consists of a pre-charged air chamber that is rechargeable, an air-tight sealing cap, standard tire valve connection for easy charging,... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 150
- Type: Chargeable
- Size: 0.5000 to 0.7500
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. This nitrogen pre-charged at the factory ready to be installation on the discharge side of the pump. It will prolong the life of the pump and system components by reducing pulsation... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 3000
- Type: Chargeable
- Dampener Volume: 45
from Clark Solutions
Model EQ 303 Automatic Diaphragm Pulsation Dampener. Use with B503 Air Operated Diaphragm Pumps. DESCRIPTION. EQ 303 automatic diaphragm pulsation dampeners feature solid construction and high performance. They are fitted to the discharge line of diaphragm pumps in order to smooth pulsating flows,... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 102
- Type: Automatic
- Size: 3
from General Pump
Industrial pulsation dampener, forged steel. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as... [See More]
- Type: ThreadedInlet
- Size: 0.5000
- Maximum Pressure: 3050
- Housing Material: Forged Steel
from Watts
The noise from banging pipes is caused by shocks of high speed water flowing in the piping system when a fixture is suddenly closed. Sudden stoppage of the water (a non-compressible liquid) flowing at a given pressure and velocity causes a surge or spike of water and is called water hammer. When... [See More]
- Type: ThreadedInlet
- Size: 0.5000 to 1
- Type: Chargeable
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. This nitrogen pre-charged at the factory ready to beinstallation on the discharge side of the pump. It will prolong the life of the pump and system components by reducing pulsation... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 7200
- Type: Chargeable
- Dampener Volume: 15
from Clark Solutions
Model EQ 51 Automatic Diaphragm Pulsation Dampener. Use with MID, CU15 & MICR Air Operated Diaphragm Pumps. DESCRIPTION. EQ 51 automatic diaphragm pulsation dampeners feature solid construction and high performance. They are fitted to the discharge line of diaphragm pumps in order to smooth... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 102
- Type: Automatic
- Size: 0.7500
from Watts
Series 05 Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series 05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in concealed... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 150
- Type: Chargeable
- Size: 0.2500 to 0.6250
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It will prolong the life of the pump and system components by reducing pulsation to + or- 3%. [See More]
- Type: ThreadedInlet
- Maximum Pressure: 1500
- Type: Chargeable
- Dampener Volume: 120
from Watts
Watts Drainage Products SS SERIES pre-charged all stainless steel shock arrestor with stainless steel bellows, and male IPS threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi working pressure, 250psi static pressure. TEMPERATURE RANGE: -100... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 150
- Type: Chargeable
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. Only the Lower Body is 316SS. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It will prolong the life of the pump and system components by... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 2400
- Type: Chargeable
- Dampener Volume: 20
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an NBR bladder for special fluid... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 1500
- Type: Chargeable
- Dampener Volume: 120
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an FPM bladder for special fluid... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 2400
- Type: Chargeable
- Dampener Volume: 10
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an EPDM bladder for special... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 600
- Type: Chargeable
- Dampener Volume: 10
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an FPM bladder for special fluid... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 1000
- Type: Chargeable
- Dampener Volume: 10
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an NBR bladder for special fluid... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 3800
- Type: Chargeable
- Dampener Volume: 15
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an FPM bladder for special fluid... [See More]
- Type: ThreadedInlet
- Maximum Pressure: 4300
- Type: Chargeable
- Dampener Volume: 6