EPDM Pulsation Dampeners
from Blacoh Fluid Control, Inc.
370 CU IN SENTRY, POLY/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 370
- Type: Automatic
- Size: 2
from Plast-O-Matic Valves, Inc.
PDS is available in three capacities/sizes: 10 cubic inch capacity with a 1" NPT process connection, 50 cubic inch capacity with a 2" NPT process connection, and 180 cubic inch capacity with a 3" NPT process connection. Body materials are choice of Geon PVC, CPVC, Natural Polypropylene, or Kynar... [See More]
- Bladder / Bellows Material: EPDM; FKM
- Maximum Pressure: 150
- Type: Chargeable; Water Hammer Arrestor
- Dampener Volume: 180
from Blacoh Fluid Control, Inc.
370 CU IN SENTRY, POLY/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 370
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
370 CU IN SENTRY, PVC/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 370
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
370 CU IN SENTRY, PVC/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 370
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
175 CU IN SENTRY, PVDF/NORYL/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 175
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
175 CU IN SENTRY, PVDF/NORYL/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 175
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
36 CU IN SENTRY, POLY/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 36
- Type: Automatic
- Size: 0.7500
from Blacoh Fluid Control, Inc.
36 CU IN SENTRY, POLY/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 36
- Type: Automatic
- Size: 1
from Blacoh Fluid Control, Inc.
36 CU IN SENTRY, PVC/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 36
- Type: Automatic
- Size: 0.7500
from Blacoh Fluid Control, Inc.
36 CU IN SENTRY, PVC/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 36
- Type: Automatic
- Size: 1
from Blacoh Fluid Control, Inc.
36 CU IN SENTRY, CPVC/PVC/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 36
- Type: Automatic
- Size: 0.7500
from Blacoh Fluid Control, Inc.
36 CU IN SENTRY, CPVC/PVC/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 36
- Type: Automatic
- Size: 1
from Blacoh Fluid Control, Inc.
36 CU IN SENTRY, PVDF/POLY/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 36
- Type: Automatic
- Size: 0.7500
from Blacoh Fluid Control, Inc.
36 CU IN SENTRY, PVDF/POLY/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 36
- Type: Automatic
- Size: 1
from Blacoh Fluid Control, Inc.
370 CU IN SENTRY, PVDF/POLY/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 370
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
370 CU IN SENTRY, PVDF/POLY/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 370
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
370 CU IN SENTRY, SS/POLY/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 370
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
370 CU IN SENTRY, SS/POLY/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 370
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
370 CU IN SENTRY, SS/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 370
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
370 CU IN SENTRY, SS/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 370
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
175 CU IN SENTRY, SS/NORYL/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 175
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
175 CU IN SENTRY, SS/NORYL/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 175
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
175 CU IN SENTRY, SS/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 175
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
175 CU IN SENTRY, SS/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 175
- Type: Automatic
- Size: 2
from Blacoh Fluid Control, Inc.
85 CU IN SENTRY, POLY/EPDM [See More]
- Bladder / Bellows Material: EPDM
- Dampener Volume: 85
- Type: Automatic
- Size: 0.7500
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It will prolong the life of the pump and system components by reducing pulsation to + or- 3%. [See More]
- Bladder / Bellows Material: EPDM
- Maximum Pressure: 4300
- Type: Chargeable
- Dampener Volume: 6
from Mid-West Instrument
The Model 150 “Vari-Damp ® ” all purpose pulsation dampener features both a fine thread needle valve for adjusting dampening characteristics and a Precision Controlled Flow Rate Ball Check to block line surges, shock waves, or fluid hammer. This adjustment can be performed with the... [See More]
- Bladder / Bellows Material: EPDM; Teflon
- Maximum Pressure: 3000
- Type: Adjustable
- Size: 0.2500
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an NBR bladder for special fluid... [See More]
- Bladder / Bellows Material: EPDM
- Maximum Pressure: 3800
- Type: Chargeable
- Dampener Volume: 15
from Cat Pumps - High Pressure Pumps & Systems
This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an FPM bladder for special fluid... [See More]
- Bladder / Bellows Material: EPDM
- Maximum Pressure: 3000
- Type: Chargeable
- Dampener Volume: 30