Liquid Filled Dampener Pulsation Dampeners

5 Results
Pulsation Dampeners -- Selene PDA (200) Series
from ARGAL s.r.l.

APPLICATIONS. The pulsation dampeners Selene, model PDA are installed in proximity of the delivery of the pump and remarkably reduce the amplitude of the pulsations, the liquid hammers and the vibration of the pump. Use is advisable in presence of random peaks of pressure, thermal expansions,... [See More]

  • Type: LiquidFilled; Snubber
  • Bladder / Bellows Material: PTFE; Santoprene; Keyflex
  • Size: 2
  • Housing Material: PVDF; Polypropylene; Stainless
In-line Pulsation Stabilizers
from CoorsTek

CoorsTek is a recognized worldwide leader in pulsation products for severe-service systems. The Inline pulsation stabilizer is a viable solution for extreme-duty applications. Reduce maintenance and operating costs. Extends valve, piping, and gauge life. Eliminate vibration causing significant... [See More]

  • Type: LiquidFilled
Low-profile Pulsation Dampeners -- CT-SERIES
from CoorsTek

Trust the CoorsTek pulsation specialists to provide your severe-service fluid handling system needs. The maintenance-friendly CT-Series low profile dampener (aka damper) allows for quick field repairs with an advanced bladder design that prevents bladder damage during replacement: Damage-resistant... [See More]

  • Type: LiquidFilled
  • Dampener Volume: 2310
  • Maximum Pressure: 6170
  • Bladder / Bellows Material: Nitrile (NBR) and hydrogenated nitrile (HNBR) diaphragms
Pipeline Water Hammer Arrestors -- RD-SERIES
from CoorsTek

Pulsation mitigation experts – for over five decades. CoorsTek engineers thoroughly understand the causes of water hammer conditions and how to effectively, efficiently, and reliably mitigate this problem to extend the life of valves, meters, control instrumentation, and gauges. “Water... [See More]

  • Type: LiquidFilled
Pulsation Dampeners -- Flowguard™
from CoorsTek

Pulsation Dampeners (often referred to as dampers) are hydro-pneumatic devices designed to remove pulsations, vibrations, and noise caused by positive displacement pumps in fluid systems. Using pulsation dampeners on positive displacement pumped systems will result in improved instrument readings,... [See More]

  • Type: Chargeable; LiquidFilled
  • Type: ThreadedInlet
  • Maximum Pressure: 15000
  • Bladder / Bellows Material: PTFE (optional feature); 10 Types of Rubber