PTFE Pulsation Dampeners
2 Results
Pump Pulsation Damper -- Model SS40
from Trebor International
from Trebor International
The SS40 is an air-operated pulsation dampener that was designed to handle acids and solvents at temperatures of up to 140 ° C and air supply pressures of up to 80psig. It effectively reduces liquid line pressure fluctuation to less than ±3 psig in most operating conditions. Extends... [See More]
- Housing Material: PTFE
- Maximum Pressure: 80
- Type: Chargeable
- Bladder / Bellows Material: PTFE
Pump Surge Suppressor -- Model SS85
from Trebor International
from Trebor International
The SS85 surge suppressor was designed to reduce discharge line surges and can be installed wherever line pulses affect the performance of a process. No Maintenance Required. Extends Filter Life. Reduces Plumbing Vibration. Inline Tee Option For Easy And Remote Installation. No Metal Parts. [See More]
- Housing Material: PTFE
- Maximum Pressure: 80
- Type: Chargeable
- Bladder / Bellows Material: PTFE