Chargeable Dampener Pulsation Dampeners

50 Results
PULSATION DAMPENERS -- 33020T
from Blacoh Fluid Control, Inc.

85 CU IN SENTRY, SS/PTFE [See More]

  • Type: Chargeable
  • Size: 0.7500
  • Dampener Volume: 85
  • Type: FNPT
Pulsation Dampener and Suppressor -- PDS
from Plast-O-Matic Valves, Inc.

PDS is available in three capacities/sizes: 10 cubic inch capacity with a 1" NPT process connection, 50 cubic inch capacity with a 2" NPT process connection, and 180 cubic inch capacity with a 3" NPT process connection. Body materials are choice of Geon PVC, CPVC, Natural Polypropylene, or Kynar... [See More]

  • Type: Chargeable; Water Hammer Arrestor
  • Dampener Volume: 180
  • Maximum Pressure: 150
  • Size: 1 to 3
PULSATION DAMPENERS -- 33020T-3F
from Blacoh Fluid Control, Inc.

85 CU IN SENTRY, SS/PTFE [See More]

  • Type: Chargeable
  • Size: 1
  • Dampener Volume: 85
  • Type: FlangedInlet; FLANGE, US, 300# CLASS
PULSATION DAMPENERS -- C101A
from Blacoh Fluid Control, Inc.

370 CU IN SENTRY, POLY/AFLAS [See More]

  • Type: Chargeable
  • Size: 2
  • Dampener Volume: 370
  • Type: FNPT
PULSATION DAMPENERS -- C101AF
from Blacoh Fluid Control, Inc.

370 CU IN SENTRY, POLY/AFLAS [See More]

  • Type: Chargeable
  • Size: 2
  • Dampener Volume: 370
  • Type: FlangedInlet; FLANGE, US, 150# CLASS
PULSATION DAMPENERS -- C111A
from Blacoh Fluid Control, Inc.

370 CU IN SENTRY, PVC/AFLAS [See More]

  • Type: Chargeable
  • Size: 2
  • Dampener Volume: 370
  • Type: FNPT
PULSATION DAMPENERS -- C111AF
from Blacoh Fluid Control, Inc.

370 CU IN SENTRY, PVC/AFLAS [See More]

  • Type: Chargeable
  • Size: 2
  • Dampener Volume: 370
  • Type: FlangedInlet; FLANGE, US, 150# CLASS
PULSATION DAMPENERS -- C1301A
from Blacoh Fluid Control, Inc.

36 CU IN SENTRY, POLY/AFLAS [See More]

  • Type: Chargeable
  • Size: 0.7500
  • Dampener Volume: 36
  • Type: FNPT
PULSATION DAMPENERS -- C1301AF
from Blacoh Fluid Control, Inc.

36 CU IN SENTRY, POLY/AFLAS [See More]

  • Type: Chargeable
  • Size: 1
  • Dampener Volume: 36
  • Type: FlangedInlet; FLANGE, US, 150# CLASS
PULSATION DAMPENERS -- C1311A
from Blacoh Fluid Control, Inc.

36 CU IN SENTRY, PVC/AFLAS [See More]

  • Type: Chargeable
  • Size: 0.7500
  • Dampener Volume: 36
  • Type: FNPT
PULSATION DAMPENERS -- C1311AF
from Blacoh Fluid Control, Inc.

36 CU IN SENTRY, PVC/AFLAS [See More]

  • Type: Chargeable
  • Size: 1
  • Dampener Volume: 36
  • Type: FlangedInlet; FLANGE, US, 150# CLASS
PULSATION DAMPENERS -- C1341A
from Blacoh Fluid Control, Inc.

36 CU IN SENTRY, CPVC/PVC/AFLAS [See More]

  • Type: Chargeable
  • Size: 0.7500
  • Dampener Volume: 36
  • Type: FNPT
PULSATION DAMPENERS -- C1341AF
from Blacoh Fluid Control, Inc.

36 CU IN SENTRY, CPVC/PVC/AFLAS [See More]

  • Type: Chargeable
  • Size: 1
  • Dampener Volume: 36
  • Type: FlangedInlet; FLANGE, US, 150# CLASS
PULSATION DAMPENERS -- C2400A
from Blacoh Fluid Control, Inc.

370 CU IN SENTRY, SS/POLY/AFLAS [See More]

  • Type: Chargeable
  • Size: 2
  • Dampener Volume: 370
  • Type: FNPT
PULSATION DAMPENERS -- C2400AF
from Blacoh Fluid Control, Inc.

370 CU IN SENTRY, SS/POLY/AFLAS [See More]

  • Type: Chargeable
  • Size: 2
  • Dampener Volume: 370
  • Type: FlangedInlet; FLANGE, US, 150# CLASS
PULSATION DAMPENERS -- C2500A
from Blacoh Fluid Control, Inc.

175 CU IN SENTRY, SS/NORYL/AFLAS [See More]

  • Type: Chargeable
  • Size: 2
  • Dampener Volume: 175
  • Type: FNPT
PULSATION DAMPENERS -- C2500AF
from Blacoh Fluid Control, Inc.

175 CU IN SENTRY, SS/NORYL/AFLAS [See More]

  • Type: Chargeable
  • Size: 2
  • Dampener Volume: 175
  • Type: FlangedInlet; FLANGE, US, 150# CLASS
PULSATION DAMPENERS -- C301A
from Blacoh Fluid Control, Inc.

85 CU IN SENTRY, POLY/AFLAS [See More]

  • Type: Chargeable
  • Size: 0.7500
  • Dampener Volume: 85
  • Type: FNPT
PULSATION DAMPENERS -- C301AF
from Blacoh Fluid Control, Inc.

85 CU IN SENTRY, POLY/AFLAS [See More]

  • Type: Chargeable
  • Size: 1
  • Dampener Volume: 85
  • Type: FlangedInlet; FLANGE, US, 150# CLASS
PULSATION DAMPENERS -- C311A
from Blacoh Fluid Control, Inc.

85 CU IN SENTRY, PVC/AFLAS [See More]

  • Type: Chargeable
  • Size: 0.7500
  • Dampener Volume: 85
  • Type: FNPT
PULSATION DAMPENERS -- C311AF
from Blacoh Fluid Control, Inc.

85 CU IN SENTRY, PVC/AFLAS [See More]

  • Type: Chargeable
  • Size: 1
  • Dampener Volume: 85
  • Type: FlangedInlet; FLANGE, US, 150# CLASS
PULSATION DAMPENERS -- C331A
from Blacoh Fluid Control, Inc.

85 CU IN SENTRY, CPVC/AFLAS [See More]

  • Type: Chargeable
  • Size: 0.7500
  • Dampener Volume: 85
  • Type: FNPT
PULSATION DAMPENERS -- C331AF
from Blacoh Fluid Control, Inc.

85 CU IN SENTRY, CPVC/AFLAS [See More]

  • Type: Chargeable
  • Size: 1
  • Dampener Volume: 85
  • Type: FlangedInlet; FLANGE, US, 150# CLASS
PULSATION DAMPENERS -- C901A
from Blacoh Fluid Control, Inc.

175 CU IN SENTRY, POLY/NORYL/AFLAS [See More]

  • Type: Chargeable
  • Size: 2
  • Dampener Volume: 175
  • Type: FNPT
PULSATION DAMPENERS -- C901AF
from Blacoh Fluid Control, Inc.

175 CU IN SENTRY, POLY/NORYL/AFLAS [See More]

  • Type: Chargeable
  • Size: 2
  • Dampener Volume: 175
  • Type: FlangedInlet; FLANGE, US, 150# CLASS
PULSATION DAMPENERS -- C911A
from Blacoh Fluid Control, Inc.

175 CU IN SENTRY, PVC/NORYL/AFLAS [See More]

  • Type: Chargeable
  • Size: 2
  • Dampener Volume: 175
  • Type: FNPT
Pump Pulsation Damper -- Model SS40
from Trebor International

The SS40 is an air-operated pulsation dampener that was designed to handle acids and solvents at temperatures of up to 140 ° C and air supply pressures of up to 80psig. It effectively reduces liquid line pressure fluctuation to less than ±3 psig in most operating conditions. Extends... [See More]

  • Type: Chargeable
  • Bladder / Bellows Material: PTFE
  • Maximum Pressure: 80
  • Housing Material: PTFE
FPM Industrial Duty Pulsation Dampener -- 6013
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. Only the Lower Body is 316SS. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It will prolong the life of the pump and system components by... [See More]

  • Type: Chargeable
  • Dampener Volume: 45
  • Maximum Pressure: 2600
  • Size: 1
Pulsation Dampeners -- Flowguard™
from CoorsTek

Pulsation Dampeners (often referred to as dampers) are hydro-pneumatic devices designed to remove pulsations, vibrations, and noise caused by positive displacement pumps in fluid systems. Using pulsation dampeners on positive displacement pumped systems will result in improved instrument readings,... [See More]

  • Type: Chargeable; LiquidFilled
  • Type: ThreadedInlet
  • Maximum Pressure: 15000
  • Bladder / Bellows Material: PTFE (optional feature); 10 Types of Rubber
Lead Free* Copper Water Hammer Arrestor -- LF15M2-DR Series
from Watts

Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working pressure. TEMPERATURE... [See More]

  • Type: Chargeable
  • Type: ThreadedInlet
  • Maximum Pressure: 150
  • Housing Material: Copper
Pump Pulsation Damper -- Model SS95
from Trebor International

The SS95 is an air-operated pulsation dampener that was designed to reduce liquid line surging and pulsation. It effectively reduces liquid line pressure fluctuation to less than ±3 psi in most operating conditions. Extends Filter Life. Reduces Plumbing Vibration. Minimizes Chemical Bath... [See More]

  • Type: Chargeable
  • Bladder / Bellows Material: PTFE
  • Maximum Pressure: 80
FPM Industrial Duty Pulsation Dampener -- 6030
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an NBR bladder for special fluid... [See More]

  • Type: Chargeable
  • Dampener Volume: 10
  • Maximum Pressure: 3000
  • Size: 0.5000
Lead Free* Mini Water Hammer Arrestors -- 0009850
from Watts

Series LF05 Lead Free* Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series LF05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in... [See More]

  • Type: Chargeable
  • Size: 0.3750 to 0.7500
  • Maximum Pressure: 150
  • Type: ThreadedInlet
Pump Surge Suppressor -- Model SS85
from Trebor International

The SS85 surge suppressor was designed to reduce discharge line surges and can be installed wherever line pulses affect the performance of a process. No Maintenance Required. Extends Filter Life. Reduces Plumbing Vibration. Inline Tee Option For Easy And Remote Installation. No Metal Parts. [See More]

  • Type: Chargeable
  • Bladder / Bellows Material: PTFE
  • Maximum Pressure: 80
  • Housing Material: PTFE
Industrial Duty Pulsation Dampener -- 6010
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. This nitrogen pre-charged at the factory ready to be installation on the discharge side of the pump. It will prolong the life of the pump and system components by reducing pulsation... [See More]

  • Type: Chargeable
  • Dampener Volume: 45
  • Maximum Pressure: 3000
  • Size: 0.5000
Lead Free* Water Hammer Arrestors -- 0121227
from Watts

Lead Free* Series LF150A Water Hammer Arrestors are used in residential applications to control water pressure shock and prevent water hammer conditions. It consists of a pre-charged air chamber that is rechargeable, an air-tight sealing cap, standard tire valve connection for easy charging,... [See More]

  • Type: Chargeable
  • Size: 0.5000 to 0.7500
  • Maximum Pressure: 150
  • Type: ThreadedInlet
Industrial Duty Pulsation Dampener -- 6011
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. This nitrogen pre-charged at the factory ready to beinstallation on the discharge side of the pump. It will prolong the life of the pump and system components by reducing pulsation... [See More]

  • Type: Chargeable
  • Dampener Volume: 15
  • Maximum Pressure: 7200
  • Size: 0.5000
Lead Free* Water Hammer Arrestors -- 0750150
from Watts

The noise from banging pipes is caused by shocks of high speed water flowing in the piping system when a fixture is suddenly closed. Sudden stoppage of the water (a non-compressible liquid) flowing at a given pressure and velocity causes a surge or spike of water and is called water hammer. When... [See More]

  • Type: Chargeable
  • Type: ThreadedInlet
  • Size: 0.5000 to 1
Industrial Duty Pulsation Dampener -- 6012
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It will prolong the life of the pump and system components by reducing pulsation to + or- 3%. [See More]

  • Type: Chargeable
  • Dampener Volume: 120
  • Maximum Pressure: 1500
  • Size: 1.25
Mini Water Hammer Arrestors -- 0049808
from Watts

Series 05 Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series 05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in concealed... [See More]

  • Type: Chargeable
  • Size: 0.2500 to 0.6250
  • Maximum Pressure: 150
  • Type: ThreadedInlet
Industrial Duty Pulsation Dampener -- 6014
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. Only the Lower Body is 316SS. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It will prolong the life of the pump and system components by... [See More]

  • Type: Chargeable
  • Dampener Volume: 20
  • Maximum Pressure: 2400
  • Size: 0.7500
Stainless Steel Shock Arrestors -- SS-SERIES
from Watts

Watts Drainage Products SS SERIES pre-charged all stainless steel shock arrestor with stainless steel bellows, and male IPS threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi working pressure, 250psi static pressure. TEMPERATURE RANGE: -100... [See More]

  • Type: Chargeable
  • Type: ThreadedInlet
  • Maximum Pressure: 150
Industrial Duty Pulsation Dampener -- 6015
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an NBR bladder for special fluid... [See More]

  • Type: Chargeable
  • Dampener Volume: 120
  • Maximum Pressure: 1500
  • Size: 1.25
Industrial Duty Pulsation Dampener -- 6031
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an FPM bladder for special fluid... [See More]

  • Type: Chargeable
  • Dampener Volume: 10
  • Maximum Pressure: 2400
  • Size: 0.5000
Prrrrr-O-Lator-Sealed-NBR Industrial Duty Pulsation Dampener -- 6026
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an EPDM bladder for special... [See More]

  • Type: Chargeable
  • Dampener Volume: 10
  • Maximum Pressure: 600
  • Size: 0.5000
Prrrrr-O-Lator-Sealed-NBR Industrial Duty Pulsation Dampener -- 6028
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an FPM bladder for special fluid... [See More]

  • Type: Chargeable
  • Dampener Volume: 10
  • Maximum Pressure: 1000
  • Size: 0.5000
Pulsation Dampener-Rebuild-EPDM Industrial Duty Pulsation Dampener -- 701522
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an NBR bladder for special fluid... [See More]

  • Type: Chargeable
  • Dampener Volume: 15
  • Maximum Pressure: 3800
  • Size: 0.5000
Pulsation Dampener-Rebuild-FPM Industrial Duty Pulsation Dampener -- 701543
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It will prolong the life of the pump and system components by reducing pulsation to + or- 3%. [See More]

  • Type: Chargeable
  • Dampener Volume: 30
  • Maximum Pressure: 3000
  • Size: 0.5000
Pulsation Dampener-Rebuild-NBR Industrial Duty Pulsation Dampener -- 701501
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an FPM bladder for special fluid... [See More]

  • Type: Chargeable
  • Dampener Volume: 6
  • Maximum Pressure: 4300
  • Size: 0.5000
Pulsation Dampener-Rebuildable-NBR Industrial Duty Pulsation Dampener -- 701557
from Cat Pumps - High Pressure Pumps & Systems

This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an NBR bladder. It will prolong... [See More]

  • Type: Chargeable
  • Dampener Volume: 214
  • Maximum Pressure: 1275
  • Size: 1.5