Polyurethane Thermosets and Thermoset Resins

8 Results
ELAN-Tron® -- U 4106 Black Resin / UH 510S Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Chemical System: Polyurethane
  • Filler: Mineral or Inorganic
  • Type: CastingResin
  • Form / Shape: Liquid
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Chemical System: Epoxy; Polyurethane
  • Form / Shape: Liquid
  • Type: CastingResin
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
Two Component, Highly Flexibilized Epoxy for Bonding, Sealing and Coating -- EP21TDC-4
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-4 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one-to-four mix ratio by weight. The cured... [See More]

  • Chemical System: Epoxy; Polyurethane
  • Form / Shape: Liquid
  • Type: CastingResin
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
50 A Shore Polyether Polyurethane -- 3350
from Real Seal Company

Premiere Polyurethane Products. Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high... [See More]

  • Chemical System: Polyurethane
  • Filler: Unfilled
  • Type: MoldingCompound
  • Form / Shape: Liquid
Plug Assist Thermoplastic -- FORMPLAST® 2000
from Ensinger North America

FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with Syntactic Foam, machined... [See More]

  • Chemical System: Polyurethane
  • Thermal Conductivity: 0.3220
  • Deflection Temperature: 241
  • CTE: 37
Polyurethane -- GSP 4030
from GS Polymers, Inc.

Two part, casting resin, pourable, high strength and flex., 40 Shore A [See More]

  • Chemical System: Polyurethane
  • Industry: OEM or Industrial; Tooling
  • Filler: Unfilled
Rigid Polyurethane -- HYDEX® 202
from Ensinger North America

Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. [See More]

  • Chemical System: Polyurethane
  • Deflection Temperature: 280 to 290
  • Industry: Sanitary; OEM or Industrial
  • CTE: 35
Rigid Polyurethane -- HYDEX® 301
from Ensinger North America

Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance and outstanding practical toughness. Main Features: Broad chemical compatibility. Very good... [See More]

  • Chemical System: Polyurethane
  • Deflection Temperature: 170 to 280
  • Industry: Sanitary; Semiconductors or IC Packaging
  • CTE: 34