Medical / Food (FDA) Thermosets and Thermoset Resins

9 Results
ELAN-Cast® -- E 57 Red Resin / C 226 Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Chemical System: Epoxy
  • Type: CastingResin
  • Filler: Mineral or Inorganic
Two Component Optically Clear Epoxy Compound -- EP30HV
from Master Bond, Inc.

Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
  • Chemical System: Epoxy
  • Type: Optical; CastingResin
  • Form / Shape: Liquid
Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness -- EP21LV3/5Med
from Master Bond, Inc.

Master Bond Polymer System EP21LV 3/5 is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting that cures flexible. It cures readily at room temperature and more quickly at elevated temperatures. It has a forgiving 3 to 5 mix... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
  • Chemical System: Epoxy
  • Type: CastingResin
  • Form / Shape: Liquid
Sanitary Silicone Glazing, Perimeter, & Joint Sealant -- ELASTOSIL® 5100
from Wacker Chemical Corp.

ELASTOSIL ® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features. suitable for use in sanitary areas. non-sag. ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures. flexible at low (- 40 °C) and high temperatures... [See More]

  • Industry: Sanitary; Repair or Construction
  • Chemical System: Silicone
  • Type: ExtrusionGrade
  • Filler: Unfilled
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Chemical System: Fluoropolymer
  • Type: Optical; ExtrusionGrade; FilmGrade; MoldingCompound
  • Filler: Unfilled
Biocompatible, Spectrally Transparent Epoxy -- EPO-TEK® MED-301
from Epoxy Technology

EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]

  • Industry: Sanitary; Optoelectronics or Photonics
  • Chemical System: Epoxy
  • Type: Optical; CastingResin
  • Filler: Unfilled
Rigid Polyurethane -- HYDEX® 202
from Ensinger North America

Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. [See More]

  • Industry: Sanitary; OEM or Industrial
  • Deflection Temperature: 280 to 290
  • Chemical System: Polyurethane
  • CTE: 35
Rigid Polyurethane -- HYDEX® 301
from Ensinger North America

Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance and outstanding practical toughness. Main Features: Broad chemical compatibility. Very good... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging
  • Deflection Temperature: 170 to 280
  • Chemical System: Polyurethane
  • CTE: 34
Unfilled Polyimide -- TECASINT 2011 Brown
from Ensinger North America

TECASINT 2011 is one of the unfilled natural grades. It has a very high modulus of elasticity, high rigidity and hardness. Compared with TECASINT 1011 it has significantly reduced moisture absorption, higher toughness and better machining properties. Within the TECASINT 2000 series the material has... [See More]

  • Industry: Aerospace; Electronics; Sanitary; Semiconductors or IC Packaging
  • Filler: Unfilled
  • Chemical System: Bismaleimide (BMI)
  • Deflection Temperature: 600