Anti-static Thermosets and Thermoset Resins
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Features: Electrically Conductive Compound; EMI / RFI Shielding Material; Anti-static or ESD Control
- Chemical System: Epoxy; Polyurethane
- Type: CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more... [See More]
- Features: Electrically Conductive Compound; EMI / RFI Shielding Material; Anti-static or ESD Control
- Chemical System: Epoxy
- Type: CastingResin
- Form / Shape: Liquid
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Features: Electrically Conductive Compound; Anti-static or ESD Control; Flame Retardant
- Chemical System: Fluoropolymer
- Type: Optical; ExtrusionGrade; FilmGrade; MoldingCompound
- Filler: Unfilled