Military / Government (MIL-SPEC) Thermosets and Thermoset Resins

5 Results
Highly Flexible Two Part Epoxy -- EP21TDC-7
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
  • Chemical System: Epoxy; Polyurethane
  • Type: CastingResin
  • Form / Shape: Liquid
Two Component, Highly Flexibilized Epoxy for Bonding, Sealing and Coating -- EP21TDC-4
from Master Bond, Inc.

Master Bond Polymer System EP21TDC-4 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one-to-four mix ratio by weight. The cured... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
  • Chemical System: Epoxy; Polyurethane
  • Type: CastingResin
  • Form / Shape: Liquid
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Chemical System: Fluoropolymer
  • Type: Optical; ExtrusionGrade; FilmGrade; MoldingCompound
  • Filler: Unfilled
GP® 445D05 Resin
from Georgia-Pacific Chemicals LLC

A high temperature phenolic resin developed for use in the manufacture of fiber-reinforced polymer (FRP) that meets the requirements of Military Specification MIL-R-9299C, Type II, Class 2. The product is formulated to provide low smoke generation, flame resistance and strength as well as fire... [See More]

  • Industry: Aerospace; Military
  • Filler: Unfilled
  • Chemical System: Phenolics or Formaldehyde Resins
  • Form / Shape: Liquid
Graphite-Filled, High Temperature Epoxy -- EPO-TEK® 377H
from Epoxy Technology

We have served the optical market since 301 was introduced in 1969.   Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK ® fabricated components are the building blocks of camera, laser,... [See More]

  • Industry: Electronics; Sanitary; Military; Optoelectronics or Photonics; Semiconductors or IC Packaging
  • Chemical System: Epoxy
  • Type: Optical; CastingResin
  • Filler: Carbon or Graphite