Epoxy Thermosets and Thermoset Resins
from Master Bond, Inc.
Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This... [See More]
- Chemical System: Epoxy
- Form / Shape: Liquid
- Type: CastingResin
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
from Dexmet® Corporation, a part of PPG’s engineered materials division
Cuming Microwave manufactures a range of epoxy and silicone-based rigid and castable absorbers, loaded with high magnetic loss carbonyl iron and ferrite fillers. The proper filler and loading level can produce a very lossy material in UHF, microwave or millimeter wave frequencies. Unlike carbon... [See More]
- Chemical System: Epoxy; Silicone
- Features: EMI / RFI Shielding Material
- Type: CastingResin
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Chemical System: Epoxy
- Filler: Mineral or Inorganic
- Type: CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures... [See More]
- Chemical System: Epoxy
- Form / Shape: Liquid
- Type: Optical; CastingResin
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
from Master Bond, Inc.
Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound... [See More]
- Chemical System: Epoxy
- Form / Shape: Liquid
- Type: CastingResin
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Chemical System: Epoxy; Polyurethane
- Form / Shape: Liquid
- Type: CastingResin
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
from Master Bond, Inc.
Master Bond Polymer System EP30F is a new fast curing liquid epoxy resin compound for high perform-ance abrasion and chemical resistant seamless floors. This easy-to-use two component epoxy resin system offers a uniquely attractive combination of application and performance properties including... [See More]
- Chemical System: Epoxy
- Form / Shape: Liquid
- Type: Optical; CastingResin
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
from Master Bond, Inc.
Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does... [See More]
- Chemical System: Epoxy
- Form / Shape: Liquid
- Type: Optical; CastingResin
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronic/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Chemical System: Epoxy
- Filler: Unfilled
- Type: Optical; CastingResin
- Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
from Master Bond, Inc.
Master Bond Polymer System EP30FL is a low viscosity, flexibilized, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1)... [See More]
- Chemical System: Epoxy
- Form / Shape: Liquid
- Type: Optical; CastingResin
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
from Master Bond, Inc.
Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]
- Chemical System: Epoxy
- Form / Shape: Liquid
- Type: Optical; CastingResin
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
from Master Bond, Inc.
Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]
- Chemical System: Epoxy
- Filler: Mineral or Inorganic
- Type: Optical; CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500 °F. It cures... [See More]
- Chemical System: Epoxy
- Filler: Unfilled
- Type: CastingResin
- Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
from Master Bond, Inc.
Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This... [See More]
- Chemical System: Epoxy
- Form / Shape: Liquid
- Type: Optical; CastingResin
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
from Master Bond, Inc.
Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more... [See More]
- Chemical System: Epoxy
- Form / Shape: Liquid
- Type: CastingResin
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
from Master Bond, Inc.
Key Features. Free flowing viscosity. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Product Description. Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a... [See More]
- Chemical System: Epoxy
- Form / Shape: Liquid
- Type: Optical; CastingResin
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging
from GS Polymers, Inc.
Two part economical casting system [See More]
- Chemical System: Epoxy
- Industry: OEM or Industrial
- Filler: Mineral or Inorganic
from Norplex-Micarta
NP114B pre-preg is composed of an electrical grade of epoxy resin (Tg = 175 °C) combined with an aramid paper substrate. This grade of pre-preg does not use halogen flame retardants to obtain its flame retardant characteristics. This is essential since it cannot contain bromine in its primary... [See More]
- Chemical System: Epoxy
- Filler: Aramid
- Type: MoldingCompound
from Georgia-Pacific Chemicals LLC
GP ® 7565 resin is used as a crosslinker for hydroxyl containing polymers such as epoxies, polyesters, vinyls and acrylics. GP 7565 resin provides outstanding chemical resistance. It can be emulsified into water-based epoxy resins. It is used where light colored coatings are required and in... [See More]
- Chemical System: Epoxy; Phenolics or Formaldehyde Resins
- Form / Shape: Liquid
- Filler: Unfilled
- Industry: OEM or Industrial
from Epoxies Etc...
70-3810 is a low viscosity, aluminum filled epoxy casting and tooling resin. This system is used for making heat resistant cast tools or parts that require high heat resistance and thermal conductivity. 70-3810 utilizes a new polymer resin that offers better heat resistance than most commercially... [See More]
- Chemical System: Epoxy
- Filler: Metal or MIM
- Type: CastingResin
- Form / Shape: Liquid
from Epoxy Technology
EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]
- Chemical System: Epoxy
- Filler: Unfilled
- Type: Optical; CastingResin
- Form / Shape: Liquid