Ceramic Abrasive Compounds and Abrasive Slurries
from Advanced Abrasives Corp.
cBN (Cubic Boron Nitride). Our high quality cBN cubic boron nitride powder is combined with our proprietary water, oil and universal carrier types to provide slurries, suspensions and compounds in abrasive sizes ranging from 0.125 µm to 60 µm. [See More]
- Compound / Abrasive Type: Ceramic; Cubic Boron Nitride
- Grading System: Micron Graded
- Form: Paste / Cream; Other; Compound
from Advanced Abrasives Corp.
Premasol A Alumina Suspension. Produced using our 99.99 % purity de-agglomerated powder in a proprietary carrier to create a permanent suspension. Available in abrasive particle sizes 0.05 µm, 0.1 µm 0.3 µm, and 1.0 µm. Applications: Lapping and polishing of Ceramics, glass,... [See More]
- Compound / Abrasive Type: Aluminum Oxide; Ceramic
- Form: Liquid / Dispersion; Other; Suspension
- Type: Lapping; Polishing
- Grading System: Micron Graded
from Advanced Abrasives Corp.
Premasol Cer-preme 40 Cerium Oxide Slurry. Premasol Cer-Preme cerium oxide slurry is formulated from our compounded Ceria powder and a proprietary blend of ingredients that allow for superior suspension and flow properties. With an average particle size of 0.5 µm this slurry is designed for... [See More]
- Compound / Abrasive Type: Cerium Oxide; Ceramic
- Form: Slurry
- Type: Polishing
- Grading System: Micron Graded
from Advanced Abrasives Corp.
Premasol CS colloidal Silica Suspension. Premasol CS colloidal silica suspension contains spherical silica particles with an average size of 50 nm and held in a suspension with a pH range of 9-11 that is formulated to resist drying. In the event that Premasol CS is left for a long period to dry on a... [See More]
- Compound / Abrasive Type: Silca; Ceramic
- Form: Liquid / Dispersion; Other; Suspension
- Type: CMP / Wafer Planarization
- Grading System: Micron Graded
from Advanced Abrasives Corp.
Premasol Silicon Carbide Compound. Available in multiple micron sizes from 1 µm to 80 µm water based, oil based or universal based. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Applications: Precision lapping of metal and ceramic... [See More]
- Compound / Abrasive Type: Silicon Carbide; Ceramic
- Form: Liquid / Dispersion
- Type: Lapping
- Grading System: Micron Graded