Boron Carbide Abrasive Compounds and Abrasive Slurries

2 Results
Diamond Slurries & Suspensions -- K1500 Oil-based Suspensions
from Hyperion Materials & Technologies

Oil-based suspensions available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN). [See More]

  • Compound / Abrasive Type: Boron Carbide; Diamond
  • Type: Lapping; Polishing; Cleaning / Surface Preparation
Tetrabor Paste, Microfinishing Tool
from Titan Tool Supply, Inc.

The polishing of Plastic Molds and Lapping of Carbide can now be accomplished without the use of expensive diamond compound. Tetrabor Paste HAS OVER 80% OF DIAMOND HARDNESS, a specific weight next to diamond and a greater pressure resistance than all other abrasives. Some of the many uses for which... [See More]

  • Compound / Abrasive Type: Boron Carbide
  • Form: Paste / Cream
  • Type: Lapping; Polishing
  • Grit Size: 150 to 2000