Polishing Abrasive Compounds and Abrasive Slurries
from Competition Chemicals, Inc.
Its unique, finely mixed formula produces a rich, brilliant shine on any uncoated, non-ferrous, metal surface including, brass, gold, silver, aluminum, magnesium, pewter, chrome, sterling, copper and stainless steel. Used by professionals for years, Simichrome does a beautiful job of removing... [See More]
- Type: Polishing
- Materials / Substrates Finished: Aluminum; Chrome / Chromium Plating; Copper / Copper Alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
- Form: Paste / Cream
from Beijing Grish Hitech Co., Ltd.
GRISH CMP slurry is mainly based on colloids. The formula made through scientific proportioning can ensure the stability of pH value during the polishing process, thereby ensuring the stability of the polishing rate and saving time. CMP slurries are widely used in mechanical polishing of various... [See More]
- Type: Polishing
- Compound / Abrasive Type: CMP
- Form: Slurry
- Materials / Substrates Finished: Ophthalmic or Optical; Wafers, Electronic, and Semiconductor Materials
from Norton Abrasives
Engineered to meet all OSHA and EPA safety requirements, these oil- and water-soluble diamond lapping compounds produce high finishes and tight final tolerances. Typical Applications. Polishing for final dimensions of molds and dies. Charging lapping plates and discs. Tool polishing. Honing fine... [See More]
- Type: Lapping; Polishing
- Compound / Abrasive Type: Diamond
- Form: Liquid / Dispersion
- Grit Size: 0.0 to 2
from RS Components, Ltd.
Supercut 40 grey polishing compound [See More]
- Type: Polishing
- Compound / Abrasive Type: Super cut 40
from Beijing Grish Hitech Co., Ltd.
GRISH detonation nano diamonds (DND) are made of carbon dissociated from explosives detonated under high temperature and pressure. They are spherical in shape without sharp edges and corners, and are more suitable for polishing workpieces that require high precision. [See More]
- Type: Polishing
- Compound / Abrasive Type: Diamond
- Form: Powder
- Materials / Substrates Finished: CeramicsGlass; Ophthalmic or Optical; Wafers, Electronic, and Semiconductor Materials; Stainless Steel; Steel / Steel Alloys
from RS Components, Ltd.
Polishing compound,lustre [See More]
- Type: Polishing
- Compound / Abrasive Type: Lustre
from Beijing Grish Hitech Co., Ltd.
GRISH Diamond Polishing Compound is made of high quality diamond powder, supplemented with various additives, through thorough mixing and dispersion. The products are divided into monocrystalline and polycrystalline, which can achieve ideal polishing effect for different material devices and process... [See More]
- Type: Polishing
- Compound / Abrasive Type: Diamond
- Form: Paste / Cream
- Grit Size: 0.5000 to 50
from RS Components, Ltd.
Polishing compound,steelwhite-blue [See More]
- Type: Polishing
- Compound / Abrasive Type: Steel
from Beijing Grish Hitech Co., Ltd.
GRlSH diamond-beaded polishing slurry is a kind polishing slurry formed by dispersing self-manufac-tured powder into the solution through scientific pro-portioning. Combined with appropriate equipment and process, it can be widely used in the processing semiconductor substrate materials, optical... [See More]
- Type: Polishing
- Compound / Abrasive Type: Diamond
- Form: Slurry
- Grit Size: 20 to 40
from RS Components, Ltd.
Polishing compound,sovereign [See More]
- Type: Polishing
- Compound / Abrasive Type: Sovereign
from Beijing Grish Hitech Co., Ltd.
GRISH diamond microbead powder is a relatively basic polishing powder. Made of micron-sized diamond beads containing even smaller micron-sized diamond particles. Its special microstructure makes it have good performance, strong continuous polishing force, high removal rate, and less surface... [See More]
- Type: Polishing
- Compound / Abrasive Type: Diamond
- Form: Powder
- Materials / Substrates Finished: CeramicsGlass; Ophthalmic or Optical; Wafers, Electronic, and Semiconductor Materials; Stainless Steel; Steel / Steel Alloys
from RS Components, Ltd.
Polishing compound,rouge [See More]
- Type: Polishing
- Compound / Abrasive Type: Rouge; Rouge
from Beijing Grish Hitech Co., Ltd.
GRISH Nano Diamond Slurry Polishing is a revolutionary polishing solution that offers exceptional surface finish results. This diamond slurry is available as DND powder and is water/oil soluble, making it easy to apply and use. The Nano Diamond Slurry Polishing solution is the ideal choice for the... [See More]
- Type: Polishing
- Compound / Abrasive Type: Diamond
- Form: Slurry
- Grading System: Micron Graded
from Beijing Grish Hitech Co., Ltd.
GRlSH high-efficiency CMP polishing slurry has aracidic pH value. During use, it is more stable and will not change significantly, maintaining a high and stable polishing rate. This product combines rough and fine polishing into a single process, greatly reducing processing costs and improving... [See More]
- Type: Polishing
- Compound / Abrasive Type: CMP
- Form: Slurry
- Grit Size: 70 to 90
from Beijing Grish Hitech Co., Ltd.
GRISH single crystal diamond powder (MD) is made of high-quality diamond through multiple processes such as crushing, shaping, and grading. Their edges are relatively sharp and hard. According to the size of the intensity, MD is also divided into MBD and RVD two series. [See More]
- Type: Polishing
- Compound / Abrasive Type: Diamond
- Form: Powder
- Grit Size: 0.5000 to 60
from Beijing Grish Hitech Co., Ltd.
GRISH Monocrystalline Diamond Slurry (MD slurry) is made by adding MD powder into water/oily carrier liquid through scientific proportioning. Good dispersion, suitable for both water-based and oil-based, is a very common polishing product in the processing of hard materials. [See More]
- Type: Polishing
- Compound / Abrasive Type: Diamond
- Form: Slurry
- Grading System: Micron Graded
from Titan Tool Supply, Inc.
The polishing of Plastic Molds and Lapping of Carbide can now be accomplished without the use of expensive diamond compound. Tetrabor Paste HAS OVER 80% OF DIAMOND HARDNESS, a specific weight next to diamond and a greater pressure resistance than all other abrasives. Some of the many uses for which... [See More]
- Type: Lapping; Polishing
- Compound / Abrasive Type: Boron Carbide
- Form: Paste / Cream
- Grit Size: 150 to 2000
from Saint-Gobain Surface Conditioning Group
Saint-Gobain Ceramic Materials' sub-micron E-Powders are calcined aluminum oxide powders (99%+ purity), designed for use as a functional filler to enhance the properties of a product. In Magnetic Media applications, users report a reduced drop-out count due to the gentle, continuous cleaning action... [See More]
- Type: Polishing
- Compound / Abrasive Type: Aluminum Oxide
- Form: Powder
- Grading System: Micron Graded
from Hyperion Materials & Technologies
CBN crystals combined with electroplated bonds maintain high cutting and grinding manufacturing performance with excellent accuracy and efficiency. Therefore, it is often used for grinding wheels and on tools of ferrous materials. [See More]
- Type: Lapping; Polishing; Grinding
from Surventis Surface Treatment LLC
As machining tasks become more critical in the pursuit of maximum efficiency, economy and the perfection of the finished component, so too does the need for best-in-class specialty fluids and abrasive suspensions. Precision Microchemicals Technical Center operates a fully equipped laboratory to... [See More]
- Type: Lapping; CMP / Wafer Planarization; Polishing; Grinding; Cleaning / Surface Preparation
- Form: Slurry (optional feature)
from DME Company
BLUE MAGIC ™ Professional Quality Metal Polish Cream. Unique Formula... BLUE MAGIC ™ is the most effective and versatile cleaner, polish and protectant you can use. BLUE MAGIC ™ is renowned for its performance on a wide variety of metal, including precious metals. Chemically Deep... [See More]
- Type: Polishing
- Materials / Substrates Finished: Aluminum; Chrome / Chromium Plating; Copper / Copper Alloys; Precious Metals; Stainless Steel
- Form: Paste / Cream
from Advanced Abrasives Corp.
Gugolz Lapping/Polishing Pitch. Made in Switzerland from wood resin with low contaminant levels, Gugolz lapping / polishing pitch is recognized worldwide in the precision optics industry as a premium product. Available in five different grades each with a discrete set of softening and melting... [See More]
- Type: Lapping; Polishing
- Compound / Abrasive Type: Wood Resin
- Form: Paste / Cream; Other; Pitch
- Materials / Substrates Finished: Ophthalmic or Optical
from Saint-Gobain Surface Conditioning Group
Saint-Gobain's sub-micron polishing slurries are calcined aluminum oxide particles (99%+ purity) suspended in aqueous solution, designed for use in electronics and industrial polishing applications. They are offered with only a minimal of additives, and are intended as the particle additive to your... [See More]
- Type: Polishing
- Compound / Abrasive Type: Aluminum Oxide
- Form: Powder
- Grading System: Micron Graded
from Hyperion Materials & Technologies
CBN crystals combined with metal bonds maintain a long useful tool life with a reduction in the frequency of dressing. It is often used for grinding wheels and on tools of ferrous materials, carbide, ceramics, and quartz. [See More]
- Type: Lapping; Polishing; Grinding
from Surventis Surface Treatment LLC
ACE COOL 5679 is a fully synthetic coolant for edge working, drilling and sawing of automotive, architectural and furniture glass as well as technical glass. Furthermore it can be used for the following special applications: processing of borosilicate glass (edge working, sawing) crystal and lead... [See More]
- Type: Polishing; Grinding
- Materials / Substrates Finished: CeramicsGlass
from DME Company
Quality of mold or die finish is frequently an important factor in how a mold. or die operates. D-M-E Diamond Compound is proven to produce the finest. quality finish with considerable savings in time and labor. D-M-E Diamond Compound contains no adulterants, nor non-graded,. [See More]
- Type: Polishing
- Compound / Abrasive Type: Diamond
- Form: Liquid / Dispersion
- Grading System: Micron Graded
from Advanced Abrasives Corp.
Premasol A Alumina Suspension. Produced using our 99.99 % purity de-agglomerated powder in a proprietary carrier to create a permanent suspension. Available in abrasive particle sizes 0.05 µm, 0.1 µm 0.3 µm, and 1.0 µm. Applications: Lapping and polishing of Ceramics, glass,... [See More]
- Type: Lapping; Polishing
- Compound / Abrasive Type: Aluminum Oxide; Ceramic
- Form: Liquid / Dispersion; Other; Suspension
- Grading System: Micron Graded
from Saint-Gobain Surface Conditioning Group
Alumina Submicron Polishing Particles, 7956. Industrial Lapping and Polishing. Product Code: 7956. Saint-Gobain Ceramic Materials' sub-micron polishing slurries are calcined aluminum oxide particles (99%+ purity) suspended in aqueous solution, designed for use in electronics and industrial polishing... [See More]
- Type: Polishing
- Compound / Abrasive Type: Aluminum Oxide
- Form: Powder
- Grading System: Micron Graded
from Hyperion Materials & Technologies
CBN crystals combined with resin bonds enhance the tool's performance on the material. It is often used for grinding wheels and on tools of ferrous materials, carbide, ceramics, and quartz. [See More]
- Type: Lapping; Polishing; Grinding
from DME Company
Polishing/Lapping Compound [See More]
- Type: Polishing
- Compound / Abrasive Type: Aluminum Oxide
- Form: Liquid / Dispersion
- Grit Size: 220 to 600
from Advanced Abrasives Corp.
Premasol Cer-preme 40 Cerium Oxide Slurry. Premasol Cer-Preme cerium oxide slurry is formulated from our compounded Ceria powder and a proprietary blend of ingredients that allow for superior suspension and flow properties. With an average particle size of 0.5 µm this slurry is designed for... [See More]
- Type: Polishing
- Compound / Abrasive Type: Cerium Oxide; Ceramic
- Form: Slurry
- Grading System: Micron Graded
from Saint-Gobain Surface Conditioning Group
Saint-Gobain Ceramic Materials' sub-micron polishing slurries are calcined aluminum oxide particles (99%+ purity) suspended in aqueous solutions, designed for use in electronics and industrial polishing applications. They are offered with only minimal additives and are intended as the particle... [See More]
- Type: Polishing
- Compound / Abrasive Type: Aluminum Oxide
- Form: Slurry
- Materials / Substrates Finished: Wafers, Electronic, and Semiconductor Materials
from Hyperion Materials & Technologies
CBN crystals tailored for metal bond systems. Both uncoated and coated crystals are available. [See More]
- Type: Lapping; Polishing
from Advanced Abrasives Corp.
Premasol CSA. Silica / Alumina suspension mix of 0.05 µm (50 nm) abrasive particles held in a pH 8.5 suspension. Applications: Metallographic specimen preparation. [See More]
- Type: Polishing
- Compound / Abrasive Type: Aluminum Oxide; Silca; Ceramic
- Form: Liquid / Dispersion; Other; Suspension
- Grading System: Micron Graded
from Saint-Gobain Surface Conditioning Group
All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound formulations are available for... [See More]
- Type: Lapping; Polishing
- Compound / Abrasive Type: Diamond
- Form: Slurry
- Grading System: Micron Graded
from Hyperion Materials & Technologies
CBN crystals tailored for resin bond systems. All crystals in this category are coated to achieve high performance and stable attrition. [See More]
- Type: Lapping; Polishing
from Advanced Abrasives Corp.
Uni-Pol is our water miscible oil based diamond polishing compound available as monocrystalline or polycrystalline diamond in a range of abrasive particle sizes and container size formats (syringe or jar). The high quality finish associated with an oil based compound coupled with easy clean up due... [See More]
- Type: Polishing
- Compound / Abrasive Type: Diamond
- Form: Other; Compound
- Grading System: Micron Graded
from Saint-Gobain Surface Conditioning Group
CRE MCA-2225A is an oil based slurry/vehicle that can be used straight as an oil based slurry or used as a concentrate by diluting it with water-based coolants. MCA-2225A can be diluted with water-based coolants at a ratio of 1 part slurry and up to 10 parts water-based coolant. MCA-2225A product... [See More]
- Type: Lapping; Polishing
- Compound / Abrasive Type: Aluminum Oxide
- Form: Slurry
- Grit Size: 0.1000 to 50
from Hyperion Materials & Technologies
CBN crystals tailored for electroplating and other single layer systems. [See More]
- Type: Lapping; Polishing
from Hyperion Materials & Technologies
CBN crystals tailored for vitrified bond systems. Both uncoated and coated crystals are available. [See More]
- Type: Lapping; Polishing
from Hyperion Materials & Technologies
Cubic Boron Nitride microcrystalline powders create exceptional thermal stability, self-sharpening, and grinding efficiency performance. It is used for lapping, honing, and polishing ferrous materials in automotive, aerospace, and scientific instruments. [See More]
- Type: Lapping; Extrusion / Flow Honing; Polishing
- Compound / Abrasive Type: Diamond
from Hyperion Materials & Technologies
Oil-based slurries available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN). [See More]
- Type: Lapping; Polishing; Cleaning / Surface Preparation
- Compound / Abrasive Type: Diamond