Micron Graded Abrasive Compounds and Abrasive Slurries

36 Results
Diamond Lapping Compound -- 61463691133
from Norton Abrasives

Engineered to meet all OSHA and EPA safety requirements, these oil- and water-soluble diamond lapping compounds produce high finishes and tight final tolerances. Typical Applications. Polishing for final dimensions of molds and dies. Charging lapping plates and discs. Tool polishing. Honing fine... [See More]

  • Grading System: Micron Graded
  • Form: Liquid / Dispersion
  • Type: Lapping; Polishing
  • Compound / Abrasive Type: Diamond
Diamond Paste Compound
from Beijing Grish Hitech Co., Ltd.

GRISH Diamond Polishing Compound is made of high quality diamond powder, supplemented with various additives, through thorough mixing and dispersion. The products are divided into monocrystalline and polycrystalline, which can achieve ideal polishing effect for different material devices and process... [See More]

  • Grading System: Micron Graded
  • Form: Paste / Cream
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
Diamond-bead Polishing Slurry
from Beijing Grish Hitech Co., Ltd.

GRlSH diamond-beaded polishing slurry is a kind polishing slurry formed by dispersing self-manufac-tured powder into the solution through scientific pro-portioning. Combined with appropriate equipment and process, it can be widely used in the processing semiconductor substrate materials, optical... [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
GRISH Nano Diamond Slurry (DND Slurry)
from Beijing Grish Hitech Co., Ltd.

GRISH Nano Diamond Slurry Polishing is a revolutionary polishing solution that offers exceptional surface finish results. This diamond slurry is available as DND powder and is water/oil soluble, making it easy to apply and use. The Nano Diamond Slurry Polishing solution is the ideal choice for the... [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
Monocrystalline Diamond Powder
from Beijing Grish Hitech Co., Ltd.

GRISH single crystal diamond powder (MD) is made of high-quality diamond through multiple processes such as crushing, shaping, and grading. Their edges are relatively sharp and hard. According to the size of the intensity, MD is also divided into MBD and RVD two series. [See More]

  • Grading System: Micron Graded
  • Form: Powder
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
Monocrystalline Diamond Slurry
from Beijing Grish Hitech Co., Ltd.

GRISH Monocrystalline Diamond Slurry (MD slurry) is made by adding MD powder into water/oily carrier liquid through scientific proportioning. Good dispersion, suitable for both water-based and oil-based, is a very common polishing product in the processing of hard materials. [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
Nano Diamond Slurry
from Beijing Grish Hitech Co., Ltd.

GRISH Nano diamond polishing slurry is a polishing solution made by dispersing nano diamond micro-powder abrasives into a solvent through a scientific formulation. It features excellent dispersion, uniform micro-powder distribution, and good stability. Compared to traditional polishing liquids, this... [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
Polycrystalline Diamond Powder
from Beijing Grish Hitech Co., Ltd.

GRISH Polycrystalline Diamond Dust (PCD) is produced in a controlled explosion. Under the microscope, the granular structure is shown on the left. PCD has more facets than single crystals. Therefore, better removal rate and better self-sharpening can be obtained. [See More]

  • Grading System: Micron Graded
  • Form: Powder
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
Polycrystalline Diamond slurry
from Beijing Grish Hitech Co., Ltd.

GRISH polycrystalline diamond slurry is formulated by adding PCD powder into water oil-soluble carrier liquid through scientific proportioning, which can significantly improve and polishing efficiency. Meanwhile we also support customization if you have special needs. Get A Quote [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
Rough-surface Monocrystalline Diamond Powder
from Beijing Grish Hitech Co., Ltd.

GRISH rough-surface Monocrystalline diamond powder(rcd) are made on the basis of Monocrystalline diamond. Just like its name, its surface is very rough. But the roughening treatment of the workpiece surface is more efficient and the ideal end face can be easily achieved. [See More]

  • Grading System: Micron Graded
  • Form: Powder
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
Rough-surface Monocrystalline Diamond Slurry (RCD Slurry)
from Beijing Grish Hitech Co., Ltd.

GRISH Rough-surface Monocrystalline Diamond Slurry (RCD Slurry) is made by adding RCD powder into water/oily carrier liquid through scientific proportioning. It is mainly used for polishing of sapphire materials, optical lenses, crystals and other superhard materials because of its uniform high... [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
SC/AO/CO Polishing Slurry
from Beijing Grish Hitech Co., Ltd.

GRISH CO(Cerium Oxide) AO(Aluminum Oxide) SC(Silicon Carbide) slurry series are mainly made of processed high-quality abrasives. They provide predominant finishing result on optical material, substrates wafer, optical fiber connectors, crystal compounds, ceramics and hard alloys etc. [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Polishing
  • Compound / Abrasive Type: Aluminum Oxide (optional feature); Cerium Oxide (optional feature); Silicon Carbide (optional feature)
Spherical Diamond Powder
from Beijing Grish Hitech Co., Ltd.

GRlSH spherical diamond powder, also known as "agglomerated diamond powder", employs a unique preparation process to agglomerate the origin small-grain-size diamond powder to form spherical grinding particles. The primary particle size and aggregated particle size can be adjusted in accordance with... [See More]

  • Grading System: Micron Graded
  • Form: Powder
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
cBN (Cubic Boron Nitride) Compound
from Advanced Abrasives Corp.

cBN (Cubic Boron Nitride). Our high quality cBN cubic boron nitride powder is combined with our proprietary water, oil and universal carrier types to provide slurries, suspensions and compounds in abrasive sizes ranging from 0.125 µm to 60 µm. [See More]

  • Grading System: Micron Graded
  • Compound / Abrasive Type: Ceramic; Cubic Boron Nitride
  • Form: Paste / Cream; Other; Compound
Abrasive Alumina Powder For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Grading System: Micron Graded
  • Form: Powder
  • Type: Lapping
  • Compound / Abrasive Type: Alumina
Finishing/Polishing Equipment -- Diamond Compound
from DME Company

Quality of mold or die finish is frequently an important factor in how a mold. or die operates. D-M-E Diamond Compound is proven to produce the finest. quality finish with considerable savings in time and labor. D-M-E Diamond Compound contains no adulterants, nor non-graded,. [See More]

  • Grading System: Micron Graded
  • Form: Liquid / Dispersion
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
Alumina E-Powder -- E330
from Saint-Gobain Surface Conditioning Group

Saint-Gobain Ceramic Materials' sub-micron E-Powders are calcined aluminum oxide powders (99%+ purity), designed for use as a functional filler to enhance the properties of a product. In Magnetic Media applications, users report a reduced drop-out count due to the gentle, continuous cleaning action... [See More]

  • Grading System: Micron Graded
  • Form: Powder
  • Type: Polishing
  • Compound / Abrasive Type: Aluminum Oxide
Metal Bond (MDP) Monocrystalline Diamond Compounds
from Advanced Abrasives Corp.

Compounds. Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP) diamond or as... [See More]

  • Grading System: Micron Graded
  • Compound / Abrasive Type: Diamond
  • Form: Paste / Cream; Other; Compound
  • Materials / Substrates Finished: Metals
Abrasive Diamond Compounds For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Grading System: Micron Graded
  • Form: Powder
  • Type: Lapping
  • Compound / Abrasive Type: Diamond
Alumina Submicron Polishing Particles -- 7956
from Saint-Gobain Surface Conditioning Group

Saint-Gobain's sub-micron polishing slurries are calcined aluminum oxide particles (99%+ purity) suspended in aqueous solution, designed for use in electronics and industrial polishing applications. They are offered with only a minimal of additives, and are intended as the particle additive to your... [See More]

  • Grading System: Micron Graded
  • Form: Powder
  • Type: Polishing
  • Compound / Abrasive Type: Aluminum Oxide
Premasol A Alumina Suspension
from Advanced Abrasives Corp.

Premasol A Alumina Suspension. Produced using our 99.99 % purity de-agglomerated powder in a proprietary carrier to create a permanent suspension. Available in abrasive particle sizes 0.05 µm, 0.1 µm 0.3 µm, and 1.0 µm. Applications: Lapping and polishing of Ceramics, glass,... [See More]

  • Grading System: Micron Graded
  • Form: Liquid / Dispersion; Other; Suspension
  • Type: Lapping; Polishing
  • Compound / Abrasive Type: Aluminum Oxide; Ceramic
Abrasive Diamond Suspension For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Grading System: Micron Graded
  • Form: Liquid / Dispersion
  • Type: Lapping
  • Compound / Abrasive Type: Diamond
Alumina Submicron Polishing Particles -- 7956
from Saint-Gobain Surface Conditioning Group

Alumina Submicron Polishing Particles, 7956. Industrial Lapping and Polishing. Product Code: 7956. Saint-Gobain Ceramic Materials' sub-micron polishing slurries are calcined aluminum oxide particles (99%+ purity) suspended in aqueous solution, designed for use in electronics and industrial polishing... [See More]

  • Grading System: Micron Graded
  • Form: Powder
  • Type: Polishing
  • Compound / Abrasive Type: Aluminum Oxide
Premasol Cer-preme 40 Cerium Oxide Slurry
from Advanced Abrasives Corp.

Premasol Cer-preme 40 Cerium Oxide Slurry. Premasol Cer-Preme cerium oxide slurry is formulated from our compounded Ceria powder and a proprietary blend of ingredients that allow for superior suspension and flow properties. With an average particle size of 0.5 µm this slurry is designed for... [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Polishing
  • Compound / Abrasive Type: Cerium Oxide; Ceramic
Diamond Aerosol Spray For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Grading System: Micron Graded
  • Form: Other; Aerosol
  • Type: Lapping
  • Compound / Abrasive Type: Diamond
Amplex Precision Lapping & Polishing Suspension Alcohol Based -- W767S
from Saint-Gobain Surface Conditioning Group

All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound formulations are available for... [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Lapping; Polishing
  • Compound / Abrasive Type: Diamond
Premasol CS colloidal Silica Suspension
from Advanced Abrasives Corp.

Premasol CS colloidal Silica Suspension. Premasol CS colloidal silica suspension contains spherical silica particles with an average size of 50 nm and held in a suspension with a pH range of 9-11 that is formulated to resist drying. In the event that Premasol CS is left for a long period to dry on a... [See More]

  • Grading System: Micron Graded
  • Form: Liquid / Dispersion; Other; Suspension
  • Type: CMP / Wafer Planarization
  • Compound / Abrasive Type: Silca; Ceramic
Diamond Lubricants & Extenders For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Grading System: Micron Graded
  • Form: Liquid / Dispersion
  • Type: Lapping
  • Compound / Abrasive Type: Diamond
Ball Bearing Polishing Slurry -- MCA-2225A
from Saint-Gobain Surface Conditioning Group

CRE MCA-2225A is an oil based slurry/vehicle that can be used straight as an oil based slurry or used as a concentrate by diluting it with water-based coolants. MCA-2225A can be diluted with water-based coolants at a ratio of 1 part slurry and up to 10 parts water-based coolant. MCA-2225A product... [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Lapping; Polishing
  • Compound / Abrasive Type: Aluminum Oxide
Premasol Silicon Carbide Compound
from Advanced Abrasives Corp.

Premasol Silicon Carbide Compound. Available in multiple micron sizes from 1 µm to 80 µm water based, oil based or universal based. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Applications: Precision lapping of metal and ceramic... [See More]

  • Grading System: Micron Graded
  • Form: Liquid / Dispersion
  • Type: Lapping
  • Compound / Abrasive Type: Silicon Carbide; Ceramic
Emulsion-Base Diamond Slurries
from Precision Surfacing Solutions

The Lapmaster range of diamond slurries has been formulated for use on many different types of lapping plates and polishing pads. The slurries can be hand sprayed onto the lapping/polishing platen or applied by an electronic dispensing system to control cost and reduce waste. Many Lapmaster diamond... [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Lapping; CMP / Wafer Planarization
  • Compound / Abrasive Type: Diamond
NanoSoft Alumina Slurry -- 9297
from Saint-Gobain Surface Conditioning Group

Saint-Gobain Ceramic Materials' NanoSoft Alumina slurry is an aqueous slurry of transitional phase alumina particles. The soft alumina particles are a mixture of delta ( δ) and theta ( Θ) phase particles manufactured under tightly controlled environments to ensure product consistency... [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Polishing
  • Compound / Abrasive Type: Aluminum Oxide
Uni-Pol Diamond Polishing Compound
from Advanced Abrasives Corp.

Uni-Pol is our water miscible oil based diamond polishing compound available as monocrystalline or polycrystalline diamond in a range of abrasive particle sizes and container size formats (syringe or jar). The high quality finish associated with an oil based compound coupled with easy clean up due... [See More]

  • Grading System: Micron Graded
  • Form: Other; Compound
  • Type: Polishing
  • Compound / Abrasive Type: Diamond
Lapmaster Kemet Diamond Lubricants
from Precision Surfacing Solutions

Lubrication is necessary for a smooth running condition between the lap plate and conditioning rings and to help evenly disperse the diamond product on the lap plate. Lubricants used with any diamond compound or slurry should be compatible with the carrier in order to give the best cutting action... [See More]

  • Grading System: Micron Graded
  • Form: Liquid / Dispersion
  • Type: Lapping
  • Compound / Abrasive Type: Diamond
Waterless, Diamond Lapping Slurries -- AmberCut™ CK Series
from Saint-Gobain Surface Conditioning Group

Abrasive Slurries AmberCut ™ CK series products are ready to use, waterless diamond lapping slurries. They are specifically formulated for the free abrasive bar lapping of computer disk read/write heads and the charging of lapping plates. The AmberCut CK series formula provides enhanced... [See More]

  • Grading System: Micron Graded
  • Form: Slurry
  • Type: Lapping
  • Compound / Abrasive Type: Diamond
Petroleum-Base Diamond Pastes
from Precision Surfacing Solutions

Lapmaster offers a wide range of diamond paste/compounds to process virtually any material used in today's manufacturing processes. All Lapmaster paste/compounds are specially formulated to withstand the most stringent of manufacturing processes. Fine diamond particles are coated to ensure uniform... [See More]

  • Grading System: Micron Graded
  • Form: Paste / Cream
  • Type: Lapping
  • Compound / Abrasive Type: Diamond