Grinding Abrasive Compounds and Abrasive Slurries
from Beijing Grish Hitech Co., Ltd.
GRISH suspension agent mixes with various fine powders of different types and sizes to enhance dispersion, suspension, and abrasive grinding performance. It offers superior grinding, good dispersibility, and long-term stable suspension-keeping powders uniformly suspended for over six months. [See More]
- Type: Lapping; Polishing; Grinding
- Form: Other
from Surventis Surface Treatment LLC
As machining tasks become more critical in the pursuit of maximum efficiency, economy and the perfection of the finished component, so too does the need for best-in-class specialty fluids and abrasive suspensions. Precision Microchemicals Technical Center operates a fully equipped laboratory to... [See More]
- Type: Lapping; CMP / Wafer Planarization; Polishing; Grinding; Cleaning / Surface Preparation
- Form: Slurry (optional feature)
from Hyperion Materials & Technologies
CBN crystals combined with electroplated bonds maintain high cutting and grinding manufacturing performance with excellent accuracy and efficiency. Therefore, it is often used for grinding wheels and on tools of ferrous materials. [See More]
- Type: Lapping; Polishing; Grinding
from Surventis Surface Treatment LLC
ACE COOL 5679 is a fully synthetic coolant for edge working, drilling and sawing of automotive, architectural and furniture glass as well as technical glass. Furthermore it can be used for the following special applications: processing of borosilicate glass (edge working, sawing) crystal and lead... [See More]
- Type: Polishing; Grinding
- Materials / Substrates Finished: CeramicsGlass
from Hyperion Materials & Technologies
CBN crystals combined with metal bonds maintain a long useful tool life with a reduction in the frequency of dressing. It is often used for grinding wheels and on tools of ferrous materials, carbide, ceramics, and quartz. [See More]
- Type: Lapping; Polishing; Grinding
from Hyperion Materials & Technologies
CBN crystals combined with resin bonds enhance the tool's performance on the material. It is often used for grinding wheels and on tools of ferrous materials, carbide, ceramics, and quartz. [See More]
- Type: Lapping; Polishing; Grinding
from Hyperion Materials & Technologies
Standard grade mesh synthetic diamonds designed for use with glass, carbide, and PCBN. These diamonds are high friability and with angular shapes that can be customized for any application. [See More]
- Type: Grinding
- Compound / Abrasive Type: Diamond
from Hyperion Materials & Technologies
Standard grade synthetic diamonds designed for use with glass, electronics, and crystal. These diamonds are cubo-octahedral and can be customized for any application. [See More]
- Type: Grinding
- Compound / Abrasive Type: Diamond
from Hyperion Materials & Technologies
Standard grade synthetic diamonds designed for use with glass, crystal, and ferrite. These diamonds are exhibit facets and surface toughness that can be customized for any application. [See More]
- Type: Grinding
- Compound / Abrasive Type: Diamond