Diamond Abrasive Compounds and Abrasive Slurries

36 Results
Diamond Lapping Compound -- 61463691133
from Norton Abrasives

Engineered to meet all OSHA and EPA safety requirements, these oil- and water-soluble diamond lapping compounds produce high finishes and tight final tolerances. Typical Applications. Polishing for final dimensions of molds and dies. Charging lapping plates and discs. Tool polishing. Honing fine... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Liquid / Dispersion
  • Type: Lapping; Polishing
  • Grit Size: 0.0 to 2
Detonation Nano Diamond Powder
from Beijing Grish Hitech Co., Ltd.

GRISH detonation nano diamonds (DND) are made of carbon dissociated from explosives detonated under high temperature and pressure. They are spherical in shape without sharp edges and corners, and are more suitable for polishing workpieces that require high precision. [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Powder
  • Type: Polishing
  • Materials / Substrates Finished: CeramicsGlass; Ophthalmic or Optical; Wafers, Electronic, and Semiconductor Materials; Stainless Steel; Steel / Steel Alloys
Diamond Paste Compound
from Beijing Grish Hitech Co., Ltd.

GRISH Diamond Polishing Compound is made of high quality diamond powder, supplemented with various additives, through thorough mixing and dispersion. The products are divided into monocrystalline and polycrystalline, which can achieve ideal polishing effect for different material devices and process... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Paste / Cream
  • Type: Polishing
  • Grit Size: 0.5000 to 50
Diamond-bead Polishing Slurry
from Beijing Grish Hitech Co., Ltd.

GRlSH diamond-beaded polishing slurry is a kind polishing slurry formed by dispersing self-manufac-tured powder into the solution through scientific pro-portioning. Combined with appropriate equipment and process, it can be widely used in the processing semiconductor substrate materials, optical... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Slurry
  • Type: Polishing
  • Grit Size: 20 to 40
Diamond-Bead Powder
from Beijing Grish Hitech Co., Ltd.

GRISH diamond microbead powder is a relatively basic polishing powder. Made of micron-sized diamond beads containing even smaller micron-sized diamond particles. Its special microstructure makes it have good performance, strong continuous polishing force, high removal rate, and less surface... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Powder
  • Type: Polishing
  • Materials / Substrates Finished: CeramicsGlass; Ophthalmic or Optical; Wafers, Electronic, and Semiconductor Materials; Stainless Steel; Steel / Steel Alloys
GRISH Nano Diamond Slurry (DND Slurry)
from Beijing Grish Hitech Co., Ltd.

GRISH Nano Diamond Slurry Polishing is a revolutionary polishing solution that offers exceptional surface finish results. This diamond slurry is available as DND powder and is water/oil soluble, making it easy to apply and use. The Nano Diamond Slurry Polishing solution is the ideal choice for the... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Slurry
  • Type: Polishing
  • Grading System: Micron Graded
Monocrystalline Diamond Powder
from Beijing Grish Hitech Co., Ltd.

GRISH single crystal diamond powder (MD) is made of high-quality diamond through multiple processes such as crushing, shaping, and grading. Their edges are relatively sharp and hard. According to the size of the intensity, MD is also divided into MBD and RVD two series. [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Powder
  • Type: Polishing
  • Grit Size: 0.5000 to 60
Monocrystalline Diamond Slurry
from Beijing Grish Hitech Co., Ltd.

GRISH Monocrystalline Diamond Slurry (MD slurry) is made by adding MD powder into water/oily carrier liquid through scientific proportioning. Good dispersion, suitable for both water-based and oil-based, is a very common polishing product in the processing of hard materials. [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Slurry
  • Type: Polishing
  • Grading System: Micron Graded
Nano Diamond Slurry
from Beijing Grish Hitech Co., Ltd.

GRISH Nano diamond polishing slurry is a polishing solution made by dispersing nano diamond micro-powder abrasives into a solvent through a scientific formulation. It features excellent dispersion, uniform micro-powder distribution, and good stability. Compared to traditional polishing liquids, this... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Slurry
  • Type: Polishing
  • Grit Size: 0.0300 to 0.3000
Polycrystalline Diamond Powder
from Beijing Grish Hitech Co., Ltd.

GRISH Polycrystalline Diamond Dust (PCD) is produced in a controlled explosion. Under the microscope, the granular structure is shown on the left. PCD has more facets than single crystals. Therefore, better removal rate and better self-sharpening can be obtained. [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Powder
  • Type: Polishing
  • Grading System: Micron Graded
Polycrystalline Diamond slurry
from Beijing Grish Hitech Co., Ltd.

GRISH polycrystalline diamond slurry is formulated by adding PCD powder into water oil-soluble carrier liquid through scientific proportioning, which can significantly improve and polishing efficiency. Meanwhile we also support customization if you have special needs. Get A Quote [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Slurry
  • Type: Polishing
  • Grading System: Micron Graded
Rough-surface Monocrystalline Diamond Powder
from Beijing Grish Hitech Co., Ltd.

GRISH rough-surface Monocrystalline diamond powder(rcd) are made on the basis of Monocrystalline diamond. Just like its name, its surface is very rough. But the roughening treatment of the workpiece surface is more efficient and the ideal end face can be easily achieved. [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Powder
  • Type: Polishing
  • Grading System: Micron Graded
Diamond Lapping Compound, 18 gram, Microfinishing Tool
from Titan Tool Supply, Inc.

Titan Tool Supply's diamond lapping compound is composed of uniformly shaped diamond grains of all virgin powder, completely free from contamination. Applications. Polishing. Our diamond lapping compound obtains the finest finish on steel, carbide and ceramics. Diamond compounds can be used quickly... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Powder
  • Type: Lapping
Amplex Precision Lapping & Polishing Suspension Alcohol Based -- W767S
from Saint-Gobain Surface Conditioning Group

All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound formulations are available for... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Slurry
  • Type: Lapping; Polishing
  • Grading System: Micron Graded
Borazon® Micron CBN Powders -- cBNMic diamond Powders
from Hyperion Materials & Technologies

Cubic Boron Nitride microcrystalline powders create exceptional thermal stability, self-sharpening, and grinding efficiency performance. It is used for lapping, honing, and polishing ferrous materials in automotive, aerospace, and scientific instruments. [See More]

  • Compound / Abrasive Type: Diamond
  • Type: Lapping; Extrusion / Flow Honing; Polishing
Abrasive Diamond Compounds For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Powder
  • Type: Lapping
  • Grit Size: 0.1000 to 45
Finishing/Polishing Equipment -- Diamond Compound
from DME Company

Quality of mold or die finish is frequently an important factor in how a mold. or die operates. D-M-E Diamond Compound is proven to produce the finest. quality finish with considerable savings in time and labor. D-M-E Diamond Compound contains no adulterants, nor non-graded,. [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Liquid / Dispersion
  • Type: Polishing
  • Grading System: Micron Graded
Metal Bond (MDP) Monocrystalline Diamond Compounds
from Advanced Abrasives Corp.

Compounds. Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP) diamond or as... [See More]

  • Compound / Abrasive Type: Diamond
  • Grading System: Micron Graded
  • Form: Paste / Cream; Other; Compound
  • Materials / Substrates Finished: Metals
Waterless, Diamond Lapping Slurries -- AmberCut™ CK Series
from Saint-Gobain Surface Conditioning Group

Abrasive Slurries AmberCut ™ CK series products are ready to use, waterless diamond lapping slurries. They are specifically formulated for the free abrasive bar lapping of computer disk read/write heads and the charging of lapping plates. The AmberCut CK series formula provides enhanced... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Slurry
  • Type: Lapping
  • Grading System: Micron Graded
Diamond Compounds -- K700 Water Soluble Compounds
from Hyperion Materials & Technologies

Water soluble compounds available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN). [See More]

  • Compound / Abrasive Type: Diamond
  • Type: Cleaning / Surface Preparation
Abrasive Diamond Suspension For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Liquid / Dispersion
  • Type: Lapping
  • Grit Size: 0.2500 to 15
Uni-Pol Diamond Polishing Compound
from Advanced Abrasives Corp.

Uni-Pol is our water miscible oil based diamond polishing compound available as monocrystalline or polycrystalline diamond in a range of abrasive particle sizes and container size formats (syringe or jar). The high quality finish associated with an oil based compound coupled with easy clean up due... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Other; Compound
  • Type: Polishing
  • Grading System: Micron Graded
Diamond Slurries & Suspensions -- K400 Oil-based Slurries
from Hyperion Materials & Technologies

Oil-based slurries available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN). [See More]

  • Compound / Abrasive Type: Diamond
  • Type: Lapping; Polishing; Cleaning / Surface Preparation
Diamond Aerosol Spray For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Other; Aerosol
  • Type: Lapping
  • Grit Size: 0.2500 to 30
Diamond Slurries & Suspensions -- NanoEndure and MonoEndure Diamond Suspensions
from Hyperion Materials & Technologies

De-ionized water-based diamond suspensions enhance the properties of plated wear-resistant coatings of abrasive products. It specializes in polycrystalline diamonds and monocrystalline diamonds. [See More]

  • Compound / Abrasive Type: Diamond
  • Type: Cleaning / Surface Preparation
Diamond Lubricants & Extenders For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Liquid / Dispersion
  • Type: Lapping
  • Grading System: Micron Graded
Diamond Slurries & Suspensions -- SynLap Oil & Water Based Slurries
from Hyperion Materials & Technologies

A mixture of water and oil-based small solid particles is utilized to "settle" out the diamond particles to produce more homogeneous products and minimize the risk of fluctuation concentrations. [See More]

  • Compound / Abrasive Type: Diamond
  • Type: Lapping; Polishing
Emulsion-Base Diamond Slurries
from Precision Surfacing Solutions

The Lapmaster range of diamond slurries has been formulated for use on many different types of lapping plates and polishing pads. The slurries can be hand sprayed onto the lapping/polishing platen or applied by an electronic dispensing system to control cost and reduce waste. Many Lapmaster diamond... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Slurry
  • Type: Lapping; CMP / Wafer Planarization
  • Grit Size: 0.1000 to 45
Mesh Diamond -- MBE® Diamond Metal Bond Electronics
from Hyperion Materials & Technologies

Tailored mesh synthetic diamonds designed specifically for electronics applications. [See More]

  • Compound / Abrasive Type: Diamond
  • Type: Specialty / Other; Electronics Applications
Lapmaster Kemet Diamond Lubricants
from Precision Surfacing Solutions

Lubrication is necessary for a smooth running condition between the lap plate and conditioning rings and to help evenly disperse the diamond product on the lap plate. Lubricants used with any diamond compound or slurry should be compatible with the carrier in order to give the best cutting action... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Liquid / Dispersion
  • Type: Lapping
  • Grading System: Micron Graded
Mesh Diamond -- MBG® Diamond High Friability
from Hyperion Materials & Technologies

Standard grade mesh synthetic diamonds designed for use with glass, carbide, and PCBN. These diamonds are high friability and with angular shapes that can be customized for any application. [See More]

  • Compound / Abrasive Type: Diamond
  • Type: Grinding
Petroleum-Base Diamond Pastes
from Precision Surfacing Solutions

Lapmaster offers a wide range of diamond paste/compounds to process virtually any material used in today's manufacturing processes. All Lapmaster paste/compounds are specially formulated to withstand the most stringent of manufacturing processes. Fine diamond particles are coated to ensure uniform... [See More]

  • Compound / Abrasive Type: Diamond
  • Form: Paste / Cream
  • Type: Lapping
  • Grit Size: 0.1000 to 90
Mesh Diamond -- MBG® Diamond High Toughness
from Hyperion Materials & Technologies

Standard grade synthetic diamonds designed for use with glass, electronics, and crystal. These diamonds are cubo-octahedral and can be customized for any application. [See More]

  • Compound / Abrasive Type: Diamond
  • Type: Grinding
Mesh Diamond -- MBG® Diamond Medium Toughness and Friability
from Hyperion Materials & Technologies

Standard grade synthetic diamonds designed for use with glass, crystal, and ferrite. These diamonds are exhibit facets and surface toughness that can be customized for any application. [See More]

  • Compound / Abrasive Type: Diamond
  • Type: Grinding
Micron Diamond Powders -- Metal Bond Premium Grade Diamond Powder
from Hyperion Materials & Technologies

Premium micron synthetic diamond powder designed for metal bond systems. Designed for exceptional performance when slicing and dicing during processing of silicon wafers, including lapping of glass and ceramics. [See More]

  • Compound / Abrasive Type: Diamond
  • Type: Lapping; Specialty / Other; Slicing
Ultra Premium Micron Diamond Powder
from Hyperion Materials & Technologies

Synthetic ultra premium micron diamond powder is designed for processes where a precise size range and consistency are key. Designed for exceptional performance when back-grinding, dicing, and other precision machining of silicon and semiconductor wafers. [See More]

  • Compound / Abrasive Type: Diamond
  • Type: Specialty / Other; Back-grinding, Dicing