UL Listed Pipe Hangers and Conduit Hangers

33 Results
Conduit Hanger -- H1SBS
from O-Z/Gedney

CONDUIT HANGER WITH SWING BOLT TYPE. STEEL MATERIAL. 0.88 DEPTH X 1.84 INCH HEIGHT SIZE. ZINC PLATED FINISH. SWING BOLT WITH NUT INSTALLATION. UL 2239, CSA C22.2 APPROVAL. 3/4 INCH TRADE SIZE. 0.25 INCH (BOLT) MOUNTING HOLE SIZE. HANG-ON[TM] BRAND. APPLICATION COMMERCIAL, INDUSTRIAL. APPLICABLE... [See More]

  • Material of Construction: Steel
  • Features: UL Listed
Conduit Hanger -- 2100
from Bridgeport Fittings, Inc.

CONDUIT HANGER WITH BOLT TYPE. STEEL MATERIAL. 7/8 INCH D X 1-3/4 INCH H SIZE. ZINC ELECTROPLATED FINISH. UL (CANADA AND US), CSA APPROVAL. 100 STANDARD PACKAGE. #0 TRADE SIZE. 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE. ROHS COMPLIANT. APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR... [See More]

  • Support Type: Conduit Hanger
  • Features: UL Listed
  • Material of Construction: Steel
Conduit Hanger -- PB6H0B
from Plasti-Bond/Perma-Cote/Korkap

CONDUIT HANGER WITH BOLT TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED FINISH. ETL, UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 1/2 INCH PIPE CONDUIT TYPE. REDH2OT[R] BRAND. INCLUDES STAINLESS STEEL BOLT HARDWARE [See More]

  • Support Type: Conduit Hanger
  • Features: Coated; UL Listed
  • Pipe Size: 0.50
Conduit Hanger -- NM1000
from Arlington Industries, Inc.

NON-METALLIC MATERIAL. UL, CSA APPROVAL. 100 STANDARD PACKAGE [See More]

  • Material of Construction: Non-Metallic
  • Features: UL Listed
Conduit To Rod Clamp -- AGC-1
from ILSCO Corporation

CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL. 2-1/4 INCH L X 11/16 INCH W SIZE. ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 14 TO 1/0 AWG CONDUCTOR SIZE. 1/2... [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Clear Coated High Strength 6061-T6 Aluminum Alloy
  • Features: UL Listed
Pipe Hanger -- 141 0075EG
from PHD Manufacturing, Inc.

ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE. LOW CARBON STEEL MATERIAL. PRE GALVANIZED FINISH. 3-1/16 INCH. 3/4 INCH MIN. PIPE SIZE. 3/4 INCH MAX. PIPE SIZE. .75 MIN. PIPE SIZE - DECIMAL. .75 MAX. PIPE SIZE - DECIMAL. 3/4 MIN. PIPE SIZE - FRACTIONAL. 3/4 MAX. PIPE SIZE - FRACTIONAL. 19.05 MIN. PIPE SIZE... [See More]

  • Material of Construction: LOW CARBON STEEL
  • Pipe Size: 0.75
  • Maximum Load: 300
  • Features: UL Listed
Conduit Hanger -- 2100-BN
from Bridgeport Fittings, Inc.

CONDUIT HANGER WITH BOLT AND NUT TYPE. STEEL MATERIAL. 0.75 INCH D X 1.94 INCH H SIZE. ZINC ELECTROPLATED FINISH. UL (CANADA AND US), CSA APPROVAL. 100 STANDARD PACKAGE. #0 TRADE SIZE. 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE. ROHS COMPLIANT. APPLICATION TO SECURE CONDUIT TO THREADED ROD,... [See More]

  • Support Type: Conduit Hanger
  • Features: UL Listed
  • Material of Construction: Steel
Conduit Hanger -- PMH0WBS
from Plasti-Bond/Perma-Cote/Korkap

CONDUIT HANGER WITH BOLT TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED FINISH. ETL, UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. RIGID CONDUIT TYPE. INCLUDES STAINLESS STEEL BOLT HARDWARE [See More]

  • Support Type: Conduit Hanger
  • Features: Coated; UL Listed
  • Pipe Size: 0.50
Conduit Hanger -- NM2000
from Arlington Industries, Inc.

NON METALLIC MATERIAL. 1.06 INCH W X 0.77 INCH D X 1.39 INCH H SIZE. UL, CSA APPROVAL. 100 STANDARD PACKAGE. 1/2 INCH EMT CONDUIT TYPE [See More]

  • Material of Construction: NON METALLIC
  • Features: UL Listed
Conduit To Rod Clamp -- AGC-2
from ILSCO Corporation

CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL. 3-3/4 INCH LENGTH X 13/16 INCH WIDTH SIZE. COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 6 AWG TO 250 KCMIL... [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 1.25 to 2.00
  • Material of Construction: Clear Plated High-Strength 6061-T6 Aluminum Alloy
  • Features: UL Listed
Pipe Hanger -- 151 0250EG
from PHD Manufacturing, Inc.

ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE. LOW CARBON STEEL MATERIAL. PRE GALVANIZED FINISH. 5-1/8 INCH. 2-1/2 INCH MIN. PIPE SIZE. 2-1/2 INCH MAX. PIPE SIZE. 2.5 MIN. PIPE SIZE - DECIMAL. 2.5 MAX. PIPE SIZE - DECIMAL. 2-1/2 MIN. PIPE SIZE - FRACTIONAL. 2-1/2 MAX. PIPE SIZE - FRACTIONAL. 63.5 MIN. PIPE... [See More]

  • Material of Construction: LOW CARBON STEEL
  • Pipe Size: 2.50
  • Maximum Load: 600
  • Features: UL Listed
Conduit Hanger -- NM2070
from Arlington Industries, Inc.

PIPE HANGER WITHOUT BOLT TYPE. NON-METALLIC MATERIAL. 4.224 INCH W X 1.362 INCH D X 6.153 INCH H SIZE. STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION. UL, CSA APPROVAL. 25 STANDARD PACKAGE. 3 INCH TRADE SIZE. 3 INCH RIGID/EMT/FLEXIBLE/LIQUIDTIGHT CONDUIT TYPE. QUICKLATCH[TM] BRAND [See More]

  • Material of Construction: Non-Metallic
  • Features: UL Listed
Conduit To Rod Clamp -- BGC-1
from ILSCO Corporation

CAST BRASS MATERIAL. 2-9/32 INCH LENGTH X 1-7/16 INCH WIDTH X 1-1/2 INCH HEIGHT SIZE. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL, CSA APPROVAL. 10 TO 2 AWG CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. ROHS COMPLIANT. BGC MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Cast Brass
  • Features: UL Listed
Pipe Hanger -- 450F0300PL
from PHD Manufacturing, Inc.

CLEVIS, ROD MOUNT TYPE. LOW CARBON STEEL MATERIAL. PLAIN FINISH. 6 INCH. 3 INCH MIN. PIPE SIZE. 3 INCH MAX. PIPE SIZE. 3 MIN. PIPE SIZE - DECIMAL. 3 MAX. PIPE SIZE - DECIMAL. 3 MIN. PIPE SIZE - FRACTIONAL. 3 MAX. PIPE SIZE - FRACTIONAL. 76.2 MIN. PIPE SIZE IN MM. 76.2 MAX. PIPE SIZE IN MM. 1130 LOAD... [See More]

  • Hanger Type: Clevis Hanger
  • Maximum Load: 1130
  • Material of Construction: LOW CARBON STEEL
  • Pipe Size: 3.00
Conduit To Rod Clamp -- BGC-1-10S
from ILSCO Corporation

COPPER STRAP, ZINC PLATED SCREW MATERIAL. 8 1/2 INCH L X 1 1/2 INCH W X 1 3/4 INCH H SIZE. RIGID CONDUIT USED ON. 1 INCH HUB ON STRAP INSTALLATION. UL, CSA APPROVAL. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. ILSCO[R] BRAND. CONSTRUCTIONAL FEATURE CORROSION RESISTANT. [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: COPPER STRAP, ZINC PLATED SCREW
  • Features: UL Listed
Conduit To Rod Clamp -- BGC-1-10SH
from ILSCO Corporation

COPPER STRAP, ZINC PLATED SCREW MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB ON STRAP INSTALLATION. UL, CSA APPROVAL. 10 TO 2/0 AWG CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. BGCS MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Copper Strap, Zinc Plated Screw
  • Features: UL Listed
Conduit To Rod Clamp -- BGC-1A
from ILSCO Corporation

CAST BRONZE MATERIAL. 2-1/4 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE. ARMORED/BARE CABLE TO PIPE USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. BGC MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Cast Bronze
  • Features: UL Listed
Conduit To Rod Clamp -- BGC-2P-DB
from ILSCO Corporation

BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL. 2-3/4 INCH L X 2-1/4 INCH W SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH ROD SIZE. 1/2 TO 1 INCH IPS SIZE. BGDB MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Bronze Alloy, Silicon Bronze Screw
  • Features: UL Listed
Conduit To Rod Clamp -- BGC-2PS-DB
from ILSCO Corporation

BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL. 2-1/4 INCH L X 2-1/4 INCH W SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 10 AWG SOLID TO 2 AWG STRANDED/(2) 8 AWG SOLID CONDUCTOR SIZE. 1/4 TO 1 INCH ROD SIZE. 1/2 TO 1 INCH IPS SIZE. BGDB... [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Bronze Alloy, Stainless Steel Screw
  • Features: UL Listed
Conduit To Rod Clamp -- BGC-2T-DB
from ILSCO Corporation

BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL. 2 3/4 INCH L X 2 1/4 INCH W SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH ROD SIZE. 1/2 TO 1 INCH IPS SIZE. ILSCO[R] BRAND. [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: BRONZE ALLOY, SILICON BRONZE SCREW
  • Features: UL Listed
Conduit To Rod Clamp -- BGC-4/0P-DB
from ILSCO Corporation

BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL. 3 INCH L X 2-1/4 INCH W SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH ROD SIZE. 1/2 TO 1 INCH IPS SIZE. BGDB MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Bronze Alloy, Stainless Steel Screw
  • Features: UL Listed
Conduit To Rod Clamp -- BGC-4/0S-DB
from ILSCO Corporation

BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL. 2-3/4 INCH L X 2-1/4 INCH W SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH ROD SIZE. 1/2 TO 1 INCH IPS SIZE. BGDB MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Bronze Alloy, Stainless Steel Screw
  • Features: UL Listed
Conduit To Rod Clamp -- BGC1-10
from ILSCO Corporation

CAST BRONZE MATERIAL. 2-1/4 INCH L X 1-1/32 INCH W X 1-1/2 INCH H SIZE. RIGID CONDUIT USED ON. (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION. UL APPROVAL. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. BGC MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Cast Bronze
  • Features: UL Listed
Conduit To Rod Clamp -- BGRC-48
from ILSCO Corporation

CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL. 0.822 INCH L X 0.892 INCH W X 1.27 INCH H SIZE. DIRECT BURIAL USED ON. (1) HEX HEAD SCREW INSTALLATION. UL 467, CSA APPROVAL. 10 TO 2 AWG CONDUCTOR SIZE. 1/2 INCH ROD SIZE. BGRC MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Features: UL Listed
  • Material of Construction: Cast Bronze, Stainless Steel/Silicone Bronze Hardware
Conduit To Rod Clamp -- CGRC-38
from ILSCO Corporation

COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL. 0.695 INCH L X 0.472 INCH W X 1.025 INCH H SIZE. DIRECT BURIAL USED ON. (1) HEX HEAD SCREW INSTALLATION. UL 467, CSA APPROVAL. 10 TO 4 AWG CONDUCTOR SIZE. 3/8 INCH ROD SIZE. CGRC MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Features: UL Listed
  • Material of Construction: Copper Cast Bronze, Stainless Steel Hardware
Conduit To Rod Clamp -- CH-1
from ILSCO Corporation

COPPER STRAP, ZINC PLATED SCREW MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB INSTALLATION. UL, CSA APPROVAL. 10 AWG SOLID TO 3/0 AWG CONDUCTOR SIZE. BGCS MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Features: UL Listed
  • Material of Construction: Copper Strap, Zinc Plated Screw
Conduit To Rod Clamp -- DCGC-1
from ILSCO Corporation

DIE-CAST ZINC ALLOY, ZINC PLATED STEEL HARDWARE MATERIAL. 2-13/64 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 8 TO 2 AWG CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. DCGC MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Die-Cast Zinc Alloy, Zinc Plated Steel Hardware
  • Features: UL Listed
Conduit To Rod Clamp -- GPL-20
from ILSCO Corporation

BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL. 3 INCH L X 1.563 INCH W X 3.665 INCH H SIZE. DIRECT BURIAL USED ON. U-BOLT TO PIPE, CABLE CLAMP INSTALLATION. UL 467, CSA APPROVAL. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 1-3/8 TO 1-1/2 INCH ROD SIZE. 1-1/4 INCH IPS SIZE. GPL MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 1.25
  • Material of Construction: Bronze/Copper Alloy, Silicon Bronze Hardware
  • Features: UL Listed
Conduit To Rod Clamp -- GPL3902BU
from ILSCO Corporation

SILICON BRONZE HARDWARE MATERIAL. 3.25 INCH W X 3.5 INCH H SIZE. COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON. U-BOLT TO PIPE, CABLE CLAMP INSTALLATION. UL 467, CSA APPROVAL. 4 TO 4/0 AWG CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. GPL3 MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Silicon Bronze Hardware
  • Features: UL Listed
Conduit To Rod Clamp -- GRC-38
from ILSCO Corporation

PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL. 5/8 INCH L X 5/8 INCH W SIZE. DIRECT BURIAL USED ON. (1) HEX HEAD SCREW INSTALLATION. UL 467, CSA APPROVAL. 10 TO 4 AWG CONDUCTOR SIZE. 3/8 INCH ROD SIZE. ILSCO[R] BRAND. APPLICATION GROUNDING/BONDING. PACKAGING QUANTITY 50. REBAR... [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Features: UL Listed
  • Material of Construction: PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW
Conduit To Rod Clamp -- J2124
from ILSCO Corporation

COPPER STRAP, ZINC PLATED SCREW MATERIAL. 6.25 INCH L X 0.968 INCH W SIZE. RIGID CONDUIT USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL, CSA APPROVAL. 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 2 TO 4 INCH IPS SIZE. J MODEL [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 2.00 to 4.00
  • Material of Construction: Copper Strap, Zinc Plated Screw
  • Features: UL Listed
Conduit To Rod Clamp -- SGC-1/0
from ILSCO Corporation

CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL. 2-1/4 INCH L X 11/16 INCH W SIZE. ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON. (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 14 TO 1/0 AWG CONDUCTOR SIZE. 1/2... [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Pipe Size: 0.50 to 1.00
  • Material of Construction: Clear Coated High Strength 6061-T6 Aluminum Alloy
  • Features: UL Listed
Conduit To Rod Clamp -- SRC-1/0
from ILSCO Corporation

BRONZE ALLOY, STAINLESS STEEL HARDWARE MATERIAL. 0.75 INCH LENGTH X 0.892 INCH WIDTH X 1.27 INCH HEIGHT (10 AWG SOLID TO 1/0 AWG STRANDED)/1.031 INCH LENGTH X 0.59 INCH WIDTH X 1.666 INCH HEIGHT (8 AWG SOLID TO 1/0 AWG STRANDED) SIZE. DIRECT BURIAL USED ON. (1) HEX HEAD SCREW INSTALLATION. UL 467,... [See More]

  • Support Type: Pipe Clamp; Conduit To Rod Clamp
  • Features: UL Listed
  • Material of Construction: Bronze Alloy, Stainless Steel Hardware