Lined Pipe Hangers and Conduit Hangers

9 Results
Pipe Clips -- 1971492
from RS Components, Ltd.

Unistrut PCH14-18 Pipe Clamp [See More]

  • Material of Construction: Steel
  • Features: Lined
  • Pipe Size: 0.71
Pipe Clips -- 1971515
from RS Components, Ltd.

Unistrut PCH-2022 Pipe Clamp [See More]

  • Material of Construction: Steel
  • Features: Lined
  • Pipe Size: 0.87
Pipe Clips -- 1971521
from RS Components, Ltd.

Unistrut PCH-2528 Pipe Clamp [See More]

  • Material of Construction: Steel
  • Features: Lined
  • Pipe Size: 1.10
Pipe Clips -- 1971537
from RS Components, Ltd.

Unistrut PCH-3335 Pipe Clamp [See More]

  • Material of Construction: Steel
  • Features: Lined
  • Pipe Size: 1.38
Pipe Clips -- 1971565
from RS Components, Ltd.

Unistrut PCH-4850 Pipe Clamp [See More]

  • Material of Construction: Steel
  • Features: Lined
  • Pipe Size: 1.97
Pipe Clips -- 1971571
from RS Components, Ltd.

Unistrut PCH-5254 Pipe Clamp [See More]

  • Material of Construction: Steel
  • Features: Lined
  • Pipe Size: 2.13
Pipe Clips -- 1971587
from RS Components, Ltd.

Unistrut PCH-6064 Pipe Clamp [See More]

  • Material of Construction: Steel
  • Features: Lined
  • Pipe Size: 2.52
Constant Hanger Type 11 -- 11 C3 29
from Lisega SE

Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while maintaining constancy, i.e., without any considerable deviations. The functional precision of a constant hanger is... [See More]

  • Hanger Type: Spring Hanger
  • Maximum Load: ? to 56
  • Material of Construction: Steel
  • Features: Coated; Lined
Shock Absorbers Type 30 -- 30 18 16
from Lisega SE

Shock absorbers are usually employed to protect thermal systems against sudden shocks. LISEGA shock absorbers do not restrict gradual thermal expansion. When subjected to sudden movements, which exceed designated velocity limits, the shock absorber "locks up" momentarily and forms a rigid... [See More]

  • Support Type: Pipe Support
  • Maximum Load: ? to 675
  • Material of Construction: Carbon Steel
  • Features: Coated; Lined; Shock Absorption