Other / Specialty Pipe Hangers and Conduit Hangers
from RS Components, Ltd.
Georg Fischer 167061035 Pipe Clamp [See More]
- Support Type: Pipe bracket
- Pipe Size: 0.63
- Material of Construction: Pp
from RS Components, Ltd.
RS PRO 10090 Hinged Pipe Clamp [See More]
- Support Type: Hinged pipe clip
- Pipe Size: 1.00
- Material of Construction: Stainless steel
from RS Components, Ltd.
RS PRO 25090 Hinged Pipe Clamp [See More]
- Support Type: Hinged pipe clip
- Pipe Size: 2.50
- Material of Construction: Stainless steel
from RS Components, Ltd.
RS PRO 30090 Hinged Pipe Clamp [See More]
- Support Type: Hinged pipe clip
- Pipe Size: 3.00
- Material of Construction: Stainless steel
from RS Components, Ltd.
RS PRO 15090 Hinged Pipe Clamp [See More]
- Support Type: Hinged pipe clip
- Pipe Size: 1.50
- Material of Construction: Stainless steel
from RS Components, Ltd.
Georg Fischer 167061037 Pipe Clamp [See More]
- Support Type: Pipe bracket
- Pipe Size: 0.98
- Material of Construction: Pp
from RS Components, Ltd.
Georg Fischer 167061036 Pipe Clamp [See More]
- Support Type: Pipe bracket
- Pipe Size: 0.79
- Material of Construction: Pp
from RS Components, Ltd.
Georg Fischer 167061038 Pipe Clamp [See More]
- Support Type: Pipe bracket
- Pipe Size: 1.26
- Material of Construction: Pp
from RS Components, Ltd.
Georg Fischer 167061040 Pipe Clamp [See More]
- Support Type: Pipe bracket
- Pipe Size: 1.97
- Material of Construction: Pp
from RS Components, Ltd.
Georg Fischer 167061039 Pipe Clamp [See More]
- Support Type: Pipe bracket
- Pipe Size: 1.57
- Material of Construction: Pp
from RS Components, Ltd.
Georg Fischer 167061041 Pipe Clamp [See More]
- Support Type: Pipe bracket
- Pipe Size: 2.48
- Material of Construction: Pp
from RS Components, Ltd.
Georg Fischer 770836205 Pipe Collar [See More]
- Support Type: Munsen ring
- Pipe Size: 0.75
- Material of Construction: Iron
from RS Components, Ltd.
Georg Fischer 770836207 Pipe Collar [See More]
- Support Type: Munsen ring
- Pipe Size: 2.76
- Material of Construction: Iron
from RS Components, Ltd.
Georg Fischer 770836209 Pipe Collar [See More]
- Support Type: Munsen ring
- Pipe Size: 2.00
- Material of Construction: Iron
from RS Components, Ltd.
Georg Fischer 770825207 Pipe Clamp [See More]
- Support Type: Pipe stand off bracket
- Pipe Size: 2.75
- Material of Construction: Iron
from RS Components, Ltd.
Georg Fischer 770825206 Pipe Clamp [See More]
- Support Type: Pipe stand off bracket
- Pipe Size: 1.00
- Material of Construction: Iron
from RS Components, Ltd.
Klip-It Pipe Clip Type 061H 3/8in [See More]
- Support Type: Saddle clamp
- Pipe Size: 0.37
- Material of Construction: Pp
from RS Components, Ltd.
Klip-It Pipe Clip Type 061H 1in [See More]
- Support Type: Saddle clamp
- Pipe Size: 1.00
- Material of Construction: Pp
from RS Components, Ltd.
Klip-It Pipe Clip Type 061H 3/4in [See More]
- Support Type: Saddle clamp
- Pipe Size: 0.75
- Material of Construction: Pp
from RS Components, Ltd.
Klip-It Pipe Clip Type 061H 11/4in [See More]
- Support Type: Saddle clamp
- Pipe Size: 2.76
- Material of Construction: Pp
from RS Components, Ltd.
Klip-It Pipe Clip Type 061H 11/2in [See More]
- Support Type: Saddle clamp
- Pipe Size: 5.51
- Material of Construction: Pp
from RS Components, Ltd.
Klip-It Pipe Clip Type 061H 2in [See More]
- Support Type: Saddle clamp
- Material of Construction: Pp
from RS Components, Ltd.
Polypropylene single lock pipe clip,22mm [See More]
- Support Type: Pipe clip
- Pipe Size: 0.87
- Material of Construction: Pp
from Ebinger Manufacturing Corp.
CONDUIT HANGER WITHOUT BOLT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 100 STANDARD PACKAGE. #0 TRADE SIZE. 1/4 INCH (BOLT) MOUNTING HOLE SIZE. 1/2 INCH RIGID/EMT CONDUIT TYPE [See More]
- Support Type: Conduit Hanger
- Pipe Size: 0.25
from Producto Electric Corp.
CONDUIT HANGER WITH BOLT TYPE. STEEL MATERIAL. 0.88 INCH D X 2.54 INCH H SIZE. 50 STANDARD PACKAGE. #2 TRADE SIZE. 1 INCH RIGID/EMT CONDUIT TYPE [See More]
- Hanger Type: Band Hanger
- Material of Construction: STEEL
- Support Type: Conduit Hanger
- Pipe Size: 1.00
from Minerallac Company
CONDUIT HANGER WITHOUT BOLT TYPE. 304 STAINLESS STEEL MATERIAL. 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE. ZINC PLATED FINISH. BOLT-ON INSTALLATION. UL APPROVAL. 100 STANDARD PACKAGE. #0 TRADE SIZE. 1/4 INCH MOUNTING HOLE SIZE. 50 LB LOAD CAPACITY. 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT... [See More]
- Support Type: Conduit Hanger
- Maximum Load: 50
- Material of Construction: 304 Stainless Steel
from Bridgeport Fittings, Inc.
CONDUIT HANGER WITH BOLT TYPE. STEEL MATERIAL. 7/8 INCH D X 1-3/4 INCH H SIZE. ZINC ELECTROPLATED FINISH. UL (CANADA AND US), CSA APPROVAL. 100 STANDARD PACKAGE. #0 TRADE SIZE. 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE. ROHS COMPLIANT. APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR... [See More]
- Support Type: Conduit Hanger
- Features: UL Listed
- Material of Construction: Steel
from ILSCO Corporation
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL. 2-1/4 INCH L X 11/16 INCH W SIZE. ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 14 TO 1/0 AWG CONDUCTOR SIZE. 1/2... [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Clear Coated High Strength 6061-T6 Aluminum Alloy
- Features: UL Listed
from Pentair, Inc.
. 1-PIECE, SWIVEL LOOP TYPE. STEEL MATERIAL. PREGALVANIZED FINISH. 5-5/8 INCH. 2-1/2 INCH MIN. PIPE SIZE. 2-1/2 INCH MAX. PIPE SIZE. UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD. 1000 LB LOAD RATING. 1/2 INCH HANGER MOUNTING SIZE. CADDY[R]... [See More]
- Support Type: Swivel Loop
- Pipe Size: 2.50
- Maximum Load: 1000
from Plasti-Bond/Perma-Cote/Korkap
CONDUIT HANGER WITH BOLT TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED FINISH. ETL, UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 1/2 INCH PIPE CONDUIT TYPE. REDH2OT[R] BRAND. INCLUDES STAINLESS STEEL BOLT HARDWARE [See More]
- Support Type: Conduit Hanger
- Features: Coated; UL Listed
- Pipe Size: 0.50
from Underground Devices
The BNT Series of nonmetallic cable supports are the latest entry into the cable support product lines manufactured by Underground Devices. The BNT is a truly versatile cable support system - the arms can be installed either in nonmetallic stanchions or certain styles of metallic stanchions. Arm... [See More]
- Support Type: Pipe Support; Support Arm
from Madison Electric Products
MALLEABLE IRON MATERIAL. HOT DIP ZINC PLATED FINISH. UL APPROVAL. 50 STANDARD PACKAGE. 2 INCH TRADE SIZE [See More]
- Support Type: Pipe Support; Rigid/EMT Conduit Support
- Pipe Size: 2.00
from Ebinger Manufacturing Corp.
CONDUIT HANGER WITH BOLT ASSEMBLY TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 100 STANDARD PACKAGE. #0 TRADE SIZE. 1/4 INCH (BOLT) MOUNTING HOLE SIZE. 1/2 INCH RIGID/EMT CONDUIT TYPE [See More]
- Support Type: Conduit Hanger
- Pipe Size: 0.25
from Minerallac Company
CONDUIT HANGER WITH BOLT AND NUT TYPE. 304 STAINLESS STEEL MATERIAL. 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE. ZINC PLATED FINISH. BOLT WITH NUT, BOLT-ON INSTALLATION. UL APPROVAL. 100 STANDARD PACKAGE. 0B TRADE SIZE. 1/4 INCH MOUNTING HOLE SIZE. 50 LB LOAD CAPACITY. 3/8 TO 1/2 INCH (RIGID/IMC),... [See More]
- Support Type: Conduit Hanger
- Maximum Load: 50
- Material of Construction: 304 Stainless Steel
from Bridgeport Fittings, Inc.
CONDUIT HANGER WITH BOLT AND NUT TYPE. STEEL MATERIAL. 0.75 INCH D X 1.94 INCH H SIZE. ZINC ELECTROPLATED FINISH. UL (CANADA AND US), CSA APPROVAL. 100 STANDARD PACKAGE. #0 TRADE SIZE. 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE. ROHS COMPLIANT. APPLICATION TO SECURE CONDUIT TO THREADED ROD,... [See More]
- Support Type: Conduit Hanger
- Features: UL Listed
- Material of Construction: Steel
from ILSCO Corporation
CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL. 3-3/4 INCH LENGTH X 13/16 INCH WIDTH SIZE. COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 6 AWG TO 250 KCMIL... [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 1.25 to 2.00
- Material of Construction: Clear Plated High-Strength 6061-T6 Aluminum Alloy
- Features: UL Listed
from Pentair, Inc.
. 1-PIECE, SWIVEL LOOP TYPE. STEEL MATERIAL. ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH. 3-3/16 INCH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD. 180 LB LOAD RATING. 3/8 INCH HANGER MOUNTING SIZE. CADDY[R] BRAND. [See More]
- Support Type: Swivel Loop
- Pipe Size: 0.50
- Maximum Load: 180
from Plasti-Bond/Perma-Cote/Korkap
CONDUIT HANGER WITH BOLT TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED FINISH. ETL, UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. RIGID CONDUIT TYPE. INCLUDES STAINLESS STEEL BOLT HARDWARE [See More]
- Support Type: Conduit Hanger
- Features: Coated; UL Listed
- Pipe Size: 0.50
from Underground Devices
Cable SlingThe ideal temporary support for power and communication cables at jobsitesLow cost, but tough, molded in one pieceUL listed, high performance non-corrosive, non-flammable polymerFor permanent installation in vaults, tanks and manholes; also for pipe supportsNo grounding required -... [See More]
- Support Type: Pipe Support; Sling
- Pipe Size: 3.00
from Madison Electric Products
PARALLEL TYPE. MALLEABLE IRON MATERIAL. HOT DIP GALVANIZED FINISH. UL APPROVAL. 50 STANDARD PACKAGE. 1/2 INCH TRADE SIZE [See More]
- Support Type: Pipe Support; Rigid/EMT Conduit Support
- Pipe Size: 0.50
from Ebinger Manufacturing Corp.
CONDUIT HANGER WITH BOLT ASSEMBLY TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 100 STANDARD PACKAGE. #2-1/2 TRADE SIZE. 1/4 INCH (BOLT) MOUNTING HOLE SIZE. 1-1/4 INCH EMT CONDUIT TYPE [See More]
- Support Type: Conduit Hanger
- Pipe Size: 0.25
from Minerallac Company
CONDUIT HANGER WITH BOLT AND NUT TYPE. STEEL MATERIAL. 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE. ZINC PLATED FINISH. BOLT-ON INSTALLATION. UL APPROVAL. 1/4 INCH MOUNTING HOLE SIZE. 50 LB LOAD CAPACITY. 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE. NUMBER OF HOLES 3. NUMBER OF MOUNTING... [See More]
- Support Type: Conduit Hanger
- Maximum Load: 50
- Material of Construction: Steel
from ILSCO Corporation
CAST BRASS MATERIAL. 2-9/32 INCH LENGTH X 1-7/16 INCH WIDTH X 1-1/2 INCH HEIGHT SIZE. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL, CSA APPROVAL. 10 TO 2 AWG CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. ROHS COMPLIANT. BGC MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Cast Brass
- Features: UL Listed
from Pentair, Inc.
. SWIVEL LOOP, ROD MOUNT TYPE. CARBON STEEL MATERIAL. PVC COATED FINISH. 3-3/16 INCH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. .5 MIN. PIPE SIZE - DECIMAL. .5 MAX. PIPE SIZE - DECIMAL. 1/2 MIN. PIPE SIZE - FRACTIONAL. 1/2 MAX. PIPE SIZE - FRACTIONAL. 12.7 MIN. PIPE SIZE IN MM. 12.7 MAX. [See More]
- Support Type: Swivel Loop
- Pipe Size: 0.50
- Maximum Load: 300
from Underground Devices
The Heavy Duty Nonmetallic Cable Rack is the new standard in manhole racking. The Heavy Duty Rack is non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The Heavy Duty Rack has the same loading capacity as comparable steel cable racks. Features:... [See More]
- Support Type: Pipe Support; Rack
- Maximum Load: 250 to 450
from Madison Electric Products
RIGHT ANGLE TYPE. MALLEABLE IRON MATERIAL. HOT DIP GALVANIZED FINISH. UL APPROVAL. 50 STANDARD PACKAGE. 3/4 INCH TRADE SIZE [See More]
- Support Type: Pipe Support; Rigid/EMT Conduit Support
- Pipe Size: 0.75
from Minerallac Company
CONDUIT HANGER WITH BOLT AND NUT TYPE. STEEL MATERIAL. 0.87 INCH L X 1.25 INCH W X 1.95 INCH H SIZE. ZINC PLATED FINISH. BOLT-ON INSTALLATION. UL APPROVAL. 1/4 INCH MOUNTING HOLE SIZE. 50 LB LOAD CAPACITY. 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE. NUMBER OF HOLES 3. INCLUDES 1/4 INCH-20 TPI X 1.25 INCH L... [See More]
- Support Type: Conduit Hanger
- Maximum Load: 50
- Material of Construction: Steel
from ILSCO Corporation
COPPER STRAP, ZINC PLATED SCREW MATERIAL. 8 1/2 INCH L X 1 1/2 INCH W X 1 3/4 INCH H SIZE. RIGID CONDUIT USED ON. 1 INCH HUB ON STRAP INSTALLATION. UL, CSA APPROVAL. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. ILSCO[R] BRAND. CONSTRUCTIONAL FEATURE CORROSION RESISTANT. [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: COPPER STRAP, ZINC PLATED SCREW
- Features: UL Listed
from Pentair, Inc.
. SWIVEL LOOP, ROD MOUNT TYPE. CARBON STEEL MATERIAL. ZINC ELECTROPLATED FINISH. 3-15/16 INCH. 1-1/2 INCH MIN. PIPE SIZE. 1-1/2 INCH MAX. PIPE SIZE. 1.5 MIN. PIPE SIZE - DECIMAL. 1.5 MAX. PIPE SIZE - DECIMAL. 1-1/2 MIN. PIPE SIZE - FRACTIONAL. 1-1/2 MAX. PIPE SIZE - FRACTIONAL. 38.1 MIN. PIPE SIZE... [See More]
- Support Type: Swivel Loop
- Pipe Size: 1.50
- Maximum Load: 300
from Underground Devices
The Multi-Mount Cable Support Arm is the complete nonmetallic cable support system. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Multi-Mount is non-conductive and will never rust or corrode. Grounding and insulators are no longer... [See More]
- Support Type: Pipe Support; Support Arm
- Maximum Load: 200 to 350
from Minerallac Company
CONDUIT HANGER WITH BOLT TYPE. STEEL MATERIAL. 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE. ZINC PLATED FINISH. BOLT WITH NUT INSTALLATION. UL APPROVAL. 100 STANDARD PACKAGE. 1/4 INCH, 0.25 INCH ROD MOUNTING HOLE SIZE. 75 LB LOAD CAPACITY. 1-1/4 INCH EMT CONDUIT TYPE. COLOR SILVER. NUMBER OF HOLES 3 [See More]
- Support Type: Conduit Hanger
- Maximum Load: 75
- Material of Construction: Steel
from ILSCO Corporation
COPPER STRAP, ZINC PLATED SCREW MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB ON STRAP INSTALLATION. UL, CSA APPROVAL. 10 TO 2/0 AWG CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. BGCS MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Copper Strap, Zinc Plated Screw
- Features: UL Listed
from Pentair, Inc.
. 1-PIECE, SWIVEL LOOP TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 5-7/8 INCH. 1/2 INCH MIN. PIPE SIZE. 2 INCH MAX. PIPE SIZE. 175 LB LOAD RATING. 3/8 INCH HANGER MOUNTING SIZE. CADDY[R] BRAND. OUTER DIAMETER 0.84 INCH AT 1/2 INCH PIPE SIZE, 2.375 INCH AT 2 INCH PIPE SIZE. CENTER LINE DISTANCE... [See More]
- Support Type: Swivel Loop
- Pipe Size: 0.50 to 2.00
- Maximum Load: 175
from Underground Devices
The Saddle Rack is a versatile cable support. Available in 2 sizes with 1, 2 or 3 saddles, the Saddle Rack is designed for all manhole, tunnel and vault applications. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Saddle Rack is... [See More]
- Support Type: Pipe Support; Saddle
- Pipe Size: 3.00
from Minerallac Company
CONDUIT HANGER WITH BOLT AND NUT TYPE. STEEL MATERIAL. 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE. ZINC PLATED FINISH. BOLT-ON INSTALLATION. UL APPROVAL. 1/4 INCH MOUNTING HOLE SIZE. 60 LB LOAD CAPACITY. 1 INCH RIGID/IMC/EMT CONDUIT TYPE. NUMBER OF HOLES 3. NUMBER OF MOUNTING HOLES 1. INCLUDES NUT... [See More]
- Support Type: Conduit Hanger
- Maximum Load: 60
- Material of Construction: Steel
from ILSCO Corporation
CAST BRONZE MATERIAL. 2-1/4 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE. ARMORED/BARE CABLE TO PIPE USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. BGC MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Cast Bronze
- Features: UL Listed
from Pentair, Inc.
. SWIVEL LOOP TYPE. FELT LINED FINISH. 2-1/2 INCH MIN. PIPE SIZE. 1-1/2 INCH MAX. PIPE SIZE. 2.5 MIN. PIPE SIZE - DECIMAL. 1.5 MAX. PIPE SIZE - DECIMAL. 2-1/2 MIN. PIPE SIZE - FRACTIONAL. 1-1/2 MAX. PIPE SIZE - FRACTIONAL. UL, FM, MSS-SP-69 TYPE 10, WW-H-171 TYPE 10 APPLICABLE STANDARD. CADDY. [See More]
- Support Type: Swivel Loop
- Pipe Size: 1.50 to 2.50
from Minerallac Company
CONDUIT HANGER WITH BOLT TYPE. STEEL MATERIAL. 0.63 INCH L X 1 INCH W X 1.85 INCH H SIZE. PREGALVANIZED FINISH. BOLT WITH PLASTIC RETAINER WASHER INSTALLATION. UL APPROVAL. 100 STANDARD PACKAGE. 1/4 INCH ROD MOUNTING HOLE SIZE. 50 LB LOAD CAPACITY. 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT... [See More]
- Support Type: Conduit Hanger
- Maximum Load: 50
- Material of Construction: Steel
from ILSCO Corporation
BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL. 2-3/4 INCH L X 2-1/4 INCH W SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH ROD SIZE. 1/2 TO 1 INCH IPS SIZE. BGDB MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Bronze Alloy, Silicon Bronze Screw
- Features: UL Listed
from ILSCO Corporation
BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL. 2-1/4 INCH L X 2-1/4 INCH W SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 10 AWG SOLID TO 2 AWG STRANDED/(2) 8 AWG SOLID CONDUCTOR SIZE. 1/4 TO 1 INCH ROD SIZE. 1/2 TO 1 INCH IPS SIZE. BGDB... [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Bronze Alloy, Stainless Steel Screw
- Features: UL Listed
from ILSCO Corporation
BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL. 2 3/4 INCH L X 2 1/4 INCH W SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH ROD SIZE. 1/2 TO 1 INCH IPS SIZE. ILSCO[R] BRAND. [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: BRONZE ALLOY, SILICON BRONZE SCREW
- Features: UL Listed
from ILSCO Corporation
BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL. 3 INCH L X 2-1/4 INCH W SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH ROD SIZE. 1/2 TO 1 INCH IPS SIZE. BGDB MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Bronze Alloy, Stainless Steel Screw
- Features: UL Listed
from ILSCO Corporation
BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL. 2-3/4 INCH L X 2-1/4 INCH W SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH ROD SIZE. 1/2 TO 1 INCH IPS SIZE. BGDB MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Bronze Alloy, Stainless Steel Screw
- Features: UL Listed
from ILSCO Corporation
CAST BRONZE MATERIAL. 2-1/4 INCH L X 1-1/32 INCH W X 1-1/2 INCH H SIZE. RIGID CONDUIT USED ON. (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION. UL APPROVAL. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. BGC MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Cast Bronze
- Features: UL Listed
from ILSCO Corporation
CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL. 0.822 INCH L X 0.892 INCH W X 1.27 INCH H SIZE. DIRECT BURIAL USED ON. (1) HEX HEAD SCREW INSTALLATION. UL 467, CSA APPROVAL. 10 TO 2 AWG CONDUCTOR SIZE. 1/2 INCH ROD SIZE. BGRC MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Features: UL Listed
- Material of Construction: Cast Bronze, Stainless Steel/Silicone Bronze Hardware
from ILSCO Corporation
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL. 0.695 INCH L X 0.472 INCH W X 1.025 INCH H SIZE. DIRECT BURIAL USED ON. (1) HEX HEAD SCREW INSTALLATION. UL 467, CSA APPROVAL. 10 TO 4 AWG CONDUCTOR SIZE. 3/8 INCH ROD SIZE. CGRC MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Features: UL Listed
- Material of Construction: Copper Cast Bronze, Stainless Steel Hardware
from ILSCO Corporation
COPPER STRAP, ZINC PLATED SCREW MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB INSTALLATION. UL, CSA APPROVAL. 10 AWG SOLID TO 3/0 AWG CONDUCTOR SIZE. BGCS MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Features: UL Listed
- Material of Construction: Copper Strap, Zinc Plated Screw
from ILSCO Corporation
DIE-CAST ZINC ALLOY, ZINC PLATED STEEL HARDWARE MATERIAL. 2-13/64 INCH L X 1-3/8 INCH W X 1-1/2 INCH H SIZE. DIRECT BURIAL USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 8 TO 2 AWG CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. DCGC MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Die-Cast Zinc Alloy, Zinc Plated Steel Hardware
- Features: UL Listed
from ILSCO Corporation
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL. 3 INCH L X 1.563 INCH W X 3.665 INCH H SIZE. DIRECT BURIAL USED ON. U-BOLT TO PIPE, CABLE CLAMP INSTALLATION. UL 467, CSA APPROVAL. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 1-3/8 TO 1-1/2 INCH ROD SIZE. 1-1/4 INCH IPS SIZE. GPL MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 1.25
- Material of Construction: Bronze/Copper Alloy, Silicon Bronze Hardware
- Features: UL Listed
from ILSCO Corporation
SILICON BRONZE HARDWARE MATERIAL. 3.25 INCH W X 3.5 INCH H SIZE. COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON. U-BOLT TO PIPE, CABLE CLAMP INSTALLATION. UL 467, CSA APPROVAL. 4 TO 4/0 AWG CONDUCTOR SIZE. 1/2 TO 1 INCH IPS SIZE. GPL3 MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Silicon Bronze Hardware
- Features: UL Listed
from ILSCO Corporation
PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL. 5/8 INCH L X 5/8 INCH W SIZE. DIRECT BURIAL USED ON. (1) HEX HEAD SCREW INSTALLATION. UL 467, CSA APPROVAL. 10 TO 4 AWG CONDUCTOR SIZE. 3/8 INCH ROD SIZE. ILSCO[R] BRAND. APPLICATION GROUNDING/BONDING. PACKAGING QUANTITY 50. REBAR... [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Features: UL Listed
- Material of Construction: PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW
from ILSCO Corporation
COPPER STRAP, ZINC PLATED SCREW MATERIAL. 6.25 INCH L X 0.968 INCH W SIZE. RIGID CONDUIT USED ON. (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION. UL, CSA APPROVAL. 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 2 TO 4 INCH IPS SIZE. J MODEL [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 2.00 to 4.00
- Material of Construction: Copper Strap, Zinc Plated Screw
- Features: UL Listed
from ILSCO Corporation
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL. 2-1/4 INCH L X 11/16 INCH W SIZE. ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON. (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION. UL APPROVAL. 14 TO 1/0 AWG CONDUCTOR SIZE. 1/2... [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Pipe Size: 0.50 to 1.00
- Material of Construction: Clear Coated High Strength 6061-T6 Aluminum Alloy
- Features: UL Listed
from ILSCO Corporation
BRONZE ALLOY, STAINLESS STEEL HARDWARE MATERIAL. 0.75 INCH LENGTH X 0.892 INCH WIDTH X 1.27 INCH HEIGHT (10 AWG SOLID TO 1/0 AWG STRANDED)/1.031 INCH LENGTH X 0.59 INCH WIDTH X 1.666 INCH HEIGHT (8 AWG SOLID TO 1/0 AWG STRANDED) SIZE. DIRECT BURIAL USED ON. (1) HEX HEAD SCREW INSTALLATION. UL 467,... [See More]
- Support Type: Pipe Clamp; Conduit To Rod Clamp
- Features: UL Listed
- Material of Construction: Bronze Alloy, Stainless Steel Hardware