High Temperature Pipe Hangers and Conduit Hangers
from Buckaroos, Inc.
Ideal for hot service piping such as steam piping. Rigid 12 PCF Insulation gives excellent compressive strength. High quality ASJ Facing, with saddles made of durable carbon steel. [See More]
- Support Type: Pipe Support
- Features: High Temperature
- Pipe Size: 0.50
from Lisega SE
Shock absorbers are usually employed to protect thermal systems against sudden shocks. LISEGA shock absorbers do not restrict gradual thermal expansion. When subjected to sudden movements, which exceed designated velocity limits, the shock absorber "locks up" momentarily and forms a rigid... [See More]
- Support Type: Pipe Clamp
- Pipe Size: 3.00 to 10.00
- Material of Construction: Carbon or Alloy Steel
- Features: High Temperature
from Buckaroos, Inc.
Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures. [See More]
- Support Type: Pipe Support
- Features: High Temperature
- Pipe Size: 0.50
from Lisega SE
Horizontal clamps can be used as construction components or hanger clamps in cold piping systems. For larger pipe diameters, the load range is limited. [See More]
- Hanger Type: Clevis Hanger (optional feature); Split Ring Hanger (optional feature)
- Material of Construction: Carbon Steel
- Support Type: Pipe Clamp
- Maximum Load: 210 to 1075
from Buckaroos, Inc.
Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation,for greater thermal efficiency at elevated temperatures. High quality vapor retarder with an excellent Perm rating, and a premium self-seal tape closure system. [See More]
- Support Type: Pipe Support
- Features: High Temperature
- Pipe Size: 0.50
from Buckaroos, Inc.
Complete 360-degree composite assembly, for fast and easy installation. A high quality ASJ vapor barrier is available, if required for appearance and performance consistency. A G-90 galvanized steel Buckaroo, 180-degree bottom shield for maximum insulation protection at hanger locations. (A... [See More]
- Support Type: Pipe Support
- Features: High Temperature
- Pipe Size: 10.00
from Buckaroos, Inc.
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. [See More]
- Support Type: Pipe Support
- Features: High Temperature
- Pipe Size: 0.50