Clevis Hanger Pipe Hangers and Conduit Hangers
from Pentair, Inc.
. 2-PIECE, CLEVIS TYPE. STEEL MATERIAL. PLAIN FINISH. 2-1/2 INCH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. WW-H-171 TYPE 1, MSS-SP-58 TYPE 1 APPLICABLE STANDARD. 610 LB LOAD RATING. 3/8 INCH HANGER MOUNTING SIZE. CADDY[R] BRAND. OUTER DIAMETER 0.84 INCH. CENTER LINE DISTANCE 1-3/16 INCH. [See More]
- Hanger Type: Clevis Hanger
- Pipe Size: 0.50
- Maximum Load: 610
from PHD Manufacturing, Inc.
CLEVIS, ROD MOUNT TYPE. LOW CARBON STEEL MATERIAL. PLAIN FINISH. 6-1/2 INCH. 3 INCH MIN. PIPE SIZE. 3 INCH MAX. PIPE SIZE. 3 MIN. PIPE SIZE - DECIMAL. 3 MAX. PIPE SIZE - DECIMAL. 3 MIN. PIPE SIZE - FRACTIONAL. 3 MAX. PIPE SIZE - FRACTIONAL. 76.2 MIN. PIPE SIZE IN MM. 76.2 MAX. PIPE SIZE IN MM. 1130... [See More]
- Hanger Type: Clevis Hanger
- Maximum Load: 1130
- Material of Construction: LOW CARBON STEEL
- Pipe Size: 3.00
from Pentair, Inc.
. 2-PIECE, CLEVIS TYPE. STEEL MATERIAL. ELECTROGALVANIZED, PREGALVANIZED FINISH. 2-5/16 INCH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD. 610 LB LOAD RATING. 3/8 INCH HANGER MOUNTING SIZE. CADDY[R] BRAND. OUTER... [See More]
- Hanger Type: Clevis Hanger
- Pipe Size: 0.50
- Maximum Load: 610
from PHD Manufacturing, Inc.
CLEVIS, ROD MOUNT TYPE. LOW CARBON STEEL MATERIAL. PLAIN FINISH. 4-1/4 INCH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. .5 MIN. PIPE SIZE - DECIMAL. .5 MAX. PIPE SIZE - DECIMAL. 1/2 MIN. PIPE SIZE - FRACTIONAL. 1/2 MAX. PIPE SIZE - FRACTIONAL. 12.7 MIN. PIPE SIZE IN MM. 12.7 MAX. PIPE SIZE IN... [See More]
- Hanger Type: Clevis Hanger
- Maximum Load: 610
- Material of Construction: LOW CARBON STEEL
- Pipe Size: 0.50
from Pentair, Inc.
". CLEVIS, ROD MOUNT TYPE. STEEL MATERIAL. COPPER PLATED FINISH. 2 INCH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD. 150 POUND LOAD RATING. 3/8 INCH HANGER MOUNTING SIZE. USED ON COPPER TUBE. FIGURE 406 MODEL. " [See More]
- Hanger Type: Clevis Hanger
- Pipe Size: 0.50
- Maximum Load: 150
from PHD Manufacturing, Inc.
CLEVIS, ROD MOUNT TYPE. LOW CARBON STEEL MATERIAL. PLAIN FINISH. 3 INCH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. .5 MIN. PIPE SIZE - DECIMAL. .5 MAX. PIPE SIZE - DECIMAL. 1/2 MIN. PIPE SIZE - FRACTIONAL. 1/2 MAX. PIPE SIZE - FRACTIONAL. 12.7 MIN. PIPE SIZE IN MM. 12.7 MAX. PIPE SIZE IN MM. [See More]
- Hanger Type: Clevis Hanger
- Maximum Load: 150
- Material of Construction: LOW CARBON STEEL
- Pipe Size: 0.50
from Pentair, Inc.
. CLEVIS, ROD MOUNT TYPE. CARBON STEEL MATERIAL. ZINC ELECTROPLATED FINISH. 5 INCH. 1-1/2 INCH MIN. PIPE SIZE. 1-1/2 INCH MAX. PIPE SIZE. 1.5 MIN. PIPE SIZE - DECIMAL. 1.5 MAX. PIPE SIZE - DECIMAL. 1-1/2 MIN. PIPE SIZE - FRACTIONAL. 1-1/2 MAX. PIPE SIZE - FRACTIONAL. 38.1 MIN. PIPE SIZE IN MM. 38.1... [See More]
- Hanger Type: Clevis Hanger
- Pipe Size: 1.50
- Maximum Load: 610
from PHD Manufacturing, Inc.
CLEVIS, ROD MOUNT TYPE. LOW CARBON STEEL MATERIAL. COPPER FINISH. 3-1/8 INCH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. .5 MIN. PIPE SIZE - DECIMAL. .5 MAX. PIPE SIZE - DECIMAL. 1/2 MIN. PIPE SIZE - FRACTIONAL. 1/2 MAX. PIPE SIZE - FRACTIONAL. 12.7 MIN. PIPE SIZE IN MM. 12.7 MAX. PIPE SIZE... [See More]
- Hanger Type: Clevis Hanger
- Maximum Load: 150
- Material of Construction: LOW CARBON STEEL
- Pipe Size: 0.50
from Pentair, Inc.
. CLEVIS, ROD MOUNT TYPE. CARBON STEEL MATERIAL. PLAIN FINISH. 6-11/16 INCH. 3 INCH MIN. PIPE SIZE. 3 INCH MAX. PIPE SIZE. 3 MIN. PIPE SIZE - DECIMAL. 3 MAX. PIPE SIZE - DECIMAL. 3 MIN. PIPE SIZE - FRACTIONAL. 3 MAX. PIPE SIZE - FRACTIONAL. 76.2 MIN. PIPE SIZE IN MM. 76.2 MAX. PIPE SIZE IN MM. 1130... [See More]
- Hanger Type: Clevis Hanger
- Pipe Size: 3.00
- Maximum Load: 1130
from PHD Manufacturing, Inc.
CLEVIS, ROD MOUNT TYPE. LOW CARBON STEEL MATERIAL. PLAIN FINISH. 2-7/8 INCH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. .5 MIN. PIPE SIZE - DECIMAL. .5 MAX. PIPE SIZE - DECIMAL. 1/2 MIN. PIPE SIZE - FRACTIONAL. 1/2 MAX. PIPE SIZE - FRACTIONAL. 12.7 MIN. PIPE SIZE IN MM. 12.7 MAX. PIPE SIZE IN... [See More]
- Hanger Type: Clevis Hanger
- Maximum Load: 610
- Material of Construction: LOW CARBON STEEL
- Pipe Size: 0.50
from Pentair, Inc.
. CLEVIS TYPE. 304 STAINLESS STEEL FINISH FINISH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. .5 MIN. PIPE SIZE - DECIMAL. .5 MAX. PIPE SIZE - DECIMAL. 1/2 MIN. PIPE SIZE - FRACTIONAL. 1/2 MAX. PIPE SIZE - FRACTIONAL. MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD. CADDY. BRAND. WEIGHT... [See More]
- Hanger Type: Clevis Hanger
- Pipe Size: 0.50
from PHD Manufacturing, Inc.
CLEVIS, VEE BOTTOM, ROD MOUNT TYPE. LOW CARBON STEEL MATERIAL. PLAIN FINISH. 5-1/2 INCH. 1/2 INCH MIN. PIPE SIZE. 2 INCH MAX. PIPE SIZE. .5 MIN. PIPE SIZE - DECIMAL. 2 MAX. PIPE SIZE - DECIMAL. 1/2 MIN. PIPE SIZE - FRACTIONAL. 2 MAX. PIPE SIZE - FRACTIONAL. 12.7 MIN. PIPE SIZE IN MM. 50.8 MAX. PIPE... [See More]
- Hanger Type: Clevis Hanger
- Maximum Load: 150
- Material of Construction: LOW CARBON STEEL
- Pipe Size: 0.50 to 2.00
from Pentair, Inc.
. CLEVIS, ROD MOUNT TYPE. CARBON STEEL MATERIAL. 3-1/16 INCH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. .5 MIN. PIPE SIZE - DECIMAL. .5 MAX. PIPE SIZE - DECIMAL. 1/2 MIN. PIPE SIZE - FRACTIONAL. 1/2 MAX. PIPE SIZE - FRACTIONAL. 12.7 MIN. PIPE SIZE IN MM. 12.7 MAX. PIPE SIZE IN MM. 610 LOAD... [See More]
- Hanger Type: Clevis Hanger
- Pipe Size: 0.50
- Maximum Load: 610
from PHD Manufacturing, Inc.
CLEVIS, ROD MOUNT TYPE. LOW CARBON STEEL MATERIAL. 2 INCH MIN. PIPE SIZE. 2 INCH MAX. PIPE SIZE. 2 MIN. PIPE SIZE - DECIMAL. 2 MAX. PIPE SIZE - DECIMAL. 2 MIN. PIPE SIZE - FRACTIONAL. 2 MAX. PIPE SIZE - FRACTIONAL. 50.8 MIN. PIPE SIZE IN MM. 50.8 MAX. PIPE SIZE IN MM. 3/8 INCH HANGER MOUNTING SIZE. [See More]
- Hanger Type: Clevis Hanger
- Pipe Size: 2.00
- Material of Construction: LOW CARBON STEEL
from Pentair, Inc.
. 2-PIECE, CLEVIS TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 4-3/16 INCH. 1-1/2 INCH MIN. PIPE SIZE. 1-1/2 INCH MAX. PIPE SIZE. UL (CANADA AND US), WW-H-171 TYPE 1, MSS-SP-58 TYPE 1, FM APPLICABLE STANDARD. 610 LB LOAD RATING. 3/8 INCH HANGER MOUNTING SIZE. CADDY[R] BRAND. OUTER DIAMETER 1.9... [See More]
- Hanger Type: Clevis Hanger
- Pipe Size: 1.50
- Maximum Load: 610