Spring Hanger Pipe Hangers and Conduit Hangers

2 Results
Constant Hanger Type 11 -- 11 C3 29
from Lisega SE

Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while maintaining constancy, i.e., without any considerable deviations. The functional precision of a constant hanger is... [See More]

  • Hanger Type: Spring Hanger
  • Maximum Load: ? to 56
  • Material of Construction: Steel
  • Features: Coated; Lined
Spring Hanger Type 21 -- 21 C2 29
from Lisega SE

To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring... [See More]

  • Hanger Type: Spring Hanger
  • Maximum Load: ? to 56
  • Material of Construction: Steel