Coated Pipe Hangers and Conduit Hangers

7 Results
Pipe Hanger -- 154 0050PV
from PHD Manufacturing, Inc.

ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE. LOW CARBON STEEL MATERIAL. COPPER, PVC COATED FINISH. 3-1/4 INCH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. .5 MIN. PIPE SIZE - DECIMAL. .5 MAX. PIPE SIZE - DECIMAL. 1/2 MIN. PIPE SIZE - FRACTIONAL. 1/2 MAX. PIPE SIZE - FRACTIONAL. 12.7 MIN. PIPE SIZE... [See More]

  • Material of Construction: LOW CARBON STEEL
  • Pipe Size: 0.50
  • Maximum Load: 300
  • Features: Coated
Constant Hanger Type 11 -- 11 C3 29
from Lisega SE

Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while maintaining constancy, i.e., without any considerable deviations. The functional precision of a constant hanger is... [See More]

  • Hanger Type: Spring Hanger
  • Maximum Load: ? to 56
  • Material of Construction: Steel
  • Features: Coated; Lined
Conduit Hanger -- PB6H0B
from Plasti-Bond/Perma-Cote/Korkap

CONDUIT HANGER WITH BOLT TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED FINISH. ETL, UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 1/2 INCH PIPE CONDUIT TYPE. REDH2OT[R] BRAND. INCLUDES STAINLESS STEEL BOLT HARDWARE [See More]

  • Support Type: Conduit Hanger
  • Features: Coated; UL Listed
  • Pipe Size: 0.50
PVC Coated 'U' Bolt Pipe Strap -- AU-PC Series
from RAWELT S.A. de C.V.

APPLICATIONS: The straps are used to support and attach PVC coated conduit runs to structural beams. For use in corrosive enviroments. PVC Coating: 40 mils minimum. MATERIAL: Galvanized steel. Encapsulated hex nuts, providing complete protection. [See More]

  • Support Type: Pipe Strap
  • Pipe Size: 0.50 to 6.00
  • Material of Construction: Galvanized Steel
  • Features: Coated
Double Cylinder Roller Bearing, Type 53 -- 53 08 ..
from Lisega SE

Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection. [See More]

  • Hanger Type: Roller Hanger
  • Pipe Size: 1.12 to 7.50
  • Material of Construction: Carbon Steel
  • Features: Coated
Conduit Hanger -- PMH0WBS
from Plasti-Bond/Perma-Cote/Korkap

CONDUIT HANGER WITH BOLT TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED FINISH. ETL, UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. RIGID CONDUIT TYPE. INCLUDES STAINLESS STEEL BOLT HARDWARE [See More]

  • Support Type: Conduit Hanger
  • Features: Coated; UL Listed
  • Pipe Size: 0.50
Shock Absorbers Type 30 -- 30 18 16
from Lisega SE

Shock absorbers are usually employed to protect thermal systems against sudden shocks. LISEGA shock absorbers do not restrict gradual thermal expansion. When subjected to sudden movements, which exceed designated velocity limits, the shock absorber "locks up" momentarily and forms a rigid... [See More]

  • Support Type: Pipe Support
  • Maximum Load: ? to 675
  • Material of Construction: Carbon Steel
  • Features: Coated; Lined; Shock Absorption