Desktop / Module Magnetic Field Instruments
from Lake Shore Cryotronics, Inc.
Lake Shore combined the technical advantages of digital signal processing with over a decade of experience in precision magnetic field measurements to produce the first commercial digital signal processor (DSP) based Hall effect gaussmeter, the Model 475. DSP technology creates a solid... [See More]
- Form Factor: Desktop / Module
- Technology: Hall Effect
- Device Type: Gaussmeter (Tesla Meter)
- Output: Analog Voltage
from Lake Shore Cryotronics, Inc.
An advanced tool designed primarily for use in industrial and measurement systems settings, the Model 480 Fluxmeter measures total flux from which B, flux density, and/or H, magnetic field strength, can be determined. The Model 480 is valuable for magnetizing, manual and automated magnet testing and... [See More]
- Form Factor: Desktop / Module
- Technology: Flux
- Device Type: Flux
- Output: Analog Voltage
from Lake Shore Cryotronics, Inc.
Designed to meet the demanding needs of the permanent magnet industry, the Lake Shore Model 425 gaussmeter provides high-end functionality and performance in an affordable desktop instrument. Magnet testing and sorting have never been easier. When used in combination with the built-in relay and... [See More]
- Form Factor: Desktop / Module
- Technology: Hall Effect
- Device Type: Gaussmeter (Tesla Meter)
- Output: Analog Voltage
from Lake Shore Cryotronics, Inc.
A new approach to Hall measurement. The MeasureReady M91 is a revolutionary, all ‑in-one Hall analysis instrument that delivers significantly higher levels of precision, speed, and convenience to researchers involved in the study of electronic materials. Featuring Lake Shore ’s patented*... [See More]
- Form Factor: Desktop / Module
- Technology: Hall Effect
- Device Type: Controller
- Output: Analog Voltage; Other Digital
from Lake Shore Cryotronics, Inc.
Features of the 8400 Series. Ideal for variable temperature measurement and mobilities from 1 to 106 cm2/V s. Optional AC field extends mobility measurement range down to 10-3 cm2/V s. Maximum DC fields to 1.67 T (8404) and 2.25 T (8407). Optional AC fields to 1.18 T... [See More]
- Form Factor: Desktop / Module
- Technology: Hall Effect
- Device Type: Magnetic Field Sensor
- Output: Other Digital
from Lake Shore Cryotronics, Inc.
Features of Helmholtz Coils (Magnet Moment Measurement). Inspection and research of magnets (measure moment). Calibration accuracy of 0.5%. Single and 2-axis configurations with 2.5 in, 6 in and 12 in diameter coils. Use with Model 480 fluxmeter only [See More]
- Form Factor: Desktop / Module
- Technology: Flux
- Device Type: Flux
- Axes: 2
from Lake Shore Cryotronics, Inc.
Lake Shore offers four Helmholtz coils for field standards: 2.5 in, 6 in, and 12 in diameter single axis, and the MH-2X-10 double axis coil. Features. Standard field coil (field generation). Field strengths from ˜12 G to ˜30 G. Field accuracy of 0.75%. Field uniformity of 0.5%*. Single... [See More]
- Form Factor: Desktop / Module
- Technology: Flux
- Device Type: Flux
- Axes: 1
from Lake Shore Cryotronics, Inc.
Perfect for measuring magnetic fields in a wide variety of applications, the new Lake Shore Cryotronics F71 and F41 teslameters with FP Series probes offer a new level of precision, convenience, and dependability. Features. TruZero ™ technology eliminates the need to re-zero probes. [See More]
- Form Factor: Handheld; Desktop / Module
- Technology: Hall Effect
- Device Type: Gaussmeter (Tesla Meter)
- Output: Analog Voltage
from Lake Shore Cryotronics, Inc.
Advanced measurement performance. The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster. Convenient operation. The entire 8600... [See More]
- Form Factor: Desktop / Module
- Device Type: Magnetometer
from Banner Engineering Corp.
The M-GAGE sensor uses a passive sensing technology to detect large ferrous objects. The sensor measures the change in the Earth's natural magnetic field (ambient magnetic field) caused by the introduction of a ferromagnetic object. The M-GAGE provides a direct replacement for inductive loop systems... [See More]
- Form Factor: Desktop / Module
- Bandwidth: 900000.00 to 2400000.00
- Device Type: Magnetic Field Sensor
- Operating Temperature: -40 to 85
from MicroSense, LLC
MicroSense offers true torque magnetometers both as an option to the EV Vibrating Sample Magnetometer (VSM) systems and as a standalone system (ET7, ET9 and ET11 systems). ET system properties. The most typical configuration, the ET9, can reach fields up to 28 kOe at a sample space of 10 mm with the... [See More]
- Form Factor: Desktop / Module
- Technology: Torque
- Device Type: Magnetometer
- Measurement Range: ? to 2.40E10
from Banner Engineering Corp.
The M-GAGE sensor uses a passive sensing technology to detect large ferrous objects. The sensor measures the change in the Earth's natural magnetic field (ambient magnetic field) caused by the introduction of a ferromagnetic object. The M-GAGE provides a direct replacement for inductive loop systems... [See More]
- Form Factor: Desktop / Module
- Bandwidth: 900000.00 to 2400000.00
- Device Type: Magnetic Field Sensor
- Operating Temperature: -40 to 85
from MicroSense, LLC
The EV11 Vibrating Sample Magnetometer can reach fields up to 31 kOe at a sample space of 5 mm and 27 kOe with the temperature chamber in place. That makes this the highest field VSM of this size. To reach a similarly high maximum field with competing VSM models, you need a superconducting magnet. [See More]
- Form Factor: Desktop / Module
- Technology: Magnetoresistive (optional feature); VSM
- Device Type: Magnetometer
- Axes: 1
from MicroSense, LLC
The EV7 Vibrating Sample Magnetometer can reach fields up to 21.5 kOe at a sample space of 5 mm and fields above 17.5 kOe with the temperature chamber in place. The low field noise of less than 5 mOe RMS make this the most suitable electro-magnet VSM for low coercivity measurements but the system is... [See More]
- Form Factor: Desktop / Module
- Technology: Magnetoresistive (optional feature); VSM
- Device Type: Magnetometer
- Axes: 1
from MicroSense, LLC
The EV9 Vibrating Sample Magnetometer can reach fields up to 26 kOe at a sample space of 5 mm and 21.5 kOe with the temperature chamber in place. That makes this the highest field VSM of this size. To reach similar fields with VSMs made by other brands, you typically need a model with a much larger... [See More]
- Form Factor: Desktop / Module
- Technology: Magnetoresistive (optional feature); VSM
- Device Type: Magnetometer
- Axes: 1
from MicroSense, LLC
The Model 10 Mark II VSM is the state of the art in VSM magnetometers. Its sensitivity and accuracy surpasses all other commercial vector magnetometers. Its field range and resolution make it the ideal system both for high and low coercivity materials. The accuracy in the determination of the... [See More]
- Form Factor: Desktop / Module
- Technology: Magnetoresistive (optional feature); VSM
- Device Type: Magnetometer
- Axes: 1