Magnetometer Magnetic Field Instruments
from Lake Shore Cryotronics, Inc.
Advanced measurement performance. The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster. Convenient operation. The entire 8600... [See More]
- Device Type: Magnetometer
- Form Factor: Desktop / Module
from DigiKey
MODULE COMPASS HITACHI HM55B [See More]
- Device Type: Magnetometer
- Axes: 2
- Output: Digital Serial
- Measurement Range: 1.80E6
from DigiKey
SENSOR HYBRID MAGN 3 AXIS 20-DIP [See More]
- Device Type: Magnetometer
- Axes: 3
- Output: Analog
- Resolution: 40
from DigiKey
MAGNETOMETER RS232 [See More]
- Device Type: Magnetometer
- Axes: 3
- Output: Digital Serial; RS-232
- Resolution: 67
from DigiKey
MAGNETOMETER RS232 W/CASE [See More]
- Device Type: Magnetometer
- Axes: 3
- Output: Digital Serial; RS-232
- Resolution: 67
from MultiDimension Technology Co., Ltd.
Magnetometer Documentation] Download: MDT_USB Magnetometer.rar. ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ). General Description: The MDT USB2510A is a... [See More]
- Device Type: Magnetometer
- Measurement Range: -2.00E10 to 2.00E10
- Axes: 1
from AlphaLab, Inc.
The Earth Magnetometer is used to map the earth's magnetic field. It shows the variation from place to place down to a resolution of .01 milligauss (= 1 nanotesla, or 1 gamma), which is about 1/500 percent of the earth's field strength. Because the earth's field fluctuates by typically 3-30... [See More]
- Device Type: Magnetometer
- Output: 5 Digit Display
- Form Factor: Handheld
- Axes: 1
from MicroSense, LLC
MicroSense offers true torque magnetometers both as an option to the EV Vibrating Sample Magnetometer (VSM) systems and as a standalone system (ET7, ET9 and ET11 systems). ET system properties. The most typical configuration, the ET9, can reach fields up to 28 kOe at a sample space of 10 mm with the... [See More]
- Device Type: Magnetometer
- Form Factor: Desktop / Module
- Technology: Torque
- Measurement Range: ? to 2.40E10
from MultiDimension Technology Co., Ltd.
Magnetometer Documentation] Download: MDT_USB Magnetometer.rar. ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ). General Description: The MDT USB Magnetometer is a... [See More]
- Device Type: Magnetometer
- Measurement Range: -5.00E7 to 5.00E7
- Axes: 1
from MicroSense, LLC
The EV11 Vibrating Sample Magnetometer can reach fields up to 31 kOe at a sample space of 5 mm and 27 kOe with the temperature chamber in place. That makes this the highest field VSM of this size. To reach a similarly high maximum field with competing VSM models, you need a superconducting magnet. [See More]
- Device Type: Magnetometer
- Form Factor: Desktop / Module
- Technology: Magnetoresistive (optional feature); VSM
- Axes: 1
from MultiDimension Technology Co., Ltd.
Magnetometer Documentation] Download: MDT_USB Magnetometer.rar. ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ). General Description:The MDT USB25103 is a... [See More]
- Device Type: Magnetometer
- Axes: 3
- Technology: Magnetoresistive
- Measurement Range: -2.00E10 to 2.00E10
from MicroSense, LLC
The EV7 Vibrating Sample Magnetometer can reach fields up to 21.5 kOe at a sample space of 5 mm and fields above 17.5 kOe with the temperature chamber in place. The low field noise of less than 5 mOe RMS make this the most suitable electro-magnet VSM for low coercivity measurements but the system is... [See More]
- Device Type: Magnetometer
- Form Factor: Desktop / Module
- Technology: Magnetoresistive (optional feature); VSM
- Axes: 1
from MultiDimension Technology Co., Ltd.
Magnetometer Documentation] Download: MDT_USB Magnetometer.rar. ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ). General Description:The MDT USB21023 is a... [See More]
- Device Type: Magnetometer
- Axes: 3
- Technology: Magnetoresistive
- Measurement Range: -1.00E8 to 1.00E8
from MicroSense, LLC
The EV9 Vibrating Sample Magnetometer can reach fields up to 26 kOe at a sample space of 5 mm and 21.5 kOe with the temperature chamber in place. That makes this the highest field VSM of this size. To reach similar fields with VSMs made by other brands, you typically need a model with a much larger... [See More]
- Device Type: Magnetometer
- Form Factor: Desktop / Module
- Technology: Magnetoresistive (optional feature); VSM
- Axes: 1