Direction Measurement Magnetic Field Instruments

18 Results
Hall Effect Measuring System -- 8400 Series HMS
from Lake Shore Cryotronics, Inc.

Features of the 8400 Series. Ideal for variable temperature measurement and mobilities from 1 to 106 cm2/V   ‍s. Optional AC field extends mobility measurement range down to 10-3 cm2/V   ‍s. Maximum DC fields to 1.67 T (8404) and 2.25 T (8407). Optional AC fields to 1.18 T... [See More]

  • Measurement: Measures Direction
  • Technology: Hall Effect
  • Device Type: Magnetic Field Sensor
  • Form Factor: Desktop / Module
Magnetic Sensors - Compass, Magnetic Field (Modules) -- 29123-ND [29123 from Parallax, Inc.]
from DigiKey

MODULE COMPASS HITACHI HM55B [See More]

  • Measurement: Measures Magnitude; Measures Direction
  • Output: Digital Serial
  • Device Type: Magnetometer
  • Axes: 2
Modular Characterization Systems- Electromagnet Platform -- MeasureReady™ MCS-EMP
from Lake Shore Cryotronics, Inc.

CS Series modular characterization systems. Research platforms that quickly adapt to a wide range of material characterization applications, now and into the future. MCS-EMP electromagnet platform features. Key features. Variable magnetic fields to over 3 T. Low-noise 4-quadrant power supply. [See More]

  • Measurement: Measures Direction
  • Technology: Hall Effect
  • Device Type: Magnetic Field Sensor
  • Form Factor: Desktop / Module
Magnetic Sensors - Compass, Magnetic Field (Modules) -- 342-1011-ND [HMC2003 from Honeywell Aerospace]
from DigiKey

SENSOR HYBRID MAGN 3 AXIS 20-DIP [See More]

  • Measurement: Measures Magnitude; Measures Direction
  • Output: Analog
  • Device Type: Magnetometer
  • Axes: 3
Magnetic Sensors - Compass, Magnetic Field (Modules) -- 342-1014-ND [HMR2300-D00-232 from Honeywell Aerospace]
from DigiKey

MAGNETOMETER RS232 [See More]

  • Measurement: Measures Magnitude; Measures Direction
  • Output: Digital Serial; RS-232
  • Device Type: Magnetometer
  • Axes: 3
Magnetic Sensors - Compass, Magnetic Field (Modules) -- 342-1015-ND [HMR2300-D20-232 from Honeywell Aerospace]
from DigiKey

MAGNETOMETER RS232 W/CASE [See More]

  • Measurement: Measures Magnitude; Measures Direction
  • Output: Digital Serial; RS-232
  • Device Type: Magnetometer
  • Axes: 3
Magnetic Sensors - Compass, Magnetic Field (Modules) -- 342-1016-ND [HMR2300-D21-232 from Honeywell Aerospace]
from DigiKey

MAGNETOMETER RS232 W/CASE [See More]

  • Measurement: Measures Magnitude; Measures Direction
  • Output: Digital Serial; RS-232
  • Device Type: Magnetometer
  • Axes: 3
Torque Magnetometer -- ET7
from MicroSense, LLC

MicroSense offers true torque magnetometers both as an option to the EV Vibrating Sample Magnetometer (VSM) systems and as a standalone system (ET7, ET9 and ET11 systems). ET system properties. The most typical configuration, the ET9, can reach fields up to 28 kOe at a sample space of 10 mm with the... [See More]

  • Measurement: Measures Direction
  • Technology: Torque
  • Device Type: Magnetometer
  • Form Factor: Desktop / Module
AC Milligauss Meter -- Model UHS
from AlphaLab, Inc.

This meter measures AC magnetic field in a wide frequency range of 13 Hz to 75 kHz (75,000 Hz). The frequencies include most ELF (that is, frequencies below 1 kHz) and VLF (above 1 kHz) magnetic fields. The meter measures the true 3-axis magnitude of the AC field. Two other more specialized... [See More]

  • Measurement: Measures Magnitude; Measures Direction
  • Form Factor: Handheld
  • Device Type: Gaussmeter (Tesla Meter)
  • Output: 4 Digit Display
Magnetic Navigation Sensor for AGV’s -- GS-108
from B&Plus USA, Inc.

AGV Guide Sensor : Parallel 8bit - DC10.8V to 30V. GS-108 is 8 bits multiple switching output type guide sensor for magnetic tape navigation AGV. Built-in 8 bits magnetic switches formed a line in every 10mm pitch detect magnetic flux from a magnetic guide tape. The correlation between GS-108 and a... [See More]

  • Measurement: Measures Direction
  • Output: Digital Parallel
  • Device Type: Magnetic Field Sensor
  • Axes: 2
Magnetic Pole Indicator -- POLEIND01
from Master Magnetics, Inc.

Magnetic Pole Indicator, for testing and inspection [See More]

  • Measurement: Measures Direction
  • Form Factor: Handheld
Quadrature Sensors -- HQ Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Quadrature sensors provide two 90 º out of phase digital outputs to record speed and direction. When the target wheel or gear is rotating clockwise, the output signal # 1 leads output signal... [See More]

  • Measurement: Measures Direction
  • Technology: Hall Effect
  • Device Type: Magnetic Field Sensor
  • Output: Analog Current; Analog Voltage
Vibrating Sample Magnetometer -- Model 10
from MicroSense, LLC

The Model 10 Mark II VSM is the state of the art in VSM magnetometers. Its sensitivity and accuracy surpasses all other commercial vector magnetometers. Its field range and resolution make it the ideal system both for high and low coercivity materials. The accuracy in the determination of the... [See More]

  • Measurement: Measures Magnitude; Measures Direction
  • Technology: Magnetoresistive (optional feature); VSM
  • Device Type: Magnetometer
  • Form Factor: Desktop / Module
DC Gaussmeter -- Model 1
from AlphaLab, Inc.

The meter has been optimized for easy use. It begins reading 1/2 second after it is turned on and updates four times a second. Stability is excellent, with noise level of only 0.1 gauss. Reproducibility at constant temperature is better than one part in 5000, and is generally only limited by the... [See More]

  • Measurement: Measures Magnitude; Measures Direction
  • Form Factor: Handheld
  • Device Type: Gaussmeter (Tesla Meter)
  • Output: 5.5 Digit Display
Magnetic Navigation Sensor for AGV’s -- GS-1919
from B&Plus USA, Inc.

AGV Guide Sensor : Analog 0V to 10V - DC12V. GS-1919 is an analog voltage output (DEVIATION OUT) type magnetic navigation sensor for AGV. MACOME original magnetic sensor elements “saturable coil ” are applied in GS-1919. An analog voltage changes proportional to a relative position... [See More]

  • Measurement: Measures Direction
  • Output: Analog Voltage
  • Device Type: Magnetic Field Sensor
  • Axes: 2
Earth Magnetometer
from AlphaLab, Inc.

The Earth Magnetometer is used to map the earth's magnetic field. It shows the variation from place to place down to a resolution of .01 milligauss (= 1 nanotesla, or 1 gamma), which is about 1/500 percent of the earth's field strength. Because the earth's field fluctuates by typically 3-30... [See More]

  • Measurement: Measures Magnitude; Measures Direction
  • Form Factor: Handheld
  • Device Type: Magnetometer
  • Output: 5 Digit Display
Magnetic Navigation Sensor for AGV’s -- GS-2744B
from B&Plus USA, Inc.

AGV Guide Sensor : Fine Step Analog 2V to 8V - DC10.8V to 30V. GS-2744B is step analog voltage output type magnetic navigation sensor for AGV. GS-2744B is composed of 15 bit MACOME original magnetic sensor elements “saturable coil ”, encoder and D/A converter. The step analog voltage... [See More]

  • Measurement: Measures Direction
  • Output: Analog Voltage
  • Device Type: Magnetic Field Sensor
  • Axes: 2
Vector/Magnitude Gaussmeter -- Model VGM
from AlphaLab, Inc.

The model VGM is designed for rapid identification and measurement of areas that are magnetized. It is a DC gaussmeter with X,Y and Z sensors at the end of a probe. It displays the magnitude of the field and the X, Y, and Z components, showing both the actual values and the peak values of all the... [See More]

  • Measurement: Measures Magnitude; Measures Direction
  • Form Factor: Handheld
  • Device Type: Gaussmeter (Tesla Meter)
  • Output: 5 Digit Display