Hall Effect Magnetic Field Instruments

9 Results
DSP Gaussmeter -- Model 475
from Lake Shore Cryotronics, Inc.

Lake  Shore combined the technical advantages of digital signal processing with over a decade of experience in precision magnetic field measurements to produce the first commercial digital signal processor (DSP) based Hall effect gaussmeter, the Model  475. DSP technology creates a solid... [See More]

  • Technology: Hall Effect
  • Form Factor: Desktop / Module
  • Device Type: Gaussmeter (Tesla Meter)
  • Output: Analog Voltage
Gaussmeter -- Model 425
from Lake Shore Cryotronics, Inc.

Designed to meet the demanding needs of the permanent magnet industry, the Lake Shore Model 425 gaussmeter provides high-end functionality and performance in an affordable desktop instrument. Magnet testing and sorting have never been easier. When used in combination with the built-in relay and... [See More]

  • Technology: Hall Effect
  • Form Factor: Desktop / Module
  • Device Type: Gaussmeter (Tesla Meter)
  • Output: Analog Voltage
Hall Effect Measurement Controller -- FastHall™ M91
from Lake Shore Cryotronics, Inc.

A new approach to Hall measurement. The MeasureReady M91 is a revolutionary, all ‑in-one Hall analysis instrument that delivers significantly higher levels of precision, speed, and convenience to researchers involved in the study of electronic materials. Featuring Lake Shore ’s patented*... [See More]

  • Technology: Hall Effect
  • Form Factor: Desktop / Module
  • Device Type: Controller
  • Output: Analog Voltage; Other Digital
Hall Effect Measuring System -- 8400 Series HMS
from Lake Shore Cryotronics, Inc.

Features of the 8400 Series. Ideal for variable temperature measurement and mobilities from 1 to 106 cm2/V   ‍s. Optional AC field extends mobility measurement range down to 10-3 cm2/V   ‍s. Maximum DC fields to 1.67 T (8404) and 2.25 T (8407). Optional AC fields to 1.18 T... [See More]

  • Technology: Hall Effect
  • Form Factor: Desktop / Module
  • Device Type: Magnetic Field Sensor
  • Output: Other Digital
Hall Probes -- 400 Series
from Lake Shore Cryotronics, Inc.

By default, each probe has a 2 m long cable (except Model 410 and cryogenic probes). Also available: 3 m, 6 m, 10 m, 20 m, and 30 m lengths. 400 Series Hall probe features. Flexible probe configurations to suit your application. Several sensor types available with different performance... [See More]

  • Technology: Hall Effect
  • Form Factor: Handheld
  • Device Type: Magnetic Field Sensor
  • Output: Analog Voltage
Hall Probes -- FP Series
from Lake Shore Cryotronics, Inc.

FP Series Hall probe features. Wide field range —suited for everything from earth-field to the world ’s strongest electromagnets. 2Dex ™ sensors with tiny active area of just 0.1 mm2 for more precise measurements. Temperature and linearity (field) compensation are built-in. [See More]

  • Technology: Hall Effect
  • Form Factor: Handheld
  • Device Type: Magnetic Field Sensor
  • Output: Analog Voltage
Multi-axis Teslameter -- F71
from Lake Shore Cryotronics, Inc.

Perfect for measuring magnetic fields in a wide variety of applications, the new Lake Shore Cryotronics F71 and F41 teslameters with FP Series probes offer a new level of precision, convenience, and dependability. Features. TruZero ™ technology eliminates the need to re-zero probes. [See More]

  • Technology: Hall Effect
  • Form Factor: Handheld; Desktop / Module
  • Device Type: Gaussmeter (Tesla Meter)
  • Output: Analog Voltage
Linear Output 4-20 mA Speed Sensors -- HA Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. These sensors are designed to convert a digital square wave signal produced by a ferrous target wheel to an analog ( linear) 4 to 20mA output. [See More]

  • Technology: Hall Effect
  • Output: Analog Current; Analog Voltage
  • Device Type: Magnetic Field Sensor
  • Bandwidth: 0.00 to 15.00
Quadrature Sensors -- HQ Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Quadrature sensors provide two 90 º out of phase digital outputs to record speed and direction. When the target wheel or gear is rotating clockwise, the output signal # 1 leads output signal... [See More]

  • Technology: Hall Effect
  • Output: Analog Current; Analog Voltage
  • Device Type: Magnetic Field Sensor
  • Bandwidth: 0.00 to 15.00